Signal Isolator Signal Converters

38 Results
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
ADUM5201CRWZ
from Rochester Electronics

Dual-Channel Isolators with Integrated DC-to-DC Converter (1/1 channel directionality) [See More]

  • Features: SigIsol
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-02
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
ADUM5242ARZ
from Rochester Electronics

Dual-Channel Isolator with ISOPOWER Integrated DC-To-DC Converter, 50mW [See More]

  • Features: SigIsol
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
ADUM6423ABRNZ3
from Rochester Electronics

Quad-Channel Isolators with Integrated DC-to-DC Converter (1:3 directionality) [See More]

  • Features: SigIsol
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B40 Voltage Input Modules, 1kHz Bandwidth -- 8B40-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B42 2-Wire Transmitter Interface Modules -- 8B42-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
8B45 Frequency Input Module -- 8B45-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • Signal Converter Type: Frequency Converters
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.1000
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
8B50/51 Voltage Input Modules, 20kHz Bandwidth -- 8B50-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
DSCA30/31 Analog Voltage Input Signal Conditioner, Narrow Bandwidth -- DSCA30/31-xx
from Dataforth Corporation

Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]

  • Signal Converter Type: Voltage Converter; Current Loop Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
DSCL20 Loop Powered Isolator, "Component Module" -- DSCL2-0x
from Dataforth Corporation

Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]

  • Signal Converter Type: Current Loop Converter
  • Accuracy: 0.0500
  • Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Features: SigIsol
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • Accuracy: 0.1000
  • Form Factor: DIN Rail
  • Features: SigIsol
DSCT30/31 Analog Voltage Input Transmitter -- DSCT30/31-xx
from Dataforth Corporation

Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
SCM7B21/30/31 Isolated Analog Voltage Input Module -- SCM7B21/30/31-xx
from Dataforth Corporation

Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 12
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Accuracy: 0.0700
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: Module
  • Resolution: 16
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
  • Features: SigIsol
  • Form Factor: DIN Rail; In-line Mount
  • DC Voltage: 0-10V
Stereo +4dB to -10dB Converter with Jensen Transformers -- 55635 [J-ISO from Radial Engineering, Ltd.]
from TMP Pro Distribution

The Radial J-Iso is a stereo line isolators designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The J-Iso employs a... [See More]

  • Features: SigIsol
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 1
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Differential Channels: Yes
Bridge/Strain Gage Signal Conditioner -- DMD4059
from OMEGA Engineering, Inc.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]

  • Signal Converter Type: Voltage Converter
  • Channels: 4
  • Form Factor: DIN Rail
  • Features: SigIsol
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • Signal Converter Type: Millivolt to Analog Converter
  • Resolution: 20
  • Form Factor: PC Board
  • Features: SigIsol
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 12
  • Form Factor: DIN Rail
  • Resolution: 16
Stereo +4dB to -10dB Converter with Radial Transformers -- 55647 [Pro-ISO from Radial Engineering, Ltd.]
from TMP Pro Distribution

The Radial Pro-Iso is a stereo line isolator designed to convert a professional +4dB line level balanced signal to an unbalanced -10dB consumer level device. This enables you to take the balanced output of a mixer and feed a consumer level recorder or audio input on a computer. The Pro-Iso employs a... [See More]

  • Features: SigIsol
600T Series Single Channel Isolator -- 671T-0600
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]

  • Signal Converter Type: Current Loop Converter
  • Channels: 1
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Differential Channels: Yes
DC to DC Isolated Signal Conditioner -- DMD4380
from OMEGA Engineering, Inc.

Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Features: SigIsol
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Form Factor: PC Board
  • Features: SigIsol
  • Resolution: 22
  • Inputs: +/- 4.5 mV/V
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
OMEGABUS® Digital Transmitter -- D1000 / D2000
from OMEGA Engineering, Inc.

The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]

  • Form Factor: DIN Rail
  • Resolution: 15
  • Channels: 1
  • Accuracy: 0.0400
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-20mA4-1RTU
from Apix, Inc.

Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16