Rack Mount Signal Converters

16 Results
SCM5B30/31 Analog Voltage Input Module, Narrow Bandwidth -- SCM5B30/31-xx
from Dataforth Corporation

Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Channels: 1
  • Signal Converter Type: Voltage Converter
  • Differential Channels: Yes
SCM7B21/30/31 Isolated Analog Voltage Input Module -- SCM7B21/30/31-xx
from Dataforth Corporation

Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]

  • Form Factor: Rack Mount; DIN Rail
  • Channels: 1
  • Signal Converter Type: Voltage Converter
  • Differential Channels: Yes
Rack-mounted, Multiple Channel Charge Amplifier -- CA1800
from MTI Instruments Inc.

This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features. Up to eight (8) channels of amplification. Self contained compact 19 inch rack mountable chassis. Independent gain settings for each channel. All input... [See More]

  • Form Factor: Rack Mount
  • Channels: 8
  • Signal Converter Type: Charge Converter
  • User Interface: None
Dual Channel Charge Amplifier -- Model 149
from Encore Electronics, Inc.

The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A... [See More]

  • Form Factor: Rack Mount
  • Inputs: Charge Input
  • Signal Converter Type: Charge Converter
  • Outputs: Analog Voltage Output
3-phase and 6-phase Oscillators -- AL-OD03-RS232
from Amp-Line Corp.

There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole)... [See More]

  • Form Factor: Rack Mount
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; phase angle adjustment between voltage and current, voltage and voltage, and current and current.
  • Application: General Lab & Industrial; Aerospace / Military
AC/AC Frequency Converter, Single Phase -- FCA1000
from Analytic Systems

The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
Frequency to Voltage Converter -- Model 225
from Encore Electronics, Inc.

Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: .025V to 100V Peak
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Outputs: Analog Voltage Output
3-phase Linear Frequency Converters -- AL-1200-FC-3-XXX
from Amp-Line Corp.

Frequency Converter: Low PD (Partial Discharge) Linear AC Power Supply, 3-phase Output; Output Power: 100 watts per phase, 1200 watts total; Output Voltage: (L-N) 0-130 V rms. or (0-260 V rms.); Output Frequency: Customer Specified; Input Voltage and Frequency: Customer Specified. [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 120 volts or 230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
AC/AC Frequency Converter, Single Phase -- FCA1500
from Analytic Systems

The FCA1500 Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA1500R
from Analytic Systems

The FCA1500R Series is a compact AC/AC Frequency Converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA1500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA2000
from Analytic Systems

The FCA2000 Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA2000 features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA2000R
from Analytic Systems

The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA250
from Analytic Systems

The FCA250 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA250 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The unit is... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA2500R
from Analytic Systems

The FCA2000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA2000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA3000R
from Analytic Systems

The FCA3000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA3000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output
AC/AC Frequency Converter, Single Phase -- FCA4000R
from Analytic Systems

The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient... [See More]

  • Form Factor: Rack Mount
  • AC Voltage: 115-230 volts
  • Signal Converter Type: Frequency Converters
  • Outputs: Analog Voltage Output