Voltage-to-Frequency Converter Signal Converters
from Rochester Electronics
Voltage-To-Frequency and Frequency-To-Voltage Converter [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
from RS Components, Ltd.
Frequency - Voltage Converter LM2907M-8 [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from Rochester Electronics
Voltage-To-Frequency and Frequency-To-Voltage Converter [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
from RS Components, Ltd.
Frequency - Voltage Converter LM2917N [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from Rochester Electronics
TC9402 - Voltage-to-Frequency / Frequency-to-Voltage Converters [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
from RS Components, Ltd.
Frequency - Voltage Converter LM2907N-8 [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from Rochester Electronics
VFC320 Voltage-to-Frequency and Frequency-to-Voltage Converter [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
from RS Components, Ltd.
Frequency - Voltage Converter LM2907N [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from RS Components, Ltd.
Voltage-frequency converter,ADVFC32KN [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
- Agency Approval: RoHS Compliant
from RS Components, Ltd.
Frequency to Voltage Converter,SOIC8 [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from RS Components, Ltd.
Voltage-frequency converter,LM331N DIP8 [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
- Agency Approval: RoHS Compliant
- Form Factor: PC Board
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter; Analog to Hz
- DC Voltage: 0-10 V
- Form Factor: DIN Rail
- DC Current: 4-20 mA
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
- Channels: 1
- Form Factor: PC Board; Rack Mount (optional feature)
- DC Voltage: 0-10Vdc
from Acromag, Inc.
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input. 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels. Solid-state relay (60V DC @ 500mA) control output. 10-36V DC power. Software configured, ideal for integrator/totalizer applications, computes arithmetic... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter; Current Loop Converter
- Channels: 2
- Form Factor: DIN Rail
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
- Features: SigIsol
- Form Factor: DIN Rail; In-line Mount
- DC Voltage: 0-10V
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
- DC Voltage: 0-10 V
- Form Factor: DIN Rail
- Outputs: Frequency or Pulse Output
from Leister USA
Matching frequency converter for the ROBUST, SILENCE and ASO industrial blowers. With a push of a button or via a PLC, you can steplessly adjust the air volume, [See More]
- Signal Converter Type: Frequency Converters; Voltage-to-Frequency Converter
- Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Medical / Biomedical
- User Interface: Front Panel
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from OTEK Corporation
The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~ 170mA when... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
- DC Voltage: 5VDC +/- 10% Power Input
- Form Factor: PC Board
- AC Voltage: 0-130VAC
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)