Current-to-Voltage Converter Signal Converters

18 Results
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
PAb Preamplifier
from Electro Optical Components, Inc.

PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Inputs: Photodiode
  • Form Factor: PC Board
  • Outputs: Analog Voltage Output
8B42 2-Wire Transmitter Interface Modules -- 8B42-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.0500
DSCA32 Analog Current Input Signal Conditioner -- DSCA32-xx
from Dataforth Corporation

Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • Accuracy: 0.1000
  • Form Factor: DIN Rail
  • Features: SigIsol
SCM5B32 Analog Current Input Module -- SCM5B32-xx
from Dataforth Corporation

Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
Transimpedance Amplifiers -- TZA200
from Artifex Engineering

The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently grounded... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; High Speed Transimpedance Amplifier
  • DC Current: 4.5 mA
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output
3-phase and 6-phase Oscillators -- AL-OD03-RS232
from Amp-Line Corp.

There are many applications which require phase angle adjustment between voltage and current, voltage and voltage, and current and current. One example is electricity meter testing, in which the voltage and current are tested in phase and also out of phase. Another example is 3-phase (3-pole)... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; phase angle adjustment between voltage and current, voltage and voltage, and current and current.
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
  • Form Factor: Rack Mount
  • Application: General Lab & Industrial; Aerospace / Military
microBlox® uB Series - 2-Wire Transmitter Field Input Module with Loop Excitation -- uB42
from Acromag, Inc.

Field Input: 0-20mA or 4-20mA DC ranges. Host Output: 0-5V, 1-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal... [See More]

  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • DC Current: 0-20mA or 4-20mA DC ranges
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
  • Features: SigIsol
  • Form Factor: DIN Rail; In-line Mount
  • DC Voltage: 0-10V
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Signal Converter Type: Voltage Converter; Frequency-to-Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 0-650 V
  • Form Factor: DIN Rail
  • DC Current: 0-5 A
TT330 Series – TT336 Current Millivolt Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±20mA or ±500mV input. Universal current/voltage output. 12-32V DC power. The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input to a proportional control signal. DC current and voltage output are both supported... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 500mV
  • Form Factor: DIN Rail
  • DC Current: 20mA
DC to DC Isolated Signal Conditioner -- DMD4380
from OMEGA Engineering, Inc.

Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Features: SigIsol
TT330 Series – TT337 Process Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±1V, ±5V or ±10V input. Universal current/voltage output. 12-32V DC power. The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 1-10V
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
DC/AC Current Input Signal Conditioner -- DRF-IDC and DRF-IAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • DC Current: 0-5 A
  • Form Factor: DIN Rail
  • AC Current: 0-5 A
TT330 Series – TT338 High Voltage Input Four-Wire Transmitter
from Acromag, Inc.

Multi-range ±15V, ±75V or ±150V input. Universal current/voltage output. 12-32V DC power. The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input to a proportional control signal. DC current and voltage output are both... [See More]

  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 15-150V
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
DIN Rail Mount Signal Conditioner -- DRC-8900
from OMEGA Engineering, Inc.

The DRC-8900 Series DIN rail mount signal conditioners are ideal for a wide range of process monitoring applications. Models are available for a many different input types including thermocouples, RTDs, and process voltage or current. All models isolate and linearize. The thermocouple input models... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 0-100 V
  • Form Factor: DIN Rail
  • DC Current: 0-50 mA
DRF-PR Process Input Signal Conditioner -- DRF-PR
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: Up to 10 V
  • Form Factor: DIN Rail
  • DC Current: Up to 50 mA