Hand-held / Remote Programmer Signal Converters
from OMEGA Engineering, Inc.
The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]
- User Interface: Front Panel; Hand-held Programmer; Computer Programmable
- Channels: 4
- Form Factor: Stand-alone; Portable
- DC Voltage: 60VDC Max
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from OMEGA Engineering, Inc.
The OM-DAQPRO-5300 is an eight-channel portable data acquisition and logging system with graphic display and built-in analysis functions.The datalogger is powered by an internal rechargeable battery and is capable of sampling,processing and displaying measurements without being connected to a... [See More]
- User Interface: Hand-held Programmer
- Channels: 8
- Form Factor: Handheld
- Differential Channels: Yes
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 8
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Channels: 6