Frequency-to-Voltage Converter Signal Converters

26 Results
SCM5B45 Frequency Input Module -- SCM5B45-xx
from Dataforth Corporation

Each SCM5B45 frequency input module provides a single channel of frequency input which is isolated and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the requirement of external... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Frequency/Pulse
  • Channels: 1
  • Form Factor: Rack Mount; DIN Rail
  • Differential Channels: Yes
Voltage-to-Frequency & Frequency-to-Voltage Converters -- 1000705 [LM2907M-8/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Frequency - Voltage Converter LM2907M-8 [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
  • Agency Approval: RoHS Compliant
  • Form Factor: PC Board
Voltage-to-Frequency & Frequency-to-Voltage Converters -- 1000723 [LM2917N/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Frequency - Voltage Converter LM2917N [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
  • Agency Approval: RoHS Compliant
  • Form Factor: PC Board
Voltage-to-Frequency & Frequency-to-Voltage Converters -- 1000730 [LM2907N-8/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Frequency - Voltage Converter LM2907N-8 [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
  • Agency Approval: RoHS Compliant
  • Form Factor: PC Board
Voltage-to-Frequency & Frequency-to-Voltage Converters -- 1000731 [LM2907N/NOPB from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

Frequency - Voltage Converter LM2907N [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
  • Agency Approval: RoHS Compliant
  • Form Factor: PC Board
Voltage-to-Frequency & Frequency-to-Voltage Converters -- 1112216
from RS Components, Ltd.

Voltage-frequency converter,ADVFC32KN [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
  • Agency Approval: RoHS Compliant
Signal Converter
from Leine & Linde AB

Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 14
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
  • Features: SigIsol
  • Form Factor: DIN Rail; In-line Mount
  • DC Voltage: 0-10V
microBlox® uB Series - Frequency Input Module with Excitation Supply -- uB45
from Acromag, Inc.

Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Frequency: 0-50 kHz
Frequency to Analog Converter -- FI-V
from AW Company

10-30 VDC; six output options (factory set); user adjustable frequency span [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Freq.- Current
  • Channels: 1
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Frequency: .25Hz-5kHz
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 0.1000
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Frequency to Voltage Converter -- Model 221
from Encore Electronics, Inc.

Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Accuracy: 0.0500
  • Form Factor: Rack Mount (optional feature); Stand-alone
  • AC Voltage: .025V to 100V Peak
Single Function Extended Frequency Transducers -- M100-FE1
from Panel Components & Systems, Inc.

The M100-FE1 measure the frequency of the input signal and provides a DC output that is directly proportional to the input frequency. The FE1 can accept frequency or pulse inputs over a wide range. The frequency range is 0-10kHz, with the minimum span being 100Hz and maximum span 10kHz. The M100-FE1... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 4
  • Form Factor: PC Board
  • Accuracy: 0.1000
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Frequency to Voltage Converter -- Model 225
from Encore Electronics, Inc.

Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • AC Voltage: .025V to 100V Peak
  • Form Factor: Rack Mount
  • Outputs: Analog Voltage Output
Single Function Frequency Transducers -- M100-FA1
from Panel Components & Systems, Inc.

The M100 series of frequency transducers are designed to measure frequency in single and 3 phase systems. The A.C. Input is converted to a D.C. Output, that is directly proportional to the change in input frequency within a specified span. The M100-FA1 is self powered. (No auxiliary required) The... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Signal Converter Type: Voltage Converter; Frequency-to-Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • DC Voltage: 0-650 V
  • Form Factor: DIN Rail
  • DC Current: 0-5 A
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Frequency to Voltage Converter -- Model FL228
from Encore Electronics, Inc.

The Model FL228 is a wide band, analog frequency. to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessible trimpot controls allow adjustment of output offset and fullscale voltage. The unit is mechanically and electrically... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • DC Voltage: 0 To +/- 45 V Max
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output
DRF-FR Freqency Input Signal Conditioner -- DRF-FR
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter; Current Loop Converter
  • Frequency: 0-50 kHz
  • Form Factor: DIN Rail
  • Outputs: Analog Voltage Output; Analog Current Output
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Flow Signal Conditioners -- FLSC-45 / FLSC-45B
from OMEGA Engineering, Inc.

The FLSC-45 is a dc powered frequency-to-analog output signal conditioner with a 4 to 20 mA or 1 to 5 Vdc field selectable output. The high performance electronics will accept a low level magnetic pickup signal from a paddlewheel or turbine meter directly without amplification and convert it to an... [See More]

  • Signal Converter Type: Frequency-to-Voltage Converter
  • Accuracy: 0.1000
  • Form Factor: Panel / Chassis Mount
  • Frequency: 65-7600 Hz
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)