Analog-to-Digital Converter Signal Converters

81 Results
5B isoLynx® SLX200 Data Acquisition System -- SLX200
from Dataforth Corporation

Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 60
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Differential Channels: Yes (optional feature)
Capacitance to Digital Converters -- 2088507 [FDC2214QRGHTQ1 from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

FDC2214QRGHTQ1, Sensor Interface Auto [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 2
  • Form Factor: PC Board
  • Resolution: 28
Non-Contact Linear Digital Differential Measuring System -- KD-5600 Series
from Kaman Measuring & Memory LLC dba KMM Precision Measuring

The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 24
  • Form Factor: PC Board
  • Inputs: Encoder Input
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 12
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Accuracy: 0.0700
USB210 External PCB with USB Output -- FSH03221
from FUTEK Advanced Sensor Technology, Inc.

USB210 , External USB Output Kit , 24 Bit Resolution , Up To 16 Bit Noise Free , Standard , For mV/V Inputs , Up to 1000 SPS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.5
  • Form Factor: USB Drive
  • User Interface: None
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: Stand-alone
  • Resolution: 16
Accumeasure Digital Series Capacitive Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: Stand-alone
  • Accuracy: 0.0100
AXM Series Multi-Function I/O Module -- AXM-A75
from Acromag, Inc.

Multi-function I/O. The AXM-75 is a multi-function I/O module that adds A/D, D/A, and digital I/O signal processing functions to an FPGA board. These extension I/O modules plug directly onto many Acromag reconfigurable FPGA cards equipped with an AXM mezzanine connector. Analog Input. There are... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
Dual Axis Signal Conditioner -- SA40111
from Spectron Glass and Electronics Inc.

The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Voltage Converter
  • Channels: 1
  • Form Factor: PC Board
  • DC Voltage: 3V - 12V
Digitronic Cam Switch Unit -- CamCon AWA
from Hymark/Kentucky Gauge

The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder interface. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 12
  • Channels: 2
  • DC Voltage: 0 to +10V, -10V to +10V
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; S/R Interface
  • Channels: 2
  • Form Factor: Stand-alone
  • Resolution: 16
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: Modular Bay or Slot System
  • Differential Channels: Yes
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
2-CH 14-Bit 200 MS/s High-Speed PCI Express Digitizer -- PCIe-9852
from ADLINK Technology Inc.

The ADLINK PCIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth analog input with 50? impedance is designed to receive ±0.2 V, ±2 V, or ±10 V high speed signals. With a PCI... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 14
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: Module
  • Resolution: 16
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
30 KS/s 12-Bit Analog/Digital I/O Board -- OME-A-8111
from OMEGA Engineering, Inc.

The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: PC Board
  • Resolution: 12
Ethernet Remote A/D -- ERAD4000
from Scanivalve Corporation

Features and Specifications. DSP technology. Real Time operating system. 625 Hz/channel/sec throughput. Modular: 1 to 8 A/D sections per RADBASE. Engineering Unit Output. Ethernet TCP/IP or UDP, 100baseT. Accepts up to 8 each ZOC22, ZOC33, and ZOC17 pressure scanners. Application. Typically, the... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
Multi-Channel Digitizers ADCPCI -- ADCPCI-4
from TSI Incorporated

TSI Model ADCPCI is a 12-bit A/D card that is used to digitize the Thermal Anemometer signals. 4-Channel Pci A/D Board. Features & Benefits. Integrated with the software. High sampling rate. True simultaneous sample-and-hold [See More]

  • Signal Converter Type: Analog-to-Digital Converter
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
  • Form Factor: PC Board
  • DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
NVH Starter System
from Prosig USA, Inc.

The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Application: Vehicular; Aerospace / Military
  • User Interface: Computer Programmable
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: PC Board
  • Differential Channels: Yes
USB220 External PCB with USB Output -- FSH03456
from FUTEK Advanced Sensor Technology, Inc.

USB220 , External USB Output Kit , 24 Bit Resolution , Up To 19 Bit Noise Free , Standard , For mV/V Inputs , Up to 4800 SPS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.6
  • Form Factor: USB Drive
  • User Interface: None
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 18
  • Form Factor: PC Board
  • Differential Channels: Yes
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: Stand-alone
  • Differential Channels: Yes
Single Axis Signal Conditioner -- SSY0135
from Spectron Glass and Electronics Inc.

The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: PC Board
  • DC Voltage: 7V - 20V
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
2-CH 14-Bit 200 MS/s High-Speed PXI Express Digitizer -- PXIe-9852
from ADLINK Technology Inc.

The ADLINK PXIe-9852 is a 2-CH 14-bit 200 MS/s digitizer for high frequency and wide dynamic range signals with an input frequency up to 90 MHz. The 90 MHz bandwidth analog input with 50? impedance is designed to receive ±0.2 V, ±2 V, or ±10 V high speed signals. With a PCI... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 14
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 12
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® Digital Signal Conditioner, Board with Display -- Model 4327
from Electro Standards Laboratories

The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
  • Form Factor: PC Board
  • Resolution: 24
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: PC Board; Modular Bay or Slot System
  • Differential Channels: Yes
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: PC Board
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
USB320 External USB Kit (Amplified Input) -- FSH03631
from FUTEK Advanced Sensor Technology, Inc.

USB320 , External USB Output Kit , 24 Bit Resolution , Up To 16 Bit Noise Free , Standard , For Amplified Inputs (Voltage Only) , Up to 4800 SPS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 12
  • Form Factor: USB Drive
  • User Interface: None
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 4
  • Form Factor: DIN Rail
  • Differential Channels: Yes
32 Channel Simultaneous Analog Output Card -- AO32CPCI
from D-TACQ Solutions

16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
  • Form Factor: PC Board
  • Resolution: 16
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM -- PCI-9820
from ADLINK Technology Inc.

ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the deep on-board acquisition memory, the PXI-9820 is not limited by the 132... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 14
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Board -- Model 4326B
from Electro Standards Laboratories

CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
PC/104 – 16 Analog Inputs and 48 Digital I/O -- PCM-MIO-G-AD-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 2
  • Form Factor: PC Board
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
USB410 External Encoder USB Output Kit -- FSH03637
from FUTEK Advanced Sensor Technology, Inc.

USB410 , External USB Output Kit , Standard , encoded version [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.5
  • Form Factor: USB Drive
  • User Interface: None
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 2
  • Form Factor: DIN Rail
  • Differential Channels: Yes
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 64
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810
from ADLINK Technology Inc.

ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-sampling analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 12
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Encased -- Model 4325B
from Electro Standards Laboratories

CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 958EN-4016
from Acromag, Inc.

plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 8
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
4-CH 12-Bit 80 MS/s PCI Express Digitizer -- PCIe-9814
from ADLINK Technology Inc.

The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 12
ISODIN Series DIN Module -- DAQ8-20mA4-1RTU
from Apix, Inc.

Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner -- Model 4338-200
from Electro Standards Laboratories

The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Yes
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 993EN-4016
from Acromag, Inc.

plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
4-CH 16-Bit 10/20/40 MS/s PCI Digitizers with 512 MB Memory -- PCI-9816/9826/9846
from ADLINK Technology Inc.

The ADLINK PCI-9816/9826/9846 are 10MS/s, 20MS/s, 40MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ±1 V or ±0.2 V and ±5 V... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board -- Model 4331-200
from Electro Standards Laboratories

The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: PC Board
  • Resolution: 24
USB Analog Input Device -- USB-AI12-16A
from American Portwell Technology Inc.

High-speed 500kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Yes
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 994EN-4016
from Acromag, Inc.

plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory -- PXI-9816/9846
from ADLINK Technology Inc.

The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 16
ISODIN Series DIN Module -- DAQ8-TC4-1RTU
from Apix, Inc.

Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner -- Model 4338
from Electro Standards Laboratories

The CellMite ® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
USB Analog Input Device -- USB-AI12-16E
from American Portwell Technology Inc.

Economical 100kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has manual calibration, 16 high-current... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Yes
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 6
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
4-CH 16-Bit 80 MS/s PCI Express Digitizer -- PCIe-9834
from ADLINK Technology Inc.

ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D converter. [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 16
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
  • Form Factor: DIN Rail
  • Resolution: 16
CellMite® Wireless Digital Signal Conditioner -- Model 4329
from Electro Standards Laboratories

Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
  • Form Factor: Stand-alone
  • Resolution: 24
USB Analog Input Device -- USB-AI16-16A
from American Portwell Technology Inc.

High-speed 500kHz 16-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has real-time autocalibration, 16... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
  • Form Factor: Stand-alone
  • Differential Channels: Yes
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 4
  • Form Factor: DIN Rail
  • Resolution: 16
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer -- PXIe-9848
from ADLINK Technology Inc.

The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH data... [See More]

  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 14