DIN Rail Signal Converters
Description
DIN Rail Signal Converters are devices designed to convert various types of electrical signals into a format that can be easily interpreted by other equipment. They are mounted on standard Deutsches Institute für Normung (DIN) rails, which are a German standard for mounting devices in control cabinets. These converters handle different types of signals, including DC and AC voltage or current, frequency waveforms, and charge from piezoelectric devices, ensuring compatibility and communication between different systems and components.
Working Principle
DIN Rail Signal Converters operate by taking an input signal and transforming it into a different output signal that is compatible with the receiving device. This transformation can involve converting voltage to current, frequency to voltage, or other similar conversions. The usefulness of these converters lies in their ability to facilitate communication between devices that operate on different signal types, ensuring seamless integration and functionality within complex systems. By standardizing the signal output, they help in reducing errors and improving the accuracy of data transmission.
Applications
DIN Rail Signal Converters are used in a variety of industrial and technical applications. For example, they are employed in energy management systems to convert signals from sensors into a format that can be processed by control systems. They are also used in windmills to convert signals from various sensors for monitoring and control purposes. Additionally, these converters find applications in security systems where they help in integrating different types of sensors and alarms into a unified monitoring system.
Advantages over other Signal Converters
One of the primary advantages of DIN Rail Signal Converters is their standardized mounting system, which allows for easy installation and integration into existing control panels and cabinets. This is particularly beneficial in industrial settings where space and organization are critical. Additionally, their ability to handle a wide range of signal types makes them versatile and adaptable to various applications, reducing the need for multiple types of converters.
Limitations
Despite their advantages, DIN Rail Signal Converters have some limitations. They may not be suitable for applications requiring extremely high-speed data transmission or those involving very high-frequency signals. Additionally, the initial cost of these converters can be higher compared to simpler, non-DIN rail mounted converters, which might be a consideration for budget-conscious projects.
Considerations
When selecting DIN Rail Signal Converters, several factors should be considered. Initial costs can be significant, but they are often offset by the long-term benefits of durability and reduced maintenance needs. Operating expenses are generally low, as these converters are designed for efficiency and reliability. Durability is a key advantage, with many models built to withstand harsh industrial environments. Accuracy is another important consideration, as precise signal conversion is crucial for maintaining system integrity. Replacement and maintenance costs are typically low, given the robust design and long lifespan of these devices.
from Rotork plc
Module with intrinsically safe circuit to change a passive sensor signal (e.g. PT100) into an active mA/V signal. Module must be installed in the safe area, sensor in the hazardous location. [See More]
- Form Factor: DIN Rail
- Inputs: RTD Input
- DC Voltage: 24 V DC
- Outputs: Analog Current Output
from ifm efector inc.
Cost savings possible through fast signal preprocessing. Adjustable division factor. Wide voltage range. Reliable signal conversion from TTL to HTL signals. Quick and time-saving rail mounting. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Form Factor: DIN Rail
- Agency Approval: CE
from Dataforth Corporation
Dataforth Corporation's family of compact, dip-switch configurable DSCP signal converters includes seven different models, each housed in an ultra-slim 3.67" x 0.24" x 4.04" (93.1mm x 6.2mm x 102.5mm) DIN case. Designed for data acquisition, test/measurement, and control system applications, their... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Voltage Converter (optional feature); Current-to-Voltage Converter (optional feature)
- Accuracy: 0.1000
from Rotork plc
Module with intrinsically safe circuit to change a passive potential free binary signal (e.g. contact) into a contact in the safe area. Module must be installed in the safe area, sensor in the hazardous location. [See More]
- Form Factor: DIN Rail
from Dataforth Corporation
Each DSCP65 Low Voltage Converter provides a single channel of low voltage input which is converted to a current or voltage output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, and other functions may be configured by dip-switch. [See More]
- Form Factor: DIN Rail
- DC Voltage: 25mV to 2VDC in 15 Settable Steps
- Signal Converter Type: Voltage Converter
- Outputs: Analog Voltage Output
from Dataforth Corporation
Each DSCP63 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a voltage or current output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, square root function and other functions may... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0 to 5, 0 to 10, 0 to 15, 0 to 30, 1 to 5, 2 to 10VDC
- Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
- DC Current: 0 to 20, 4 to 20mA
from Dataforth Corporation
Each DSCP64 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a current or voltage output. An auxiliary power supply is provided for powering the input transducer/sensor. It is designed for industrial standard voltage or current signals. [See More]
- Form Factor: DIN Rail
- DC Voltage: 0 to 5, 0 to 10, 1 to 5, 2 to 10VDC
- Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
- DC Current: 0 to 20, 4 to 20mA
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Voltage Converter; Current Loop Converter
- Differential Channels: Yes
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
- Features: SigIsol
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter
- Differential Channels: Yes
from Dataforth Corporation
Each DSCP70 Power Supply Connection Module permits the delivery of power to DSCP6x modules through DIN rail mounted power-bus connectors. An external power supply, or supplies for redundant operation, are connected to the terminals of the DSCP70. The DSCP70 then routes the power to the DIN rail... [See More]
- Form Factor: DIN Rail
- DC Voltage: 19.2 to 30VDC
- Signal Converter Type: Voltage Converter
- Outputs: Analog Voltage Output
from Dataforth Corporation
Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a highlevel 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch. [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter
- Resolution: 16
from Dataforth Corporation
Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of -150°C to +650°C. Power... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: RTD Input to Current or Voltage Output
- Resolution: 14
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Form Factor: Rack Mount; DIN Rail
- Channels: 1
- Signal Converter Type: Voltage Converter
- Differential Channels: Yes
from Dataforth Corporation
Each SCM7B21/30/31 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system. These modules incorporate a five-pole filtering approach to maximize both time and... [See More]
- Form Factor: Rack Mount; DIN Rail
- Channels: 1
- Signal Converter Type: Voltage Converter
- Differential Channels: Yes
from Define Instruments
This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]
- Form Factor: DIN Rail
- DC Voltage: 100mV to ±10V
- Signal Converter Type: Current Loop Converter
- DC Current: 1µA–24mA
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter
- Differential Channels: Yes
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Form Factor: DIN Rail
- Channels: 12
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-203 Bluetooth to CAN converter can build bidirectional communication between mobile device(phone/Pad) and CAN bus. The user can receive and send CAN data on phone wirelessly. Features. CAN-Bus baud rates range from 5Kbps to 1Mbps;. CAN-Bus isolation module insulation voltage: DC 1500V;. [See More]
- Form Factor: DIN Rail
- DC Current: 20mA, 24V DC
- DC Voltage: 9~30V DC
- Network Options: CANbus
from Lika Electronic
Absolute encoder converter from SSI to Analogue [See More]
- Form Factor: DIN Rail
- Inputs: Any SSI Protocol
- Signal Converter Type: SSI to Analog Conversion
- Outputs: Analog Voltage Output
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Form Factor: DIN Rail; In-line Mount
- Features: SigIsol
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
- DC Voltage: 0-10V
from KOBOLD Instruments, Inc.
The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4 –20 mA output signal. The frequency to current converter accepts two forms of signal input: one for millivolt (magnetic pick-up) signals, and... [See More]
- Form Factor: Modular Bay or Slot System; DIN Rail
- Frequency: 0-10 kHz
- DC Voltage: 0-30 Volts
- Outputs: Analog Current Output
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Form Factor: DIN Rail
- Channels: 16
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.1000
from Hymark/Kentucky Gauge
Absolute encoder converter from SSI to Analogue and RS232/RS485. accept all SSI protocols. from 6 to 25 bit. converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA. programmable scaling factor, output linearization, bit blanking. RS232/RS485 for encoder position readout. Master or Slave operation... [See More]
- Form Factor: DIN Rail
- Inputs: SSI Protocol: 6 to 25 bit
- Signal Converter Type: SSI to Clock 1MHz
- Outputs: Timer / Counter Output
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Encore Electronics, Inc.
The Model FL228 is a wide band, analog frequency. to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessible trimpot controls allow adjustment of output offset and fullscale voltage. The unit is mechanically and electrically... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0 To +/- 45 V Max
- Signal Converter Type: Frequency-to-Voltage Converter
- Outputs: Analog Voltage Output
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Frequency-to-Voltage Converter
- Accuracy: 0.1000
from Define Instruments
What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]
- Form Factor: DIN Rail
- DC Voltage: 100mV to ±10V
- Signal Converter Type: Current Loop Converter
- DC Current: 1µA–24mA
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter
- Differential Channels: Yes
from Apix, Inc.
Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Shenyang Vhandy Technology Co., Ltd.
GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to install. Application:... [See More]
- Form Factor: DIN Rail
- DC Current: 20mA, 24V DC
- DC Voltage: 9~30V DC
- Network Options: CANbus
from Lika Electronic
Conversion interface for absolute encoders. From SSI to Bit parallel [See More]
- Form Factor: DIN Rail
- Inputs: Any SSI Protocol
- Signal Converter Type: SSI to Bit Parallel and USB Conversion
- User Interface: None
from OMEGA Engineering, Inc.
Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.1000
from Hymark/Kentucky Gauge
Conversion interface for absolute encoders. From SSI to Bit parallel. DIN rail mounting [See More]
- Form Factor: DIN Rail
- DC Voltage: 18-30 Vdc
- Signal Converter Type: SSI to Bit parallel
- DC Current: 200 mA
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
- Signal Converter Type: Voltage-to-Frequency Converter
- Outputs: Frequency or Pulse Output
from Define Instruments
What it does: Accepts high voltage input and outputs a signal reduced by a factor of 1000. Another useful accessory for Zen series monitoring stations, the HVA-1000 accepts a voltage of up to 1000V DC, and safely attenuates it to a suitable low voltage, which can then be input into almost any low... [See More]
- Form Factor: DIN Rail
- DC Voltage: 1000 V
- Signal Converter Type: Voltage Converter
- Outputs: Analog Voltage Output
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter; Transmitter
- Differential Channels: Yes
from Apix, Inc.
Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-204 is a CAN to Modbus RTU Slave Converter with one Serial interface and one CAN interface. It allows user to connect some Modbus Master (for example: PLC, HMI, etc) with an existing CAN network. It has integrated isolation protection module and easier to install with DIN-rail. The GCAN-204... [See More]
- Form Factor: DIN Rail
- DC Current: 20mA, 24V DC
- DC Voltage: 9~30V (20mA,24V DC);
- Network Options: CANbus
from Lika Electronic
Digital switching between two SSI encoders. Automatic internal synchronization of signals. Cascadable for several SSI encoders. Slim and space-saving housing for DIN rail mounting (according to IEC/EN 60715) [See More]
- Form Factor: DIN Rail
- Inputs: Encoder Input; RS422
- Signal Converter Type: Changeover Switch For SSI Encoders
- Outputs: RS422
from OMEGA Engineering, Inc.
The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]
- Form Factor: DIN Rail
- Channels: 2
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.1000
from Hymark/Kentucky Gauge
Encoder splitter and signal divider. splits (divides) encoder output signals. signal level converter HTL/TTL > TTL/HTL. signal levels individually adjustable. regenerates signal levels as a repeater. cross switch function. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: Encoder, 2 x HTL or TTL; RS422
- Signal Converter Type: Encoder Output Signals Signal Level Converter HTL/TTL > TTL/HTL
- Outputs: RS422, 2 transistor
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter; Transmitter
- Differential Channels: Yes
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Shenyang Vhandy Technology Co., Ltd.
The GCAN-205 is a CAN to Modbus TCP Slave Converter with one Ethernet interface and one CAN interface. It allows user to connect some ModTCP Master with an existing CAN network. It has integrated isolation protection module and easier to install with DIN-rail. The GCAN-205 converter is a standard... [See More]
- Form Factor: DIN Rail
- Network Options: CANbus
- DC Current: 20mA, 24V DC
- Operating Temperature: -40 to 185
from Lika Electronic
Encoder splitter and signal divider. splits (divides) encoder output signals. signal level converter HTL/TTL > TTL/HTL. signal levels individually adjustable. regenerates signal levels as a repeater. cross switch function. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: Encoder, 2 x HTL or TTL; RS422
- Signal Converter Type: encoder output signals signal level converter HTL/TTL > TTL/HTL
- Outputs: RS422, 2 transistor
from OMEGA Engineering, Inc.
The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]
- Form Factor: DIN Rail
- Channels: 2
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.1000
from Hymark/Kentucky Gauge
Signal converter for incremental encoder. AB0 /AB0 Line Driver to Push-Pull converter. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: Encoder, HTL or TTL; RS422
- Signal Converter Type: AB /AB Line Driver to Push-Pull converter
- Outputs: HTL or TTL, RS422
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter; Transmitter
- Differential Channels: Yes
from Apix, Inc.
Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Lika Electronic
Signal converter for incremental encoder. AB0 /AB0 Line Driver to Push-Pull converter. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: Encoder, HTL or TTL; RS422
- Signal Converter Type: AB0 /AB0 Line Driver to Push-Pull converter
- Outputs: HTL or TTL, RS422
from OMEGA Engineering, Inc.
The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]
- Form Factor: DIN Rail
- Channels: 2
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.1000
from Hymark/Kentucky Gauge
Sine/Cosine signal interpolator. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: 1Vpp
- Signal Converter Type: Sine/Cosine signal interpolator
- Outputs: HTL (AB0) or RS422 (AB0 /AB0)
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]
- Form Factor: Rack Mount (optional feature); DIN Rail
- Channels: 1
- Signal Converter Type: Current Loop Converter; Transmitter
- Differential Channels: Yes
from Apix, Inc.
Model DAQ8-TC4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version TC Input Module features 8 independent Thermocouple channels and an isolated RS-485 interface. Channel #8 can be used to measure a remote or local cold junction [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Lika Electronic
Sine/Cosine signal interpolator. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: 1Vpp
- Signal Converter Type: Sine/Cosine signal interpolator
- Outputs: HTL (AB0) or RS422 (AB0 /AB0)
from OMEGA Engineering, Inc.
The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]
- Form Factor: DIN Rail
- Channels: 16
- Signal Converter Type: Current Loop Converter
- DC Current: 4-20 mA
from Hymark/Kentucky Gauge
DESCRIPTION. Fiber-optic transmitters. Incremental and SSI version [See More]
- Form Factor: DIN Rail
- Inputs: SSI Protocol
- Signal Converter Type: SSI to Optical signal
- Outputs: Timer / Counter Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Form Factor: DIN Rail
- Channels: 4
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Form Factor: DIN Rail
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from Lika Electronic
Optical transmission modules for absolute encoders [See More]
- Form Factor: DIN Rail
- Inputs: SSI Protocol
- Signal Converter Type: SSI to Optical signal
- Outputs: Timer / Counter Output
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0-10 V
- Signal Converter Type: Voltage-to-Frequency Converter; Analog to Hz
- DC Current: 4-20 mA
from Hymark/Kentucky Gauge
Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers. Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors. Immune to electromagnetic (EMI) and radio frequency (RFI) interference. Safe transmission of encoder signals up to 2000 m [See More]
- Form Factor: DIN Rail
- Inputs: TTL/RS422, HTL
- Signal Converter Type: TTL to Frequency
- Outputs: Frequency or Pulse Output
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Form Factor: DIN Rail
- Channels: 2
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0-30 mV
- Signal Converter Type: Voltage Converter; Current Loop Converter
- Inputs: Bridge Input
from Hymark/Kentucky Gauge
Signal converter for incremental encoders. Converts from LD (RS422), TTL or HTL to analogue. Selectable output ±10V, 0-10V, 0-20mA, 4-20mA. Linearization curves, scaling factors and Teach-in function. DIN rail mounting [See More]
- Form Factor: DIN Rail
- Inputs: HTL or TTL, RS422
- Signal Converter Type: TTL or HTL to analogue Selectable output ±1V, -1V, -2mA, 4-2mA
- Outputs: ±10V, 0-10V, 0-20mA, 4-20mA
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- Form Factor: DIN Rail
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Form Factor: DIN Rail
- Channels: 4
- Signal Converter Type: Voltage Converter
- Features: SigIsol
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Form Factor: DIN Rail
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog converter that is scaled to provide commonly used... [See More]
- Form Factor: DIN Rail
- Channels: 1
- Signal Converter Type: Digital-to-Analog Converter
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Form Factor: DIN Rail
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0-650 V
- Signal Converter Type: Voltage Converter; Frequency-to-Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
- DC Current: 0-5 A
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Form Factor: DIN Rail
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]
- Form Factor: DIN Rail
- Inputs: Bridge Input
- Signal Converter Type: Current Loop Converter
- Outputs: Analog Voltage Output; Analog Current Output
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)