Printed Circuit Board (PCB) Signal Converters
from RS Components, Ltd.
3A Step Dn Adj Sw Volt Reg TS2596CM5 RN [See More]
- Form Factor: PC Board
- Outputs: Analog Current Output
- Signal Converter Type: Voltage Converter
- Agency Approval: RoHS Compliant
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Channels: 12
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
- Accuracy: 0.0700
from Electro Optical Components, Inc.
PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]
- Form Factor: PC Board
- Inputs: Photodiode
- Signal Converter Type: Current-to-Voltage Converter
- Outputs: Analog Voltage Output
from Kaman Measuring & Memory LLC dba KMM Precision Measuring
The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]
- Form Factor: PC Board
- Resolution: 24
- Signal Converter Type: Analog-to-Digital Converter
- Inputs: Encoder Input
from RS Components, Ltd.
SIMPLE SWITCHER ® 1A 5V Voltage Regulator [See More]
- Form Factor: PC Board
- Outputs: Analog Current Output
- Signal Converter Type: Voltage Converter
- Agency Approval: RoHS Compliant
from RS Components, Ltd.
FDC2214QRGHTQ1, Sensor Interface Auto [See More]
- Form Factor: PC Board
- Channels: 2
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 28
from RS Components, Ltd.
Frequency - Voltage Converter LM2907M-8 [See More]
- Form Factor: PC Board
- Agency Approval: RoHS Compliant
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
from RS Components, Ltd.
Frequency - Voltage Converter LM2917N [See More]
- Form Factor: PC Board
- Agency Approval: RoHS Compliant
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
from RS Components, Ltd.
Frequency - Voltage Converter LM2907N-8 [See More]
- Form Factor: PC Board
- Agency Approval: RoHS Compliant
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
from RS Components, Ltd.
Frequency - Voltage Converter LM2907N [See More]
- Form Factor: PC Board
- Agency Approval: RoHS Compliant
- Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Voltage
from Spectron Glass and Electronics Inc.
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]
- Form Factor: PC Board
- Channels: 1
- Signal Converter Type: Analog-to-Digital Converter; Voltage Converter
- DC Voltage: 3V - 12V
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Form Factor: PC Board
- Inputs: Bridge Input
- Signal Converter Type: Charge Converter
- Outputs: Analog Current Output
from American Portwell Technology Inc.
Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Digital-to-Analog Converter
- Resolution: 12
from OTEK Corporation
The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~ 170mA when... [See More]
- Form Factor: PC Board
- DC Voltage: 5VDC +/- 10% Power Input
- Signal Converter Type: Voltage-to-Frequency Converter
- AC Voltage: 0-130VAC
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Electro Standards Laboratories
The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]
- Form Factor: PC Board
- Channels: 1
- Signal Converter Type: Analog-to-Digital Converter; Pressure
- Resolution: 24
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- Form Factor: PC Board
- Resolution: 20
- Signal Converter Type: Millivolt to Analog Converter
- Features: SigIsol
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Channels: 16
- Resolution: 12
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Form Factor: PC Board
- Channels: 8
- Signal Converter Type: Frequency-to-Voltage Converter
- Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
from Acromag, Inc.
16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]
- Form Factor: PC Board
- Channels: 32
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- Form Factor: PC Board; Rack Mount (optional feature)
- Channels: 1
- Signal Converter Type: Voltage-to-Frequency Converter
- DC Voltage: 0-10Vdc
from D-TACQ Solutions
The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- Form Factor: PC Board
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from WINSYSTEMS, INC.
WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]
- Form Factor: PC Board
- DC Voltage: 0-5V, 0-10V, ±5V, and ±10
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
- DC Current: Jumper Selectable Conversion for 4 mA to 20 mA Current Loop
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Form Factor: PC Board
- Channels: 1
- Signal Converter Type: Current Loop Converter
- DC Voltage: 14V - 24V
from American Portwell Technology Inc.
Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Form Factor: PC Board
- Resolution: 12
- Signal Converter Type: Digital-to-Analog Converter
- DC Voltage: -0.5-5.0 V
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from Electro Standards Laboratories
The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]
- Form Factor: PC Board
- Channels: 1
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 24
from Interface, Inc. - AZ
Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- Form Factor: PC Board
- Features: SigIsol
- Resolution: 22
- Inputs: +/- 4.5 mV/V
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Channels: 16
- Resolution: 16
from Acromag, Inc.
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Form Factor: PC Board
- Channels: 32
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from WINSYSTEMS, INC.
PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
- DC Voltage: 0-5V, 0-10V, ±5V, and ±10
from Spectron Glass and Electronics Inc.
The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]
- Form Factor: PC Board
- Channels: 1
- Signal Converter Type: Analog-to-Digital Converter
- DC Voltage: 7V - 20V
from American Portwell Technology Inc.
Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Form Factor: PC Board
- Resolution: 12
- Signal Converter Type: Digital-to-Analog Converter
- DC Voltage: -0.5-5.0 V
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]
- Form Factor: PC Board
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 12
from Acromag, Inc.
8 or 16 voltage output channels. Independent D/A converter on each channel. 13 µS settling time. ±10V output range. The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]
- Form Factor: PC Board
- Outputs: Analog Voltage Output
- Signal Converter Type: Digital-to-Analog Converter
- User Interface: None
from D-TACQ Solutions
16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]
- Form Factor: PC Board
- Channels: 32
- Signal Converter Type: Analog-to-Digital Converter
- Resolution: 16
from WINSYSTEMS, INC.
PC/104 Data Acquisition module including 8 Digital-to-Analog (DAC) outputs and 48 bi-directional Digital I/O. Features. 12-bit Digital-to-Analog (DAC) converters. Output ranges: 0-5V, 0-10V, ±2.5V, ±5V, ±10V, and -2.5V to 7.5V. 8 independently programmable channels. Channels can... [See More]
- Form Factor: PC Board
- Outputs: Analog Voltage Output
- Signal Converter Type: Digital-to-Analog Converter
- Application: General Lab & Industrial
from American Portwell Technology Inc.
Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]
- Form Factor: PC Board
- Resolution: 12
- Signal Converter Type: Digital-to-Analog Converter
- DC Voltage: -0.5-5.0 V
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]
- Form Factor: PC Board
- Outputs: Analog Voltage Output; Analog Current Output
- Signal Converter Type: Current Loop Converter
- User Interface: Computer Programmable
from Acromag, Inc.
16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]
- Form Factor: PC Board
- Channels: 32
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Form Factor: PC Board
- Channels: 64
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from WINSYSTEMS, INC.
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and ±10V. 16 channels independently programmable for... [See More]
- Form Factor: PC Board
- Channels: 2
- Signal Converter Type: Analog-to-Digital Converter
- DC Voltage: 0-5V, 0-10V, ±5V, and ±10
from American Portwell Technology Inc.
Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]
- Form Factor: PC Board
- Resolution: 12
- Signal Converter Type: Digital-to-Analog Converter
- DC Voltage: -0.5-5.0 V
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 8
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
The 4-channel OMB-DBK2 voltage-output card provides OMEGA ’s OMB-DAQBOARD-2000 Series data acquisition systems with the ability to generate precise bipolar analog voltage outputs. The OMB-DBK2's outputs can be programmed with a static value whenever the data acquisition system is not... [See More]
- Form Factor: PC Board
- Channels: 4
- Signal Converter Type: Digital-to-Analog Converter
- Resolution: 14
from Acromag, Inc.
8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Resolution: 12
- Signal Converter Type: Digital-to-Analog Converter
- Accuracy: 0.0250
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Form Factor: PC Board
- Channels: 32
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from American Portwell Technology Inc.
First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]
- Form Factor: PC Board
- Channels: 18
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Form Factor: PC Board
- Channels: 4
- Signal Converter Type: Frequency-to-Voltage Converter
- Accuracy: 0.1000
from Acromag, Inc.
16 differential inputs (two 8-channel groups). 12 or 14-bit A/D. 125KHz throughput. 8 µS conversion time for 8-channel group. 512 sample FIFO buffer, ±10V input range. IP340/341 Industrial I/O Pack (IP) modules provide fast, high resolution, simultaneous A/D conversion of up to eight... [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- Form Factor: PC Board
- Channels: 16
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Channels: 6
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- Form Factor: PC Board
- Accuracy: 0.0500
- Channels: 8
- DC Voltage: ±500 mV
from Acromag, Inc.
20 differential or 40 single-ended input channels. 200KHz throughput. 4.5 µS/conversion. Selectable input range ( ±5V, ±10V, 0-10V). The IP320A monitors 20 differential or 40 single-ended input channels. When used with a carrier that holds four IP modules, up to 160 inputs can be... [See More]
- Form Factor: PC Board
- Channels: 40
- Signal Converter Type: Analog-to-Digital Converter
- Differential Channels: Yes