Integral Amplifier Signal Converters
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Converter Type: Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Signal Converter Type: Current-to-Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Signal Converter Type: Current Loop Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Converter Type: Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Signal Converter Type: Current-to-Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]
- Signal Converter Type: Frequency Converters
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Signal Converter Type: Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Converter Type: Voltage Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Signal Converter Type: Voltage Converter; Current Loop Converter
- Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Dataforth Corporation
Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]
- Signal Converter Type: Current Loop Converter
- Accuracy: 0.0500
- Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Features: SigIsol
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
- Accuracy: 0.1000
- Form Factor: DIN Rail
- Features: SigIsol
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Signal Converter Type: Current Loop Converter
- Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Dataforth Corporation
Each SCM5B30 and SCM5B31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without... [See More]
- Signal Converter Type: Voltage Converter
- Channels: 1
- Form Factor: Rack Mount; DIN Rail
- Differential Channels: Yes
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Signal Converter Type: Frequency-to-Voltage Converter
- Channels: 8
- Form Factor: PC Board
- Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
from MTI Instruments Inc.
The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 1
- Form Factor: Stand-alone
- Accuracy: 0.0100
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- Signal Converter Type: Voltage-to-Frequency Converter
- Channels: 1
- Form Factor: PC Board; Rack Mount (optional feature)
- DC Voltage: 0-10Vdc
from Acromag, Inc.
16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 32
- Form Factor: PC Board
- Differential Channels: Yes
from Columbia Research Labs, Inc.
The Columbia Model 4601 Charge Amplifier is a Low Cost, High Performance instrument for general purpose use with piezoelectric transducers for the measurement of acceleration, force and dynamic pressure. The Model 4601 features wide bandwidth, low noise, low output offset and a gain control... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- Accuracy: 2
from RESON
The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 12 to 24VDC
from American Portwell Technology Inc.
12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]
- Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
- Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Signal Converter Type: Charge Converter; Conditioner
- Inputs: Accelerometer Input
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from Kistler Group
The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Signal Converter Type: Charge Converter
- Channels: 4
- Form Factor: Stand-alone
- Resolution: 24
from Spectron Glass and Electronics Inc.
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]
- Signal Converter Type: Analog-to-Digital Converter; Voltage Converter
- Channels: 1
- Form Factor: PC Board
- DC Voltage: 3V - 12V
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Signal Converter Type: Voltage Converter
- Channels: 4
- Form Factor: DIN Rail
- Features: SigIsol
from Acromag, Inc.
AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
from American Portwell Technology Inc.
Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Signal Converter Type: Charge Converter
- Inputs: Bridge Input
- Form Factor: PC Board
- Outputs: Analog Current Output
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- Signal Converter Type: Charge Converter
- Channels: 4
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Signal Converter Type: Current Loop Converter
- Channels: 1
- Form Factor: PC Board
- DC Voltage: 14V - 24V
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Signal Converter Type: Voltage Converter; Current-to-Voltage Converter
- Channels: 1
- Form Factor: DIN Rail
- Features: SigIsol
from Acromag, Inc.
16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 32
- Form Factor: PC Board
- Differential Channels: Yes
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from American Portwell Technology Inc.
Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
from Kistler Group
The Type 5015A... is not only a charge amplifier but an universal Charge Meter with a graphical liquid crystal display. However, the 19" rack module is also suitable for measurements in an industrial environment. It can display instantaneous, peak and average values as well as reference deviations. [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from Spectron Glass and Electronics Inc.
The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]
- Signal Converter Type: Analog-to-Digital Converter
- Channels: 1
- Form Factor: PC Board
- DC Voltage: 7V - 20V
from OMEGA Engineering, Inc.
Remote I/O, or distributed I/O, offers several advantages over the traditional local I/O found on a Programmable Logic Controller (PLC). First, it allows you to locate the I/O modules close to the process that is being monitored or controlled. This greatly improves noise immunity, as the weak sensor... [See More]
- Form Factor: DIN Rail
- Resolution: 16
- Channels: 4
- Accuracy: 0.1000
from Kistler Group
Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 2 - 20,000 mV
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- DC Voltage: -10 - 10 V
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Modular Bay or Slot System
- DC Voltage: 20 - 30,000 mV
from Kistler Group
The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]
- Signal Converter Type: Voltage Converter; Charge Converter
- Accuracy: 2.5
- Channels: 1
- Inputs: Charge Input
from Kistler Group
The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
from Kistler Group
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]
- Signal Converter Type: Charge Converter
- Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
from Kistler Group
The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]
- Signal Converter Type: Charge Converter
- Channels: 8
- Form Factor: Stand-alone
- Resolution: 24
from Kistler Group
The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]
- Signal Converter Type: Charge Converter
- Channels: 8
- Form Factor: Stand-alone
- Resolution: 24
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Signal Converter Type: Charge Converter
- Channels: 8
- Form Factor: Stand-alone
- DC Voltage: 20 - 30,000 mV