User Interface: None Signal Converters

105 Results
PAb Preamplifier
from Electro Optical Components, Inc.

PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Current-to-Voltage Converter
  • Inputs: Photodiode
8B30 Voltage Input Modules, Narrow Bandwidth -- 8B30-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Voltage Converter
  • Channels: 1
Displacement & Level Measurement Controller -- SANTEST SSPC-03
from Exsenco, LLC

SSPC-03 converts SSI (Synchronous Serial Interface) which is often used as a serial data transmission method to parallel data. It's possible to change SSI bit length and the SSI clock frequency by a DIP switch. It's possible to choose N channel output or P channel output. [See More]

  • User Interface: None
  • Application: General Lab & Industrial
  • Inputs: Displacement & Level Measurement Probe
  • Operating Temperature: 32 to 140
Non-Contact Linear Digital Differential Measuring System -- KD-5600 Series
from Kaman Measuring & Memory LLC dba KMM Precision Measuring

The KD-5600 family of measuring systems utilizes Kaman's custom sensors, signal processing, analog to digital converter and custom calibration system to deliver a precision KD-5600 system. The system utilizes a common 9 pin connector for reading and writing data. Kaman Sensors are designed and tuned... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 24
Digital I/O Modules -- IA05
from Altech Corp.

Solid State I/O Modules are used to switch both AC and DC loads as well as sensing AC or DC control voltages for controlling the input to a PLC. The input is isolated from the output via an optically coupled circuit in the device itself. Since there are no moving parts, the device will have a... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Voltage Converter
  • DC Voltage: 5 VDC
8B32 Current Input Module -- 8B32-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
8B39 Current Output Module -- 8B39-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
8B40 Voltage Input Modules, 1kHz Bandwidth -- 8B40-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Voltage Converter
  • Channels: 1
8B42 2-Wire Transmitter Interface Modules -- 8B42-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Current-to-Voltage Converter
  • Channels: 1
8B45 Frequency Input Module -- 8B45-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Frequency Converters
  • Channels: 1
8B49 Voltage Output Module -- 8B49-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Voltage Converter
  • Channels: 1
8B50/51 Voltage Input Modules, 20kHz Bandwidth -- 8B50-01
from Dataforth Corporation

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Voltage Converter
  • Channels: 1
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Voltage Converter; Current-to-Voltage Converter; Current Loop Converter
  • Channels: 1
DSCL20 Loop Powered Isolator, "Component Module" -- DSCL2-0x
from Dataforth Corporation

Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]

  • User Interface: None
  • Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Signal Converter Type: Current Loop Converter
  • Accuracy: 0.0500
DSCL21 Loop Powered Isolator, DIN Mount -- DSCL21-01
from Dataforth Corporation

Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current-to-Voltage Converter; Current Loop Converter
  • Accuracy: 0.1000
Digital to Analog Converter -- PET Series
from Hoffer Flow Controls, Inc.

PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Digital-to-Analog Converter
  • Channels: 1
0922 UEM 040
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 0 to 20mA analog current output. [See More]

  • User Interface: None
  • Form Factor: Module
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
Digitronic Cam Switch Unit -- CamCon AWA
from Hymark/Kentucky Gauge

The AWA analog input module can be used with all CamCon controllers. The AWA module comes with either two separate voltage or current inputs with 12 bit resolution. The AWA module can be connected to the CamCon controller either via expansion interface or via SSI Encoder interface. [See More]

  • User Interface: None
  • Channels: 2
  • Signal Converter Type: Analog-to-Digital Converter
  • Resolution: 12
Signal Converter
from Leine & Linde AB

Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
Loop Powered Isolator and Converter -- Model LPI
from OTEK Corporation

The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]

  • User Interface: None
  • Form Factor: DIN Rail; In-line Mount
  • Signal Converter Type: Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter
  • Features: SigIsol
USB210 External PCB with USB Output -- FSH03221
from FUTEK Advanced Sensor Technology, Inc.

USB210 , External USB Output Kit , 24 Bit Resolution , Up To 16 Bit Noise Free , Standard , For mV/V Inputs , Up to 1000 SPS [See More]

  • User Interface: None
  • Form Factor: USB Drive
  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.5
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Analog Voltage Input Instrument
from Thermotron Industries

The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Digital-to-Analog Converter
  • Channels: 32
Frequency to Voltage Converter -- Model FL228
from Encore Electronics, Inc.

The Model FL228 is a wide band, analog frequency. to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessible trimpot controls allow adjustment of output offset and fullscale voltage. The unit is mechanically and electrically... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Frequency-to-Voltage Converter
  • DC Voltage: 0 To +/- 45 V Max
Transimpedance Amplifiers -- TZA200
from Artifex Engineering

The TZA series of amplifiers employs precision differential or single ended transimpedance input stages to provide for low offset and high linearity throughout the full dynamic range. The single ended input stage is required for applications where the current source is inherently grounded... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Current-to-Voltage Converter; High Speed Transimpedance Amplifier
  • DC Current: 4.5 mA
16-Channel Analog Multiplexer -- DRA-RTM-8
from OMEGA Engineering, Inc.

The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 16
Charge Amplifier -- 5624
from Columbia Research Labs, Inc.

Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
Charge Amplifier -- DACU 800
from Baumer Ltd.

Charge amplifiers convert electrical charges (pC) emitted by piezo electric sensors into a proportional output voltage. Baumer charge amplifiers ars developed for industrial applications and are equipped with a digital reset and digital range switch. • Charge amplifier for piezo electric strain... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Inputs: Charge Input
I/P Converters -- MPC-4
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: DC to Pneumatic
  • DC Current: 4-20ma
Vibrating-Wire Spectrum Analyzer -- AVW200
from Campbell Scientific, Inc.

The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Frequency Converters
  • Differential Channels: Yes (optional feature)
Digital Scaler -- Model 4070
from SPECTEC

Frequency divider signal converter that conditions and scales output [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Frequency Converters
  • DC Voltage: 8.5-30 VDC
Absolute Encoder Signal Converter -- IF41
from Lika Electronic

Absolute encoder converter from SSI to Analogue [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Analog Conversion
  • Inputs: Any SSI Protocol
Analog to Frequency Conversion Module -- AIFO-200
from Electro-Sensors, Inc.

Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]

  • User Interface: None
  • Form Factor: PC Board; Rack Mount (optional feature)
  • Signal Converter Type: Voltage-to-Frequency Converter
  • Channels: 1
Accumeasure Digital Series Capacitive Sensor -- DIGITAL D100 QUAD
from MTI Instruments Inc.

The Accumeasure D capacitance displacement sensor series amplifier is a truly new revolutionary design that uses the latest technology to convert a highly reliable capacitive electric field measurement (displacement) directly into a highly precise 24 bit digital reading to accurately measure... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
1-4 Channel Charge Amplifier & Data Acquisition -- 5165A
from Kistler Group

The Kistler LabAmp Type 5165A... is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 4
Preamp Signal Conditioner -- PET Series
from Hoffer Flow Controls, Inc.

PRODUCT DESCRIPTION. The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY ” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Frequency Converters
  • Channels: 1
0922 UEM 041
from Lumberg Automation - A Belden Brand

e2c 20 2-channel 12-bit 4 to 20mA analog current output. [See More]

  • User Interface: None
  • Form Factor: Module
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
Digitronic Cam Switch Unit -- CamCon DAC16
from Hymark/Kentucky Gauge

The CamCon DAC16 digital to analog converter can be used as an analog output expansion for the CamCon series Programmable Limit Switch. Digitronic [See More]

  • User Interface: None
  • Channels: 2
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 16
Signal Conditioner / Transmitter -- Model SCT
from OTEK Corporation

The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~ 170mA when... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Voltage-to-Frequency Converter
  • DC Voltage: 5VDC +/- 10% Power Input
USB220 External PCB with USB Output -- FSH03456
from FUTEK Advanced Sensor Technology, Inc.

USB220 , External USB Output Kit , 24 Bit Resolution , Up To 19 Bit Noise Free , Standard , For mV/V Inputs , Up to 4800 SPS [See More]

  • User Interface: None
  • Form Factor: USB Drive
  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.6
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Votage to Frequency Converter -- Model FL230
from Encore Electronics, Inc.

The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Voltage-to-Frequency Converter
  • DC Voltage: 0-10 V
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
Charge Amplifier -- 5820
from Columbia Research Labs, Inc.

The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
600T Series Single Channel Isolator -- 671T-0600
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]

  • User Interface: None
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
I/P Converters -- MPC-5
from Montalvo Corporation

Montalvo electro-pneumatic converters provides accurate, dependable conversion of a DC current signal into a proportional pneumatic output. They are used in conjunction with a Tension Controller to control a pneumatic brake. Features: Performance. Rapid Response Rate. High flow rate provides the... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: DC to Pneumatic
  • DC Current: 4-20ma
Absolute Encoder Signal Converter -- IF42
from Lika Electronic

Conversion interface for absolute encoders. From SSI to Bit parallel [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Bit Parallel and USB Conversion
  • Inputs: Any SSI Protocol
Dual Channel Rugged Charge Amplifier -- 41CA
from MTI Instruments Inc.

The 41CA Two Channel Charge Amplifier is used to convert accelerometer charge signals into voltage signals. Converted signals are then easily used by the PBS-4100 family of vibration analyzers. Two channels of amplification are provided. Each channel has separate gain and switchable test signals. [See More]

  • User Interface: None
  • Channels: 2
  • Signal Converter Type: Charge Converter
  • Filter / Amplifier: Filter
1-4 Channel Charge Amplifier -- 5073A
from Kistler Group

Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 4
Lika POSICONTROL Absolute Encoder Signal Converter -- IF51
from Hymark/Kentucky Gauge

Absolute encoder converter from SSI to Analogue and RS232/RS485. accept all SSI protocols. from 6 to 25 bit. converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA. programmable scaling factor, output linearization, bit blanking. RS232/RS485 for encoder position readout. Master or Slave operation... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Clock 1MHz
  • Inputs: SSI Protocol: 6 to 25 bit
USB320 External USB Kit (Amplified Input) -- FSH03631
from FUTEK Advanced Sensor Technology, Inc.

USB320 , External USB Output Kit , 24 Bit Resolution , Up To 16 Bit Noise Free , Standard , For Amplified Inputs (Voltage Only) , Up to 4800 SPS [See More]

  • User Interface: None
  • Form Factor: USB Drive
  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 12
32 Channel Simultaneous Analog Output Card -- AO32CPCI
from D-TACQ Solutions

16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate to 1MHz. [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • User Interface: None
  • Channels: 1
  • Form Factor: Screw Mount
  • Resolution: 15
Differential Charge Amplifier -- 5840
from Columbia Research Labs, Inc.

Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
600T Series Transmitter, Single Channel DC Current Input -- 651T-0600
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]

  • User Interface: None
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter; Transmitter
  • Channels: 1
Changeover Switch -- IF11
from Lika Electronic

Digital switching between two SSI encoders. Automatic internal synchronization of signals. Cascadable for several SSI encoders. Slim and space-saving housing for DIN rail mounting (according to IEC/EN 60715) [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Changeover Switch For SSI Encoders
  • Inputs: Encoder Input; RS422
Rack-mounted, Multiple Channel Charge Amplifier -- CA1800
from MTI Instruments Inc.

This CA1800 provides up to eight(8) channels of precision charge amplification for accelerometers and other charge mode devices. Features. Up to eight (8) channels of amplification. Self contained compact 19 inch rack mountable chassis. Independent gain settings for each channel. All input... [See More]

  • User Interface: None
  • Form Factor: Rack Mount
  • Signal Converter Type: Charge Converter
  • Channels: 8
1-4 Channel Digital Charge Amplifier -- 5074A
from Kistler Group

Digital amplifier for industrial application. Properties: Open measuring range 20 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. Connector KIAG 10-32 UNF neg. Interface: EtherCat, Ethernet/IP or ProfiNet. Features: Peak acquisition, Integral, Filter, etc [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 4
Lika POSICONTROL Absolute Encoder Signal Converter, SSI to Bit Parallel -- IF52
from Hymark/Kentucky Gauge

Conversion interface for absolute encoders. From SSI to Bit parallel. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Bit parallel
  • DC Voltage: 18-30 Vdc
USB410 External Encoder USB Output Kit -- FSH03637
from FUTEK Advanced Sensor Technology, Inc.

USB410 , External USB Output Kit , Standard , encoded version [See More]

  • User Interface: None
  • Form Factor: USB Drive
  • Signal Converter Type: Analog-to-Digital Converter
  • DC Voltage: 4.5
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 64
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • User Interface: None; Computer Programmable
  • Channels: 8
  • Form Factor: PC Board
  • Accuracy: 0.0500
Inline Charge Converter -- 5810
from Columbia Research Labs, Inc.

Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be used with all Columbia non-integrated... [See More]

  • User Interface: None
  • Form Factor: Cable Harness
  • Signal Converter Type: Charge Converter
  • Channels: 1
600T Series Transmitter, Single Channel, RTD Input -- 657T-0600
from Acromag, Inc.

100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]

  • User Interface: None
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter; Transmitter
  • Channels: 1
Encoder Splitter and Signal Converter -- IF10
from Lika Electronic

Encoder splitter and signal divider. splits (divides) encoder output signals. signal level converter HTL/TTL > TTL/HTL. signal levels individually adjustable. regenerates signal levels as a repeater. cross switch function. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: encoder output signals signal level converter HTL/TTL > TTL/HTL
  • Inputs: Encoder, 2 x HTL or TTL; RS422
Single Channel Rugged Charge Amplifier -- 55CA
from MTI Instruments Inc.

Each 55CA Charge Amplifier provides one (1) channel of charge amplification, and provides a buffered acceleration output signal as well as an integrated (velocity) signal output. Both single ended and differential outputs are provided. The 55CA Charge Amplifier conditions and amplifies charge-mode... [See More]

  • User Interface: None
  • Channels: 1
  • Signal Converter Type: Charge Converter
  • Application: General Lab & Industrial
1-Channel Charge Amplifier -- 5039A
from Kistler Group

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
Lika POSICONTROL Encoder Splitter and Signal Converter -- IF10
from Hymark/Kentucky Gauge

Encoder splitter and signal divider. splits (divides) encoder output signals. signal level converter HTL/TTL > TTL/HTL. signal levels individually adjustable. regenerates signal levels as a repeater. cross switch function. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Encoder Output Signals Signal Level Converter HTL/TTL > TTL/HTL
  • Inputs: Encoder, 2 x HTL or TTL; RS422
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • User Interface: None
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 32
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
Inline Charge Converter -- 5812
from Columbia Research Labs, Inc.

The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i many applications. This device can... [See More]

  • User Interface: None
  • Form Factor: Cable Harness
  • Signal Converter Type: Charge Converter
  • Channels: 3
600T Series Transmitter, Single Channel, Thermocouple/mV Input -- 655T-0600
from Acromag, Inc.

TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, signal linearizer, push-button calibration. These units accept universal thermocouple and millivolt input signals, provide isolation, and... [See More]

  • User Interface: None
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter; Transmitter
  • Channels: 1
Encoder Splitter and Signal Converter -- IF20
from Lika Electronic

Signal converter for incremental encoder. AB0 /AB0 Line Driver to Push-Pull converter. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: AB0 /AB0 Line Driver to Push-Pull converter
  • Inputs: Encoder, HTL or TTL; RS422
1-Channel Charge Amplifier -- 5067A
from Kistler Group

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]

  • User Interface: None
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Charge Converter
  • Channels: 1
Lika POSICONTROL Encoder Splitter and Signal Converter -- IF20
from Hymark/Kentucky Gauge

Signal converter for incremental encoder. AB0 /AB0 Line Driver to Push-Pull converter. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: AB /AB Line Driver to Push-Pull converter
  • Inputs: Encoder, HTL or TTL; RS422
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
Military-Grade Strain Gauge Amplifier -- 5804
from Columbia Research Labs, Inc.

The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
Interpolation Interface for Sine/cosine Encoders -- IF30
from Lika Electronic

Sine/Cosine signal interpolator. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Sine/Cosine signal interpolator
  • Inputs: 1Vpp
1-Channel Inline Charge Voltage Converter -- 5050B
from Kistler Group

The 5050B... in-line TEDS charge amplifier series contain miniature charge amplifiers that convert the charge signal from a stand-alone high impedance piezoelectric sensor into a high level voltage signal at a low impedance output. This two wire, single ended device is in five fixed gain settings... [See More]

  • User Interface: None
  • Channels: 1
  • Signal Converter Type: Voltage Converter; Charge Converter
  • Accuracy: 2.5
Lika POSICONTROL Interpolation Interface for Sine/cosine Encoders -- IF30
from Hymark/Kentucky Gauge

Sine/Cosine signal interpolator. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Sine/Cosine signal interpolator
  • Inputs: 1Vpp
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
Single Axis In-Line Charge Converter -- 5814
from Columbia Research Labs, Inc.

5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 1
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 4
Optical Transmission Modules for Absolute Encoders -- IF62-IF63
from Lika Electronic

Optical transmission modules for absolute encoders [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Optical signal
  • Inputs: SSI Protocol
1-Channel Mini Charge Amplifier -- 5030A
from Kistler Group

The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
Lika POSICONTROL Optical Transmission Modules for Absolute Encoders -- IF62-IF63
from Hymark/Kentucky Gauge

DESCRIPTION. Fiber-optic transmitters. Incremental and SSI version [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: SSI to Optical signal
  • Inputs: SSI Protocol
Analog Multiplexer/Demultiplexer System -- DRA-MDM-11
from OMEGA Engineering, Inc.

The DRA-MDM-11 is a mux/demux system which transfers analog information accurately via a single pair of wires. The multiplexer unit (DRA-M-11) accepts up to sixteen 4-20 mA process current inputs. The multiplexed inputs are transferred to the demultiplexer unit (DRA-DM-11) at a scan rate of up to... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 16
Single Channel Power Supply / Signal Conditioner -- 5648-X
from Columbia Research Labs, Inc.

The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 2
1-Channel Piezoresistive Amplifier -- 4624AK
from Kistler Group

The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Charge Converter
  • Channels: 1
Lika POSICONTROL Optical Transmission Modules for Incremental Encoders -- IF60-IF61
from Hymark/Kentucky Gauge

Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers. Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors. Immune to electromagnetic (EMI) and radio frequency (RFI) interference. Safe transmission of encoder signals up to 2000 m [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: TTL to Frequency
  • Inputs: TTL/RS422, HTL
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Voltage-to-Frequency Converter; Analog to Hz
  • DC Voltage: 0-10 V
Four Wire Thermocouple/millivolt Splitter -- SP333
from Acromag, Inc.

The SP333 is a high-performance signal splitter that converts one millivolt or thermocouple input into two isolated proportional control signals. A variety of current and voltage output ranges are supported. Power connects on a terminal block, a rail bus, or both for redundancy. High-voltage... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Outputs: Analog Current Output
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax0
from Kistler Group

The Kistler LabAmp Type 5167Ax0 is not only an outstanding low-noise charge amplifier for dynamic signals but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a web-interface,... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 8
Lika POSICONTROL Signal Converter for Incremental Encoders -- IF50
from Hymark/Kentucky Gauge

Signal converter for incremental encoders. Converts from LD (RS422), TTL or HTL to analogue. Selectable output ±10V, 0-10V, 0-20mA, 4-20mA. Linearization curves, scaling factors and Teach-in function. DIN rail mounting [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: TTL or HTL to analogue Selectable output ±1V, -1V, -2mA, 4-2mA
  • Inputs: HTL or TTL, RS422
Integral Signal Conditioner -- FLSC-18
from OMEGA Engineering, Inc.

OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]

  • User Interface: None
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Frequency Converters
  • Accuracy: 0.0500
IntelliPack® 800 Series Math Computation Module -- 892M-0500
from Acromag, Inc.

2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges). 0 to 20mA DC, 0 to 10V DC (selectable ranges) output. 10-36V DC power. Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions. IntelliPack math modules... [See More]

  • User Interface: None
  • Form Factor: Terminal Block
  • Signal Converter Type: Current Loop Converter
  • Channels: 2
4-8 Channel Charge Amplifier & Data Acquisition -- 5167Ax1
from Kistler Group

The Kistler LabAmp Type 5167Ax1 is not only an outstanding charge amplifier for multi-component force measurements but also a powerful data acquisition device delivering the digitized measurement values directly to a host computer for further analysis. It is configured and operated in a... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 8
Resistance Signal Conditioner -- DRF-RES
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Inputs: Bridge Input
IntelliPack® 800T Series Intelligent Temperature Transmitter -- 801T-1500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • User Interface: None
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter; Transmitter
  • DC Voltage: 100mV DC
Multi-Channel Charge Amplifier -- 5080A
from Kistler Group

Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]

  • User Interface: None
  • Form Factor: Stand-alone
  • Signal Converter Type: Charge Converter
  • Channels: 8