Computer Programmable Signal Converters

70 Results
5B isoLynx® SLX200 Data Acquisition System -- SLX200
from Dataforth Corporation

Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 60
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Panel / Chassis Mount
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 12
IO60 Data Acquisition Module -- IO60-M410
from WINSYSTEMS, INC.

WinSystems ’ IO60-M410 is a reliable data acquisition module for embedded systems with IO60 expansion featuring 24 GPIO (General Purpose Input-Output) tolerant to 30 V DC. Activity LEDs indicate device communication and DAC fault. WinSystems can provide custom configurations for OEM clients. [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • DC Voltage: 0-5V, 0-10V, ±5V, and ±10
Analog Voltage Input Instrument
from Thermotron Industries

The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Digital-to-Analog Converter
  • Channels: 32
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Charge Converter
  • Inputs: Bridge Input
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • User Interface: Front Panel; Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 1
2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- TM-2DLI
from Define Instruments

This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated). Current, voltage, thermocouple, RTD and potentiometer input. [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • DC Voltage: 100mV to ±10V
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; S/R Interface
  • Channels: 2
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Millivolt to Analog Converter
  • Resolution: 20
Dual Axis Signal Conditioner -- SA40111
from Spectron Glass and Electronics Inc.

The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter; Voltage Converter
  • Channels: 1
600T Series Single Channel Isolator -- 631T
from Acromag, Inc.

4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Rack Mount (optional feature); DIN Rail
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
Analog & Multi-Function I/O -- AI-1608AY-USB
from American Portwell Technology Inc.

High precision analog input terminal for USB2.0 [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 8
4-Channel Current Output Card -- OMB-DBK5
from OMEGA Engineering, Inc.

The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Current Loop Converter
  • Outputs: Analog Voltage Output; Analog Current Output
NVH Starter System
from Prosig USA, Inc.

The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]

  • User Interface: Computer Programmable
  • Application: Vehicular; Aerospace / Military
  • Signal Converter Type: Analog-to-Digital Converter
PC/104 - 16 ADC, 8 DAC, and 48 Digital I/O -- PCM-MIO-G-1
from WINSYSTEMS, INC.

PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features. 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit. Analog input ranges: 0-5V, 0-10V, ±5V and... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
Analog Voltage Input/Output Instrument
from Thermotron Industries

The AVIO (Analog Voltage Input/Output) Instrument features 16 channels, each configurable for either input or output. Output Mode Specifications. Number of Channels: 16 (user configurable to be either input or output). Maximum Frequency: 1 MS/s. Output Voltage Range: +10/-10 Volts. Output Mode... [See More]

  • User Interface: None; Computer Programmable
  • Form Factor: Modular Bay or Slot System
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
4-Wire Isolated Transmitter, Universal Input, 4-20mA or 0-10V Output -- TM-4DPI
from Define Instruments

What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly from a 24V DC... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Current Loop Converter
  • DC Voltage: 100mV to ±10V
CellMite® Digital Signal Conditioner, Board with Display -- Model 4327
from Electro Standards Laboratories

The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • User Interface: Computer Programmable
  • Resolution: 22
  • Form Factor: PC Board
  • Features: SigIsol
Single Axis Signal Conditioner -- SSY0135
from Spectron Glass and Electronics Inc.

The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]

  • User Interface: Computer Programmable; Adj. Pots
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 958EN-4016
from Acromag, Inc.

plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
PCI 16 Analog Output Card -- PCI-DA12-16
from American Portwell Technology Inc.

Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Digital-to-Analog Converter
  • Channels: 16
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Frequency-to-Voltage Converter
  • Channels: 4
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Board -- Model 4326B
from Electro Standards Laboratories

CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 993EN-4016
from Acromag, Inc.

plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
PCI 2 Analog Output Card -- PCI-DA12-2
from American Portwell Technology Inc.

Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 12
4-Channel Handheld Data Logger Thermometer -- HH374
from OMEGA Engineering, Inc.

The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]

  • User Interface: Front Panel; Hand-held Programmer; Computer Programmable
  • Channels: 4
  • Form Factor: Stand-alone; Portable
  • DC Voltage: 60VDC Max
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Encased -- Model 4325B
from Electro Standards Laboratories

CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 994EN-4016
from Acromag, Inc.

plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
PCI 4 Analog Output Card -- PCI-DA12-4
from American Portwell Technology Inc.

Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 12
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • User Interface: None; Computer Programmable
  • Channels: 8
  • Form Factor: PC Board
  • Accuracy: 0.0500
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Voltage-to-Frequency Converter (optional feature); Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 8
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner -- Model 4338-200
from Electro Standards Laboratories

The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 6
PCI 6 Analog Output Card -- PCI-DA12-6
from American Portwell Technology Inc.

Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 12
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board; Modular Bay or Slot System
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board -- Model 4331-200
from Electro Standards Laboratories

The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
BusWorks™ 900EN Series Combination I/O Module -- 951EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 4
PCI 8 Analog Output Card -- PCI-DA12-8
from American Portwell Technology Inc.

Eight Channel Analog Output with independent double-buffered, 12-bit D/A, three 16-bit counter/timers and 24-bits buffered digital I/O on a universal 3.3/5V powered full-sized PCI Card [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 12
Compact Portable Data Logger -- RDXL120
from OMEGA Engineering, Inc.

The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V... [See More]

  • User Interface: Computer Programmable
  • Channels: 10
  • Form Factor: Portable
  • Accuracy: 0.1000
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner -- Model 4338
from Electro Standards Laboratories

The CellMite ® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 1
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 6
PCI Analog Input Card -- LPCI-A16-16A
from American Portwell Technology Inc.

First low profile High-Speed, Universal PCI, 16-bit Multifunction Analog I/O Board, provides 500k samples/second for the board  ¡  ¦s 16 single-ended or eight differential analog input channels. Auto calibration and 11 selectable voltage ranges. Fits in any 3.3/5V PCI... [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 18
Portable Data Logger -- OM-SQ2010
from OMEGA Engineering, Inc.

The OM-SQ2010 is a versatile general purpose data logger with 4 to 8 analog input channels to measure current, voltage, resistance and temperature, plus 8 digital channels to automatically trigger or stop logging. An RS-232 port is included, allowing connection to modems and other networking... [See More]

  • User Interface: Computer Programmable
  • Channels: 8
  • Form Factor: Portable
  • Resolution: 24
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
CellMite® Wireless Digital Signal Conditioner -- Model 4329
from Electro Standards Laboratories

Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Pressure
  • Channels: 1
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail; Terminal Block
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
PCI Analog Input Card -- PCI-A12-16A
from American Portwell Technology Inc.

12-bit Multifunction A/D 100Khz card. It accepts up to 16 single-ended inputs or eight differential inputs, eight programmable voltage ranges plus 4-20mA inputs. Additional I/O includes two 12-bit D/A, 24 Digital I/O, on-board Pacer clock and counter timers. [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16
Portable Data Logger -- OM-SQ2020-1F8
from OMEGA Engineering, Inc.

The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the OM-SQ2020-2F8), the OM-SQ2020 Series is... [See More]

  • User Interface: Computer Programmable
  • Channels: 16
  • Form Factor: Portable
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
Fiber-to-USB Converter/Extender, Host -- 5162
from Electro Standards Laboratories

Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration. Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable. The desktop Model 5162 is a Host that works with... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail (optional feature); Desktop Unit
  • Signal Converter Type: Fiber to USB Converter
  • DC Voltage: 5 VDC
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail; Terminal Block
  • Signal Converter Type: Current Loop Converter
  • Channels: 1
PCI Analog Input Card -- PCI-AI12-16
from American Portwell Technology Inc.

Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range. [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Portable Data Logger -- OM-SQ2040-2F16
from OMEGA Engineering, Inc.

The OM-SQ2040 Series combines a higher channel count with the same high performance, comprehensive features and universal inputs as the OM-SQ2020 in a neat compact and portable instrument. Using multiple 24-bit analog to digital convertors, twin processors and removable memory options provide great... [See More]

  • User Interface: Computer Programmable
  • Channels: 32
  • Form Factor: Portable
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 ISO17025
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
IP200 Series Analog Output Module, 12-Bit D/A -- IP220A-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • User Interface: Computer Programmable; IP
  • Form Factor: PC Board; Modular Bay or Slot System
  • Signal Converter Type: Digital-to-Analog Converter
  • Resolution: 12
PCI Analog Input Card -- PCI-AI12-16A
from American Portwell Technology Inc.

Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer [See More]

  • User Interface: Computer Programmable
  • Form Factor: PC Board
  • Signal Converter Type: Analog-to-Digital Converter
  • Channels: 16
Single Channel Voltage Data Logger -- OM-CP-VOLT101 and OM-CP-VOLT110
from OMEGA Engineering, Inc.

The OM-CP-VOLT101 and OM-CP-VOLT110 are low cost, high resolution, miniature battery powered, stand-alone data loggers used for automatically recording voltages. In addition, these data loggers allow the user to store user defined units such as pressure into the device as well as scale factors and... [See More]

  • User Interface: Computer Programmable
  • Channels: 1
  • Form Factor: Stand-alone
  • Differential Channels: Yes
Data Acquisition Module -- STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • User Interface: Hand-held Programmer; Computer Programmable
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter; Frequency Converters; Voltage Converter; Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Current-to-Voltage Converter (optional feature); Current Loop Converter (optional feature)
  • Channels: 6
ST130 Series Transmitter, RTD Input, Loop-Powered -- ST131
from Acromag, Inc.

100 ohm Pt RTD or 0-900 ohm input. 4 to 20mA DC output. 9-32V DC from output loop power. USB-configured. The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current. The transmitter... [See More]

  • User Interface: Computer Programmable
  • Form Factor: DIN Rail; DIN Form B
  • Signal Converter Type: Current Loop Converter
  • AC Current: 0.5mA
USB Analog Input Device -- USB-AI12-16
from American Portwell Technology Inc.

High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16... [See More]

  • User Interface: Computer Programmable
  • Form Factor: Stand-alone
  • Signal Converter Type: Analog-to-Digital Converter; Digital-to-Analog Converter
  • Channels: 16