Gases Property Testing Equipment

3 Results
Surface Area and Pore Size Analyzer -- Autosorb® 6iSA™
from Quantachrome Instruments

INTRODUCTION. Autosorb ® 6iSA ™ surface area and pore size analyzer allows a researcher to get a 360 degree perspective of the complex material pore structure enabling a variety of analysis techniques including adsorption isotherms, desorption isotherms, single point BET, multi-point BET,... [See More]

  • Test Media: Gases
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Surface Area and Pore Size Analyzer -- Autosorb® IQ - AG
from Quantachrome Instruments

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]

  • Test Media: Gases; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Surface Area and Pore Size Analyzer -- Autosorb® IQ - C
from Quantachrome Instruments

When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physisorption manometric analyzer that features built-in degassing stations and optional second and third physisorption ports. Built-in flow options put this model even further ahead of the field. [See More]

  • Test Media: Gases; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability