Powders / Granular Materials Property Testing Equipment

25 Results
FT4 Powder Rheometer
from Freeman Technology Ltd.

The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]

  • Test Media: Powders
  • Properties Analyzed: Pour Point; Processability / Plasticity; Flowability / Workability
  • Methods, Technology & Standards: Powder Rheometer
  • Mounting / Loading Options: Benchtop or Laboratory
Desktop Digital Whiteness Testing Machine -- HD-A822
from Haida International Equipment Co., Ltd.

Specifications. 1. Minimum Readout:0.1. 2. Measurement Range:0~199. 3. High qualilty. Usage. Whiteness Meter is mainly applied to the measurement of the non-colored surface of a flat object or white powder, and can directly display the whiteness value. [See More]

  • Test Media: Flat Object; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Whiteness Testing
  • Display & Special Features: Digital
Powder Flow Tester -- PFT™
from AMETEK Brookfield

The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers discharge erratically or fail... [See More]

  • Test Media: Powders
  • Properties Analyzed: Cohesion / Internal Friction; Flowability / Workability; Friction; Density - Loose Packed (LPD)
  • Methods, Technology & Standards: Choice of test options: flow function, time consolidation test with flow function, and wall friction
  • Mounting / Loading Options: Benchtop or Laboratory
Gas Pressure and Temperature Measuring System (GTM) incl. 250 ml Grinding Bowl
from Fritsch GmbH - Milling and Sizing

This Gas Pressure and Temperature Measuring System developed in cooperation with the Fraunhofer Institute for Applied Material Research (IFAM) in Dresden, is for use with the Planetary Mills PULVERISETTE 4, PULVERISETTE 5, PULVERISETTE 6 of the FRITSCH classic line transform them into analytical... [See More]

  • Test Media: Powders
  • Display & Special Features: Digital
  • Mounting / Loading Options: Benchtop or Laboratory
Automated SRC Test Analyzer. -- SRC CHOPIN 2
from KPM Analytics

SRC is a standard method to characterize flour hydration qualities. Since its introduction in 2014, the SRC-CHOPIN has been widely accepted by the industry. The SRC-CHOPIN 2 is the next generation analyzer with improved usability and two newly established standard automated methods: AACC (published... [See More]

  • Test Media: Food / Beverage; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Flour quality assessment for baking and milling industries
  • Display & Special Features: Video
Automated Dual High-Pressure Pore Size Analyzer -- PoreMaster® GT Series Porosimeter
from Quantachrome Instruments

The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]

  • Test Media: Powders, Bulk Solids; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Porosimetry / Pore Volume; Densometry / Pore Size
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Texture Analyser -- TA1 Texture Analyser
from AMETEK Sensors, Test & Calibration

Overview. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test... [See More]

  • Test Media: Food / Beverage; Foam / Porous Materials; Packaging Materials; Polymers/Organics; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Texture Analysis
  • Display & Special Features: Digital
Accelerated Surface Area and Porosimetry System -- ASAP® 2020
from Micromeritics

High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]

  • Test Media: Food / Beverage; Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory
Automatic BET Surface Area & Porosimetry Analyzer -- EASY-V 1220
from CIQTEK Co., Ltd

EASY-V 1220 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Two analysis stations,... [See More]

  • Test Media: Battery Materials, Petrochemical Industry, Medicine, Environmental protection materials, Nanomaterials; Powders
  • Properties Analyzed: Porosimetry / Pore Volume
Uniaxial Powder Tester
from Freeman Technology Ltd.

The Uniaxial Powder Tester (UPT) is a unique stand-alone uniaxial shear tester for simple, sensitive and cost-efficient powder characterisation. The instrument delivers repeatable and reliable measurements, providing a robust, cost-effective alternative to traditional powder testing techniques. [See More]

  • Test Media: Powders
  • Properties Analyzed: Flowability / Workability
Rotary Cone Sample Divider LABORETTE 27
from Fritsch GmbH - Milling and Sizing

For representative sample division of solids and suspensions with a division accuracy of 99.9%. Areas of application. Rotary Cone Sample Dividers form a symbiosis with high-precision analytical measurement instruments. They are used in every laboratory involved in research, development and process... [See More]

  • Test Media: Powder Sample Divider / Riffler; Powders
  • Display & Special Features: Digital
  • Mounting / Loading Options: Benchtop or Laboratory
Grain & Flour Analyzer -- AgriCheck Plus
from KPM Analytics

High-Precision Transmission & Reflectance NIR Instrument. The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other... [See More]

  • Test Media: Food / Beverage; Moisture; Petroleum; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Moisture, Oil
  • Display & Special Features: Digital; PC Interface / Networkable
Automatic Pore Size Analyzer -- PoreMaster® Porosimeter
from Quantachrome Instruments

The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064 micron pore... [See More]

  • Test Media: Powders, Pellets, Bulk Solids; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Porosimetry / Pore Volume
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability; Video
Chemisorption/Physisorption, Accelerated Surface Area and Porosimetry System -- ASAP® 2020 Plus
from Micromeritics

The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]

  • Test Media: Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Ceramics; Catalyst; Powders
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
  • Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
  • Mounting / Loading Options: Benchtop or Laboratory
Automatic BET Surface Area & Porosimetry Analyzer -- EASY-V 1440
from CIQTEK Co., Ltd

EASY-V 1440 is the BET specific surface area and pore size analysis instrument developed independently by CIQTEK, using the static volumetric method. ▪ Specific surface area testing, range 0.0005 (m2/g) and above. ▪ Pore size analysis: 2 nm-500 nm. ▪ Four analysis stations,... [See More]

  • Test Media: Battery Materials, Petrochemical Industry, Medicine, Environmental protection materials, Nanomaterials; Powders
  • Properties Analyzed: Porosimetry / Pore Volume
Process Analyzer -- MCT 460
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Test Media: Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Building & Construction Materials; Ceramics; Chemicals; Textiles; Wood / Wood Product; Biofuel; Paper; Polymers/Organics; Powders; Rock / Stone
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Gravimetric Water Sorption Analyzer -- DVS-2
from Quantachrome Instruments

Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]

  • Test Media: Concrete/Mortar; Food / Beverage; Adhesives/Sealants; Ceramics; Textiles; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Porosimetry / Pore Volume; Absorption / WaterAbsorption
Mercury Intrusion Porosimitry Autopoer V -- 9605/9620
from Micromeritics

he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]

  • Test Media: Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Building & Construction Materials; Ceramics; Chemicals; Catalyst; Metals; Powders
  • Properties Analyzed: Densometry / Pore Size
  • Methods, Technology & Standards: Mercury Porosimetry
  • Mounting / Loading Options: Benchtop or Laboratory
Gas Pycnometer Density Analyzer -- EASY-G 1310
from CIQTEK Co., Ltd

EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and high-cost performance due to the multi-sample container design. Several breakthrough... [See More]

  • Test Media: Food / Beverage; Chemicals; Battery Industry, Powder Metallurgy, Granular Sample, Liquids, Coal Sample, Open and Closed Porosity; Powders; Soil
  • Properties Analyzed: Adsorption / Desorption
Process Analyzer -- MCT 466-SF
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Test Media: Food / Beverage; Adhesives/Sealants; Food Wash; Powders
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Monosorb™ Rapid B.E.T. Surface Area Analyzer
from Quantachrome Instruments

The Monosorb uses the rapid dynamic flow method for determinations of single-point B.E.T. surface area. Features: Speed - The Monosorb: requires as little as 6 minutes to complete an analysis,. uses small quantities of sample resulting in short outgassing and analysis times,. utilizes the most... [See More]

  • Test Media: Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Adsorption / Desorption; Total Surface Area
  • Display & Special Features: Digital
Surface Area and Porosity Analyzer -- ASAP® 2460
from Micromeritics

The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]

  • Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory
Process Analyzer -- MCT 469-SF
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Test Media: Food / Beverage; Textiles; Wood / Wood Product; Food Wash; Powders
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Surface Area and Pore Size Analyzer -- Autosorb® IQ - AG
from Quantachrome Instruments

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]

  • Test Media: Gases; Powders
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Test Media: Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Catalyst; Powders
  • Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Surface Energy / Tension; Specific Surface Area; Total Surface Area; Absorption / WaterAbsorption
  • Methods, Technology & Standards: Flowing Gas Method
  • Mounting / Loading Options: Benchtop or Laboratory