Stability / Stability Index Property Testing Equipment

4 Results
Zematra® ASA Automated Stability Analyzer
from CANNON Instrument Company

The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060. [See More]

  • Properties Analyzed: Stability Index
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Fuel / Fuel Materials; Asphalt / Pavement
Oxidation Stability Tester -- PetroOxy
from Anton Paar

The patented Rapid Small Scale Oxidation Test (RSSOT) provides a complete oxidation stability analysis of petroleum products automatically in a very short test time. PetroOxy is suitable for the stability determination of liquid fuels (gasoline, diesel, biodiesel/FAME and blends). [See More]

  • Properties Analyzed: Stability Index
  • Display & Special Features: Video
  • Test Media: Fuel / Fuel Materials
Dynamic Foam Analyzer -- DFA100
from KRÜSS Scientific

Many questions about foam, one universal approach: The DFA ​100 Dynamic Foam Analyzer measures the foamability of liquids and the stability of quickly decaying or long lasting foam based on reproducible foaming and height detection. With optional modules operating in parallel, it also measures... [See More]

  • Properties Analyzed: Stability Index; Foamability; Determination of total height, foam height and liquid height
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Food / Beverage; Foam / Porous Materials; Adhesives/Sealants; Petroleum
  • Display & Special Features: PC Interface / Networkable
Dynamic Foam Analyzer -- DFA100FSM
from KRÜSS Scientific

The FSM Foam Structure Module for the DFA100 captures the bubble size and size distribution of foam using intelligent video image analysis. The results help you to produce foam with the shape you want it to have. They also show the decay of long-lasting foam, long before it actually collapses, thus... [See More]

  • Properties Analyzed: Stability Index; Time-dependent analysis of bubble size in liquid foams
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Food / Beverage; Foam / Porous Materials
  • Display & Special Features: PC Interface / Networkable