Adhesives / Coatings Property Testing Equipment
from Gurley Precision Instruments
All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on... [See More]
- Test Media: Adhesives/Sealants; Textiles; Paper
- Display & Special Features: Analog (optional feature); Digital (optional feature)
- Properties Analyzed: Brittleness / Friability
from KRÜSS Scientific
Getting rid of any user intervention and result interpretation whatsoever, our Ayr í ís uses groundbreaking technology for perfectly reliable QC checks of wettability. With just one click and in seconds, the 3D Contact Angle of water is measured and auto-validated with a simple... [See More]
- Test Media: Adhesives/Sealants
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Wettability / Contact Angle
- Display & Special Features: PC Interface / Networkable
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Building & Construction Materials; Ceramics; Chemicals; Textiles; Wood / Wood Product; Biofuel; Paper; Polymers/Organics; Powders; Rock / Stone
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Anton Paar
Calotest is designed to quickly characterize coating thickness. The CATc is widely used for analyzing coatings with thicknesses between 0.1 μm and 50 μm. The simple ball-cratering method offers a fast and accurate means of checking the thickness of any kind of coating, whether a single or... [See More]
- Test Media: Adhesives/Sealants
- Properties Analyzed: Coating Thickness
- Methods, Technology & Standards: Spherical Abrasion Test Method
- Mounting / Loading Options: Benchtop or Laboratory
from Brighton Science
Integrate sensors into your production line for easy, automatic monitoring. [See More]
- Test Media: Adhesives/Sealants
- Display & Special Features: Digital
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Imego
MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Chemicals; Polymers/Organics
- Properties Analyzed: Processability / Plasticity; Flowability / Workability; Gelation; Brittleness / Friability
- Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
- Mounting / Loading Options: Handheld, Portable or Field
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Asphalt / Pavement; Petroleum; Polymers/Organics
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Properties Analyzed: Cohesion / Internal Friction; Texture Analysis; Flowability / Workability; Gelation; Brittleness / Friability
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from NETZSCH-Gerätebau GmbH
DEA 288 Epsilon - Dielectric Analyser. Customized Test Conditions. The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the user to... [See More]
- Test Media: Adhesives/Sealants; Polymeric Materials, Adhesives & Sealants; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
- Display & Special Features: PC Interface / Networkable
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Adhesives/Sealants; Ceramics; Textiles; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / WaterAbsorption
from Kett US
Used to inspect friction between a rotating surface and sheets, the H16 can be used for textile, film and paper measurement, as well as assessing friction and wear characteristics of coated or plated surfaces (on the drum). The sheet of test material is placed over 1/8 to 1/2 of the drum's diameter. [See More]
- Test Media: Adhesives/Sealants; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Friction
- Display & Special Features: Digital
from KRÜSS Scientific
The BP100 Bubble Pressure Tensiometer analyzes the mobility of surfactants based on the dynamic surface tension (SFT). This allows you to find out how quickly surface-active substances such as detergents or wetting agents achieve the required reduction of the SFT. With the help of this information,... [See More]
- Test Media: Adhesives/Sealants; Surfactants
- Properties Analyzed: Surface Energy / Tension
- Methods, Technology & Standards: Bubble Pressure
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Food Wash; Powders
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Anton Paar
The Industrial Calotest measures the thickness of coatings in a typical time of 2 to 5 minutes. In this industrial version the motor is fixed on a hydraulic arm, allowing the user to target samples of unlimited size. It is the ideal instrument for a quick and precise determination of coating... [See More]
- Test Media: Adhesives/Sealants
- Properties Analyzed: Coating Thickness
- Methods, Technology & Standards: Spherical Abrasion Test Method
- Mounting / Loading Options: Benchtop or Laboratory
from Brighton Science
Collect surface data when and where you want to-not just in the lab-with our flexible handheld units. [See More]
- Test Media: Adhesives/Sealants
- Display & Special Features: Digital; Video
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Ceramics; Catalyst; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Mounting / Loading Options: Benchtop or Laboratory
from Kett US
Disk-on-disk and ball-on-disk friction coefficients and abrasion can be measured with the H20. A disk or ball indenter is loaded onto the test piece and connected to a highly-sensitive straingauge. As the turntable rotates, the load is transmitted to the PC software to display measurements up to... [See More]
- Test Media: Adhesives/Sealants; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Friction; Wear / Abrasion
- Display & Special Features: Digital
from KRÜSS Scientific
Immerse – click – read: Capture the surfactant concentration of your bath within seconds using surface tension (SFT) with the BPT Mobile Bubble Pressure Tensiometer. The quality inspector using it knows immediately if the bath is okay thanks to an ad-hoc evaluation. Moreover, for... [See More]
- Test Media: Adhesives/Sealants; Cleaners; Electroplating; Etching; Surfactants
- Properties Analyzed: Surface Energy / Tension
- Methods, Technology & Standards: Bubble Pressure
- Mounting / Loading Options: Benchtop or Laboratory; Handheld, Portable or Field
from Anton Paar
The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT technology combined with unique heating provides a high stability solution at any temperature. 2... [See More]
- Test Media: Adhesives/Sealants
- Properties Analyzed: Indentation
- Methods, Technology & Standards: Active Surface Referencing Technology to Reduce Drift (10 Nm/min at 400 °C)
- Mounting / Loading Options: Benchtop or Laboratory
from Brighton Science
For the first time ever, manufacturers have access to the Automated Surface Analyst, a non-contact surface quality inspection solution that will fix long-standing adhesion problems that cause scrap, recalls, rework and production delays. The Automated Surface Analyst provides real-time feedback to... [See More]
- Test Media: Adhesives/Sealants
- Display & Special Features: Digital
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from Kett US
This portable analyzer measures the coefficient of static friction quickly [See More]
- Test Media: Adhesives/Sealants; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Friction; Wear / Abrasion
- Display & Special Features: Digital
from KRÜSS Scientific
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]
- Test Media: Fuel / Fuel Materials; Adhesives/Sealants; Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Wettability / Contact Angle
- Display & Special Features: PC Interface / Networkable
from Anton Paar
The Microindentation Tester is ideally suited to the measurement of mechanical properties such as the hardness and elastic modulus of thin hard coatings, thick soft coatings and bulk materials such as PVD and CVD hard coatings and ceramic surface layers. It provides accurate and reproducible values. [See More]
- Test Media: Adhesives/Sealants
- Properties Analyzed: Indentation
- Methods, Technology & Standards: Automated Optical Microscope
- Mounting / Loading Options: Benchtop or Laboratory
from Brighton Science
The Surface Analyst ™ is Brighton Science's handheld surface inspection device that allows manufacturers to rapidly quantify the quality of material surfaces after cleaning processes and before applications such as bonding, coating, sealing, painting or printing. [See More]
- Test Media: Adhesives/Sealants
- Display & Special Features: Digital; Video
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Catalyst; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Surface Energy / Tension; Specific Surface Area; Total Surface Area; Absorption / WaterAbsorption
- Methods, Technology & Standards: Flowing Gas Method
- Mounting / Loading Options: Benchtop or Laboratory