Friction (COF) / Wall Friction Property Testing Equipment
from Kett US
This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on batteries and includes a protective hard case. Special fixtures allow liquid samples,... [See More]
- Properties Analyzed: Static Friction; Friction
- Mounting / Loading Options: Handheld, Portable or Field
- Test Media: Food / Beverage; Textiles; Leathers, Carpets; Petroleum; Packaging Materials
- Display & Special Features: Digital
from Mecmesin Corporation
The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]
- Properties Analyzed: Compactability / Compressibility; Friction
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Film; Paper; Polymers/Organics
- Display & Special Features: Digital; SPC Software or Capability
from AMETEK Brookfield
The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers discharge erratically or fail... [See More]
- Properties Analyzed: Cohesion / Internal Friction; Flowability / Workability; Friction; Density - Loose Packed (LPD)
- Test Media: Powders
- Methods, Technology & Standards: Choice of test options: flow function, time consolidation test with flow function, and wall friction
- Mounting / Loading Options: Benchtop or Laboratory
from Kett US
Used to inspect friction between a rotating surface and sheets, the H16 can be used for textile, film and paper measurement, as well as assessing friction and wear characteristics of coated or plated surfaces (on the drum). The sheet of test material is placed over 1/8 to 1/2 of the drum's diameter. [See More]
- Properties Analyzed: Friction
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Adhesives/Sealants; Polymers/Organics
- Display & Special Features: Digital
from Mecmesin Corporation
The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]
- Properties Analyzed: Compactability / Compressibility; Friction
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Film; Paper; Polymers/Organics
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
Disk-on-disk and ball-on-disk friction coefficients and abrasion can be measured with the H20. A disk or ball indenter is loaded onto the test piece and connected to a highly-sensitive straingauge. As the turntable rotates, the load is transmitted to the PC software to display measurements up to... [See More]
- Properties Analyzed: Friction; Wear / Abrasion
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Adhesives/Sealants; Polymers/Organics
- Display & Special Features: Digital
from Mecmesin Corporation
The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]
- Properties Analyzed: Compactability / Compressibility; Friction
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Film; Paper; Polymers/Organics
- Display & Special Features: Digital; SPC Software or Capability