Pulp / Paper Property Testing Equipment
from Gurley Precision Instruments
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]
- Test Media: Textiles; Paper
- Properties Analyzed: Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
- Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Gurley Precision Instruments
GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of... [See More]
- Test Media: Textiles; Paper
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
- Methods, Technology & Standards: Roller method
- Mounting / Loading Options: Benchtop or Laboratory
from Gurley Precision Instruments
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]
- Test Media: Textiles; Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
- Display & Special Features: Digital
from Gurley Precision Instruments
All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on... [See More]
- Test Media: Adhesives/Sealants; Textiles; Paper
- Display & Special Features: Analog (optional feature); Digital (optional feature)
- Properties Analyzed: Brittleness / Friability
from KPM Analytics
Product Overview. A Simple On-Line Web Scanner for Fewer Products & Zones. The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators... [See More]
- Test Media: Paper, Film, and Web-Converting Processes; Paper
- Properties Analyzed: Moisture, Coat Weight, And Temperature (optional)
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Benchtop or Laboratory
from Mecmesin Corporation
The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]
- Test Media: Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility; Friction
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have... [See More]
- Test Media: Paper
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from Thompson Equipment Company, Inc.
The C3000 Consistency Sensor is designed as one of the critical components of the TECO StockriteTM family of consistency instruments. Its simple, rugged, reliable design allows the C3000 to be applicable over a wide range of consistency levels. With no moving parts and an angled leading edge, the... [See More]
- Test Media: Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Consistency / % Solids
from Haida International Equipment Co., Ltd.
Specifications. Paper Packaging Waterproof test Machine. 1. High accuracy. 2. Reasonable price with quality guarantee. 3. 1 year gurantee. Usage. Paper Packaging Waterproof test Machine is used to test the waterproof ability of paper and paper cardboard. User can check the condition of the sample... [See More]
- Test Media: Paper; Packaging Materials
- Properties Analyzed: Waterproof Test
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Foam / Porous Materials; Ceramics; Textiles; Membranes, Sintered Metals; Paper; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software or Capability
from KRÜSS Scientific
The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Building & Construction Materials; Ceramics; Chemicals; Textiles; Wood / Wood Product; Biofuel; Paper; Polymers/Organics; Powders; Rock / Stone
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Mecmesin Corporation
The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]
- Test Media: Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility; Friction
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable rotates for six seconds of measuring, and the moisture percentage is displayed on the screen. RS232... [See More]
- Test Media: Paper
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from Thompson Equipment Company, Inc.
The C5000 Consistency Sensor is the workhorse of the TECO StockriteTM family of consistency instruments. The main feature of the C5000 sensor is the retractable design with isolation valve, enabling the papermaker the ability to clean, repair or replace without a costly production outage. Its... [See More]
- Test Media: Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Consistency / % Solids
from KRÜSS Scientific
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Mecmesin Corporation
The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]
- Test Media: Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility; Friction
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the environment is unfriendly and space is minimal. Integrated electronics... [See More]
- Test Media: Paper
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from Thompson Equipment Company, Inc.
The C9700 FixedWingTM Consistency Sensor is a unique, fixed mount, low-consistency designed probe for the TECO StockriteTM family of consistency instruments. Its simple, rugged, reliable probe design allows the C9700 to be applicable over a wide range of consistency levels. With no moving parts and... [See More]
- Test Media: Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Consistency / % Solids
from KRÜSS Scientific
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Mecmesin Corporation
The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]
- Test Media: Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility; Friction
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the 94T provides the moisture value in less than two seconds. Samples can be tested as quickly as they... [See More]
- Test Media: Paper
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from Thompson Equipment Company, Inc.
Drainac ™ Drainage Rate Indication System. An on-line instrument that continually measures the drainage rate of your pulp. The output is a proportional 4-20mA DC signal. The unit consists of two major sub-assemblies; a detector and a detector control cabinet. [See More]
- Test Media: Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Freeness or Drainage Rate
- Display & Special Features: Video
from KRÜSS Scientific
The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don ’t require a high degree of... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Mecmesin Corporation
The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]
- Test Media: Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility; Friction
- Display & Special Features: Digital; SPC Software or Capability
from Kett US
Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation provide measurement stability in the harshest of environments. The bright LED on... [See More]
- Test Media: Paper
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from KRÜSS Scientific
In its Expert configuration, the DSA25 Drop Shape Analyzer is designed for determining the wettability of solids by means of the contact angle as well as the surface tension of liquids such as coating substances or adhesives. Thanks to the combination of speed and versatile evaluation options, the... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Mecmesin Corporation
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]
- Test Media: Textiles; Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility
- Display & Special Features: Video
from Kett US
Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This brochure will describe several Kett products, specific uses in the pulp and paper industry, and ways our customers have... [See More]
- Test Media: Paper
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital
from KRÜSS Scientific
The Standard version of the DSA25 Drop Shape Analyzer measures the static or dynamic contact angle with high precision and can also be used to determine the surface free energy by carrying out measurements with several liquids. The instrument provides rapid results for the wettability of a surface,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory