Permeability - Gas / Vapor Property Testing Equipment

3 Results
Oxygen Analyzer System -- GEN III 5000 Series
from MO2 Inc.

The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]

  • Properties Analyzed: GasPermeability
  • Test Media: Packaging Materials
  • Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
  • Mounting / Loading Options: Benchtop or Laboratory
Oxygen Analyzer System -- OxySense® Gen III 300 Series
from MO2 Inc.

Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]

  • Properties Analyzed: GasPermeability
  • Test Media: Packaging Materials
  • Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
  • Mounting / Loading Options: Benchtop or Laboratory
Oxygen Permeation System -- Gen III OxyOTR™
from MO2 Inc.

The GEN III OxyOTR ™ system is an add-on to the unique OxySense ® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and finished packages at a price well below that of dedicated permeation systems available in the market today. [See More]

  • Properties Analyzed: GasPermeability
  • Test Media: Packaging Materials
  • Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
  • Mounting / Loading Options: Benchtop or Laboratory