Textiles Property Testing Equipment
from Gurley Precision Instruments
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]
- Test Media: Textiles; Paper
- Properties Analyzed: Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
- Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Gurley Precision Instruments
GENUINE GURLEYTM Cobb Sizing Testers have been manufactured by Gurley for over a half-century and represent an economical and practical means of determining liquid absorptiveness or resilience of treated and untreated papers, boards, fabrics and other sheet materials. The complete kit consists of... [See More]
- Test Media: Textiles; Paper
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
- Methods, Technology & Standards: Roller method
- Mounting / Loading Options: Benchtop or Laboratory
from Gurley Precision Instruments
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]
- Test Media: Textiles; Paper
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Properties Analyzed: Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
- Display & Special Features: Digital
from Gurley Precision Instruments
All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on... [See More]
- Test Media: Adhesives/Sealants; Textiles; Paper
- Display & Special Features: Analog (optional feature); Digital (optional feature)
- Properties Analyzed: Brittleness / Friability
from Kett US
This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on batteries and includes a protective hard case. Special fixtures allow liquid samples,... [See More]
- Test Media: Food / Beverage; Textiles; Leathers, Carpets; Petroleum; Packaging Materials
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Static Friction; Friction
- Display & Special Features: Digital
from Haida International Equipment Co., Ltd.
Usage. Color Fastness Perspiration tester is to determine color fastness to water and perspiration in textiles. It ’s also employed to predict the potential of white or pastelcoloured textiles to yellow in transit or storage. [See More]
- Test Media: Textiles
- Properties Analyzed: Perspiration
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Adhesives/Sealants; Ceramics; Textiles; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / WaterAbsorption
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Building & Construction Materials; Ceramics; Chemicals; Textiles; Wood / Wood Product; Biofuel; Paper; Polymers/Organics; Powders; Rock / Stone
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Mecmesin Corporation
The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]
- Test Media: Textiles; Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility
- Display & Special Features: Video
from KRÜSS Scientific
Theoretically, building a tensiometer is simple: putting a moveable sample stage underneath a force measuring device. But developing the best-in-class tensiometer is something completely different. It takes more than just using an utterly precise force sensor (which we did) and the sample... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Textiles
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Display & Special Features: PC Interface / Networkable
from Haida International Equipment Co., Ltd.
Product introduction. Electronic Crock Meter ,also as a kind of textile testing equipment,is suitable for textiles, fabric, leather, electrochemical metal plate, printing and other industries products to do the color fastness to rubbing test evaluation. Electronic Crock Meter Test standards:... [See More]
- Test Media: Textiles
- Properties Analyzed: Wear / Abrasion
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Foam / Porous Materials; Ceramics; Textiles; Membranes, Sintered Metals; Paper; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software or Capability
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Food / Beverage; Textiles; Wood / Wood Product; Food Wash; Powders
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Mecmesin Corporation
The MultiTest 10-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 10kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensil tests are performed and requires minimum set-up time and training. [See More]
- Test Media: Textiles; Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility
- Display & Special Features: Video
from Haida International Equipment Co., Ltd.
Textile Ironing Sublimation Color Fastness Tester ,also as a kind of textile testing equipment, Used for textile ironing and sublimation fastness test. Test standard. GB/T 5718-1997 textile color fastness test Except dry heat resistance (thermal) color fastness. GB/T 6152-1997 textile color fastness... [See More]
- Test Media: Textiles
- Properties Analyzed: Color Fastness
from Mecmesin Corporation
The MultiTest 2.5-xt is a Mecmesin's mid-range programmable, yet self-contained force tensile testing system rated to 2.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and... [See More]
- Test Media: Textiles; Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility
- Display & Special Features: Video
from Haida International Equipment Co., Ltd.
Shoes withstand voltage test equipment is to test if shoe soles or insulation materials can withstand voltage value, in order to understand the extent of its withstand voltage. [See More]
- Test Media: Textiles
- Display & Special Features: Analog
from Mecmesin Corporation
The MultiTest 25-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 25kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tests are performed and requires minimum set-up time and training. The... [See More]
- Test Media: Textiles; Film; Paper; Polymers/Organics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Compactability / Compressibility
- Display & Special Features: Video