Brittleness / Friability Property Testing Equipment

3 Results
Stiffness/Bending Resistance Tester -- 4171
from Gurley Precision Instruments

All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and right directions on... [See More]

  • Properties Analyzed: Brittleness / Friability
  • Display & Special Features: Analog (optional feature); Digital (optional feature)
  • Test Media: Adhesives/Sealants; Textiles; Paper
MerMaid
from Imego

MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]

  • Properties Analyzed: Processability / Plasticity; Flowability / Workability; Gelation; Brittleness / Friability
  • Test Media: Food / Beverage; Adhesives/Sealants; Chemicals; Polymers/Organics
  • Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
  • Mounting / Loading Options: Handheld, Portable or Field
Texture Analyzer -- CT3
from AMETEK Brookfield

The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]

  • Properties Analyzed: Cohesion / Internal Friction; Texture Analysis; Flowability / Workability; Gelation; Brittleness / Friability
  • Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
  • Test Media: Food / Beverage; Adhesives/Sealants; Asphalt / Pavement; Petroleum; Polymers/Organics