Ceramics / Glass Property Testing Equipment
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]
- Test Media: Fuel / Fuel Materials; Adhesives/Sealants; Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Wettability / Contact Angle
- Display & Special Features: PC Interface / Networkable
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Building & Construction Materials; Ceramics; Chemicals; Textiles; Wood / Wood Product; Biofuel; Paper; Polymers/Organics; Powders; Rock / Stone
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Adhesives/Sealants; Ceramics; Textiles; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / WaterAbsorption
from NETZSCH-Gerätebau GmbH
RUL/CIC 421 - Apparatus for Determining Refractoriness Under Load. Refractoriness under load (RUL, according to ISO 1893) is a measure of the deformation behavior of refractory ceramic products subjected to a constant load and increasing temperature. The temperature range in which the softening... [See More]
- Test Media: Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Refractoriness Under Load (RUL), Creep in Compression (CIC)
- Display & Special Features: PC Interface / Networkable
from Micromeritics
Micromeritics ASAP ® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include six independently operated analysis ports and a programmable... [See More]
- Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Basic configuration of the DSA100 Drop Shape Analyzer combines manual precision measurement of the static contact angle with the technical advantages and robustness of the DSA100 system solution. With fast and simple exchange of solid samples and dosing liquids, the instrument assists you in... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Foam / Porous Materials; Ceramics; Textiles; Membranes, Sintered Metals; Paper; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software or Capability
from NETZSCH-Gerätebau GmbH
HMOR 422 D/3 - Apparatus for Testing MOR. The modulus of rupture (MOR) is an important variable in the characterization of refractory materials. Determination of the maximum load at high temperatures is a property which, along with other thermophysical properties, is an important parameter for... [See More]
- Test Media: Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Modulus of Rupture (MOR) of Refractory Ceramics
- Display & Special Features: PC Interface / Networkable
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Ceramics; Catalyst; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Expert version of the DSA100 Drop Shape Analyzer system solution enables solids and liquids in wetting and coating processes to be analyzed comprehensively. The high degree of automation with easy programmable procedures provides for user-independent contact angle and surface tension results,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from NETZSCH-Gerätebau GmbH
PCE 428 - Pyrometric Cone Equivalent. Because of the heterogeneity of their composition and structure, ceramic refractories do not exhibit a uniform melting point. The refractoriness is characterized by the optical determination of the pyrometric cone equivalent (according to Seger), i.e. the... [See More]
- Test Media: Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Refractoriness of Ceramic Materials
- Display & Special Features: PC Interface / Networkable
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Test Media: Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Building & Construction Materials; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Densometry / Pore Size
- Methods, Technology & Standards: Mercury Porosimetry
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Large version of the DSA100 Drop Shape Analyzer is prepared for automated wettability analysis by means of the contact angle or even the surface free energy. Fitted in a particularly wide frame and equipped with a large, rotating sample table plus an extra-long movement axis, the instrument can... [See More]
- Test Media: Adhesives/Sealants; Ceramics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from NETZSCH-Gerätebau GmbH
GST 420 PC - Glaze Stress Tester. Separate measurement of the expansion behavior of ceramic bodies and the glaze cannot record the effects of interactions and formation of intermediate layers that occur in practice. In the GST 420 PC glaze stress tester, a glazed rod is subjected to stress during... [See More]
- Test Media: Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Production Control for Glazed Ceramic Articles and Associated Glaze Processing
- Display & Special Features: PC Interface / Networkable
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Standard configuration of the DSA100 Drop Shape Analyzer system solution is designed for the semi-automatic measurement of the static and dynamic contact angle and the scientific assessment of wettability by means of the surface free energy (SFE). The instrument, which is equipped with a robust... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Catalyst; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Surface Energy / Tension; Specific Surface Area; Total Surface Area; Absorption / WaterAbsorption
- Methods, Technology & Standards: Flowing Gas Method
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The Basic configuration of the DSA25 Drop Shape Analyzer is suitable for accurate wetting measurements with a standard test liquid or sample liquid. The instrument is ideal for quick measurements of the static contact angle. It is mainly used for tasks that don ’t require a high degree of... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Wood / Wood Product; Metals; Paper; Polymers/Organics
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory