Computer Interface / Networkable Property Testing Equipment
from AMETEK Spectro Scientific
The SpectroT2FM 500 Analytical Ferrography Laboratory is a complete analytical system for the separation and interpretation of wear and contaminant particles in used lubricant oils, hydraulic fluids, coolants and fuels. It consists of the T2FM Ferrogram maker, a bichromatic microscope, video camera... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Fuel / Fuel Materials
- Properties Analyzed: Wear / Abrasion
from AMETEK Spectro Scientific
The InfraCal 2 Biodiesel Blend Analyzer for measuring percent biodiesel in diesel is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive biodiesel blend analysis is needed. The InfraCal 2 is based on proven IR technology, originally developed by... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Test Media: Fuel / Fuel Materials
- Methods, Technology & Standards: ASTM D7371 and EN 14078
- Mounting / Loading Options: Benchtop or Laboratory
from AMETEK Spectro Scientific
The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel terminals,... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Fuel / Fuel Materials
from CSC Scientific Company, Inc.
CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Chemicals
- Properties Analyzed: Surface Energy / Tension
from Meter Group
The AccuPAR is a lightweight, portable PAR sensor wand that lets you measure canopy PAR interception at any location within a canopy. PAR data can be used with other climate data to estimate biomass production without destroying the crop. PAR is also important in determining other canopy processes,... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Plants
- Properties Analyzed: LiquidPermeability; LAI, PAR
- Mounting / Loading Options: Handheld, Portable or Field
from Haida International Equipment Co., Ltd.
Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods of the machine three... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymers/Organics
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The AutoFlow BET+ ™ is a fully automated state-of-the-art dynamic flow system designed to enable an extremely rapid evaluation of the surface areas of solid samples. Single-point or multi-point determination of surface areas using different standard methods (such as BET and STSA) is easily... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Wood / Wood Product
- Properties Analyzed: Adsorption / Desorption; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
Getting rid of any user intervention and result interpretation whatsoever, our Ayr í ís uses groundbreaking technology for perfectly reliable QC checks of wettability. With just one click and in seconds, the 3D Contact Angle of water is measured and auto-validated with a simple... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Adhesives/Sealants
- Properties Analyzed: Wettability / Contact Angle
- Mounting / Loading Options: Handheld, Portable or Field
from CANNON Instrument Company
The automated aap-6 determines the aniline point of a test sample. It features an infrared detector for use with dark/opaque samples and a removable measuring cell for easy cleaning and transfer of highly viscous samples for weight determination. [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Fuel / Fuel Materials
from MO2 Inc.
The GEN III 5000 series, part of OxySense ’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Properties Analyzed: GasPermeability
- Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
- Test Media: Packaging Materials
from Hiden Analytical
The CATLAB-PCS microreactor module for the combined roles of catalyst characterisation and rapid, reproducible screening of catalyst activity. [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Gases (optional feature); Catalysis
- Properties Analyzed: Adsorption / Desorption; Total Surface Area
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Test Media: Food / Beverage; Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
from NETZSCH-Gerätebau GmbH
RUL/CIC 421 - Apparatus for Determining Refractoriness Under Load. Refractoriness under load (RUL, according to ISO 1893) is a measure of the deformation behavior of refractory ceramic products subjected to a constant load and increasing temperature. The temperature range in which the softening... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Ceramics
- Properties Analyzed: Refractoriness Under Load (RUL), Creep in Compression (CIC)
- Mounting / Loading Options: Benchtop or Laboratory
from Freeman Technology Ltd.
The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Pour Point; Processability / Plasticity; Flowability / Workability
- Methods, Technology & Standards: Powder Rheometer
- Test Media: Powders
from AMETEK Brookfield
The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers discharge erratically or fail... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Cohesion / Internal Friction; Flowability / Workability; Friction; Density - Loose Packed (LPD)
- Methods, Technology & Standards: Choice of test options: flow function, time consolidation test with flow function, and wall friction
- Test Media: Powders
from Fluitec International
The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential. The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Petroleum
- Properties Analyzed: Color
- Mounting / Loading Options: Handheld, Portable or Field
from Instron®
Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Polymers/Organics
- Properties Analyzed: Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
from ZwickRoell LP
The Aflow is noted for being highly automated: whether simple cleaning and defined pre-compaction at the press of a button, or infinitely settable test loads, the Aflow extrusion plastometer adapts to your test tasks. The Aflow was developed specifically for laboratories with high test volumes; this... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Polymers/Organics
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity
from Imego
Imego has developed a small portable instrument for dynamic magnetic analyses. It has unrivaled performance with the largest frequency range available, regardless of size and price! The instrument can analyze magnetic samples in the form of colloids, powders or solid samples. It creates a "magnetic... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Dynamic Magnetic Susceptibility
- Methods, Technology & Standards: Induction technique is used in order to detect the dynamic magnetic properties. It has a calibration procedure that is performed in the whole frequency range from a few Hz up to 200 kHz.
- Test Media: Magnetic Samples
from KPM Analytics
High-Precision Transmission & Reflectance NIR Instrument. The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Food / Beverage; Moisture; Petroleum; Powders
- Properties Analyzed: Moisture, Oil
- Mounting / Loading Options: Benchtop or Laboratory
from United Testing Systems, Inc.
United manufactures a variety of special purpose tensile testing systems such as the FTF-48 Elastomer Testing System shown here. Computer-controlled rubber testing system. Perform fatigue-to-failure test on 48 samples at one time. No troublesome micro-switches and mechanical counters •Solid... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymers/Organics
- Properties Analyzed: Tensile Testing, Fatigue-to-Failure Test
from Anton Paar
The PBA-SI Generation M (Packaged Beverage Analyzer for Soft Drinks with Inversion) is the up-to-date measuring system for beverage analysis. Determine sugar ( °Brix), CO2 and degree of inversion in soft drinks without prior sample degassing. The beverage is filled into the analysis system... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Test Media: Food / Beverage
- Properties Analyzed: CO2 Content, Density and Brix
- Mounting / Loading Options: Benchtop or Laboratory
from CSC Scientific Company, Inc.
Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Chemicals; Petroleum
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Haida International Equipment Co., Ltd.
Specifications. Melt Flow testing. 1. Melt Flow Indexer is used to determine melt-mass flow rate . 2. High quality,melt indexer. 3. Direct factory. Melt Flow testing for PP and PE. 1. Melt index tester is used to determine melt-mass flow rate (MFR). 2. High quality,melt indexer. Product... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymers/Organics
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
- Test Media: Powders, Bulk Solids; Powders
- Properties Analyzed: Porosimetry / Pore Volume; Densometry / Pore Size
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The BP100 Bubble Pressure Tensiometer analyzes the mobility of surfactants based on the dynamic surface tension (SFT). This allows you to find out how quickly surface-active substances such as detergents or wetting agents achieve the required reduction of the SFT. With the help of this information,... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Surface Energy / Tension
- Methods, Technology & Standards: Bubble Pressure
- Test Media: Adhesives/Sealants; Surfactants
from CANNON Instrument Company
The adem by GreenLab for CANNON is an automated demulsibility tester that represents the next generation in ISO 6614 and ASTM D1401 method compliance. It features a unique design with PC control enabling fully automated operation and evaluation of measurement results. Incorporates state-of-the-art... [See More]
- Display & Special Features: PC Interface / Networkable
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Fuel / Fuel Materials; Petroleum
from MO2 Inc.
Our base model offers the ideal solution for conducting non-invasive or invasive measurements in oil, water or air. The OxySense ® GEN III 300 series, which requires a computer interface, will perform most of the functions of the 5000 series including non-invasive headspace analysis for... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Properties Analyzed: GasPermeability
- Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
- Test Media: Packaging Materials
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Test Media: Food / Beverage; Fuel / Fuel Materials; Adhesives/Sealants; Ceramics; Catalyst; Powders
from NETZSCH-Gerätebau GmbH
HMOR 422 D/3 - Apparatus for Testing MOR. The modulus of rupture (MOR) is an important variable in the characterization of refractory materials. Determination of the maximum load at high temperatures is a property which, along with other thermophysical properties, is an important parameter for... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Ceramics
- Properties Analyzed: Modulus of Rupture (MOR) of Refractory Ceramics
- Mounting / Loading Options: Benchtop or Laboratory
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Test Media: Food / Beverage; Adhesives/Sealants; Asphalt / Pavement; Petroleum; Polymers/Organics
- Properties Analyzed: Cohesion / Internal Friction; Texture Analysis; Flowability / Workability; Gelation; Brittleness / Friability
from Fluitec International
RULER View ™ provides critical information on the health of your lubricant. Discover oxidation earlier than with any other technologies. The RULER View ™ provides the full picture of a fluid's antioxidant additive health - it's a window into the health of your lubricant. This technology... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability; Video
- Properties Analyzed: Active Antioxidants
- Methods, Technology & Standards: ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
- Test Media: Petroleum
from ZwickRoell LP
The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands the Mflow's capabilities to include determination of melt volume flow rate (MVR), as well as automatic,... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Polymers/Organics
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity
from Imego
MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Processability / Plasticity; Flowability / Workability; Gelation; Brittleness / Friability
- Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
- Test Media: Food / Beverage; Adhesives/Sealants; Chemicals; Polymers/Organics
from KPM Analytics
Versatile, Trusted NIR Technology to Analyze Meat, Dairy Products, and More. The Bruins Instruments FoodCheck is a versatile near-infrared spectroscopy (NIR) analyzer that analyzes critical parameters of meat, meat products, olives, and dairy to optimize production and improve end-product quality. [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Food / Beverage
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Benchtop or Laboratory
from United Testing Systems, Inc.
Designed and manufactured by United Testing Systems, Inc. for the Carter Holt Harvey Wood Products company of New Zealand, this computerized, super-long-beam tester will be used to test the flexural modulus of various types of wood products. [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Wood / Wood Product
- Properties Analyzed: Flexural Modulus of Various Types of Wood Products
from Anton Paar
The PBA-S Generation M (Packaged Beverage Analyzer for Soft Drinks) is the up-to-date measuring system for beverage analysis. Determine sugar ( °Brix) and CO2 in soft drinks without prior sample degassing. The beverage is filled into the analysis system directly from its container and is then... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Test Media: Food / Beverage
- Properties Analyzed: CO2 Content, Density and Brix
- Mounting / Loading Options: Benchtop or Laboratory
from CSC Scientific Company, Inc.
Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Chemicals; Petroleum
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Haida International Equipment Co., Ltd.
Functions and applications: Vicat softening point temperature tester is mainly applied to thermal deformation temperature and Vicat softening point temperature determination of plastic, hard rubber, nylon, electrical insulating material, fibre reinforced composite, high strength thermosetting... [See More]
- Display & Special Features: Digital; PC Interface / Networkable; Video
- Test Media: Polymers/Organics
- Properties Analyzed: Melt Flow Index (MFI)
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064 micron pore... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability; Video
- Test Media: Powders, Pellets, Bulk Solids; Powders
- Properties Analyzed: Porosimetry / Pore Volume
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
Immerse – click – read: Capture the surfactant concentration of your bath within seconds using surface tension (SFT) with the BPT Mobile Bubble Pressure Tensiometer. The quality inspector using it knows immediately if the bath is okay thanks to an ad-hoc evaluation. Moreover, for... [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Properties Analyzed: Surface Energy / Tension
- Methods, Technology & Standards: Bubble Pressure
- Test Media: Adhesives/Sealants; Cleaners; Electroplating; Etching; Surfactants
from MO2 Inc.
The GEN III OxyOTR ™ system is an add-on to the unique OxySense ® GEN III 5000 solution, and offers accurate and timely oxygen transmission rate (OTR) testing for films, bottles and finished packages at a price well below that of dedicated permeation systems available in the market today. [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Properties Analyzed: GasPermeability
- Methods, Technology & Standards: Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
- Test Media: Packaging Materials
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Densometry / Pore Size
- Methods, Technology & Standards: Mercury Porosimetry
- Test Media: Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Building & Construction Materials; Ceramics; Chemicals; Catalyst; Metals; Powders
from NETZSCH-Gerätebau GmbH
DEA 288 Epsilon - Dielectric Analyser. Customized Test Conditions. The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the user to... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Adhesives/Sealants; Polymeric Materials, Adhesives & Sealants; Polymers/Organics
- Properties Analyzed: For Investigation of the Curing Behavior of Thermosetting Resin Systems, Composite Materials, Adhesives and Paints
- Mounting / Loading Options: Benchtop or Laboratory
from ZwickRoell LP
Vicat Dry instruments are designed to determine the Vicat softening temperature (VST) and are primarily used in research and development, goods inwards checks and production monitoring. The oil-free measurement principle ensures clean, odor-free working conditions. The test sequence is completely... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Polymers/Organics
- Properties Analyzed: Deflection / Softening Point
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Test Media: Food / Beverage; Adhesives/Sealants; Food Wash; Powders
from Anton Paar
SmartPave is a dynamic shear rheometer (DSR) based on the latest MCR rheometer technology with the well-established EC motor system. It incorporates innovative features like Toolmaster ™, a Peltier temperature device for dry sample heating and step-by-step instructions for measuring procedures... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Flowability / Workability; Viscosity, Ground Tire Rubber Content
- Methods, Technology & Standards: Rheometer with Toolmaster and Peltier Temperature Device
- Test Media: Asphalt / Pavement
from CSC Scientific Company, Inc.
CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Chemicals
- Properties Analyzed: Surface Energy / Tension
from Quantachrome Instruments
The new QUADRASORB evo ™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab ’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
- Test Media: Powders
- Properties Analyzed: Adsorption / Desorption; Pore Distribution; Porosimetry / Pore Volume; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The DSAHT Drop Shape Analyzer goes to the extreme when it comes to wetting and deformation analysis of melts and combustion residues. With temperatures up to 2000 °C in a various range of atmospheric conditions, the instrument analyzes melting substances and helps to understand the interactions... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Fuel / Fuel Materials; Adhesives/Sealants; Ceramics
- Properties Analyzed: Wettability / Contact Angle
- Mounting / Loading Options: Benchtop or Laboratory
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Specific Surface Area
- Methods, Technology & Standards: Gas Sorption Technique
- Test Media: Food / Beverage; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Chemicals; Catalyst; Metals; Powders
from NETZSCH-Gerätebau GmbH
PCE 428 - Pyrometric Cone Equivalent. Because of the heterogeneity of their composition and structure, ceramic refractories do not exhibit a uniform melting point. The refractoriness is characterized by the optical determination of the pyrometric cone equivalent (according to Seger), i.e. the... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Ceramics
- Properties Analyzed: Refractoriness of Ceramic Materials
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
Compact, Cost-Effective NIR Analyzer for Ground Products, Pastes, & Liquids. The InfraCheck is an easy-to-use near-infrared spectrometry (NIR) analyzer to analyze ground food products, powders, pastes, and liquids for important constituents such as moisture, protein, oil, carbohydrates, starch,... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Properties Analyzed: Moisture, Protein, Fat, Fibre
- Methods, Technology & Standards: Near infrared (NIR)
- Test Media: Food / Beverage; Moisture, Protein, Fat, Fibre
from Anton Paar
The modular measuring system for beer analysis PBA-B Generation M determines density, alcohol content, original extract, CO2 content and other important quality parameters of your beer and beer mixtures. Optionally, O2, turbidity, pH and color can be determined. No sample preparation is required. [See More]
- Display & Special Features: PC Interface / Networkable; Video
- Test Media: Food / Beverage
- Properties Analyzed: Original Extract, Alcohol & CO2 Content
- Mounting / Loading Options: Benchtop or Laboratory
from CSC Scientific Company, Inc.
Smart 100 Contact Angle Meter [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Chemicals
- Properties Analyzed: Surface Energy / Tension
from Quantachrome Instruments
Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
- Test Media: Gases; Powders
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Total Surface Area
- Mounting / Loading Options: Benchtop or Laboratory
from KRÜSS Scientific
The all-important cooperation between the ink and the print head control creates high quality inkjet printing. The DSA Inkjet Drop Shape Analyzer supports you in reaching this goal. The instrument incorporates an innovative Drop Watching system for analyzing the jet stream of ink droplets produced... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Ink for Inkjet Printers
- Properties Analyzed: Wettability / Contact Angle; Volume, Speed, Trajectory, Ligament Length, And Number Of Droplet Parts
- Mounting / Loading Options: Benchtop or Laboratory
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
- Properties Analyzed: Adsorption / Desorption; Porosimetry / Pore Volume; Surface Energy / Tension; Specific Surface Area; Total Surface Area; Absorption / WaterAbsorption
- Methods, Technology & Standards: Flowing Gas Method
- Test Media: Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Adhesives/Sealants; Ceramics; Catalyst; Powders
from NETZSCH-Gerätebau GmbH
GST 420 PC - Glaze Stress Tester. Separate measurement of the expansion behavior of ceramic bodies and the glaze cannot record the effects of interactions and formation of intermediate layers that occur in practice. In the GST 420 PC glaze stress tester, a glazed rod is subjected to stress during... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Ceramics
- Properties Analyzed: Production Control for Glazed Ceramic Articles and Associated Glaze Processing
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
High-Precision NIR for Both High-Moisture and Dry Grains. The Bruins Instruments AgriCheck XL is designed to measure dry whole grains including wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. It also includes a unique sample dish... [See More]
- Display & Special Features: Digital; PC Interface / Networkable
- Test Media: Food / Beverage; Moisture; Petroleum; Powders
- Properties Analyzed: Moisture, Oil
- Mounting / Loading Options: Benchtop or Laboratory
from Anton Paar
The Sucrolyser / Eco Sucrolyser is a powerful system for sugar factories. It is used in the quality control of sugar cane as a part of pay analysis or as an extended laboratory system for multiple methods of sample preparation and chemical factory control. Depending on the polarimeter model and... [See More]
- Display & Special Features: PC Interface / Networkable
- Test Media: Food / Beverage
- Properties Analyzed: Sugar Content
- Mounting / Loading Options: Benchtop or Laboratory