Analog Meter Property Testing Equipment

5 Results
Permeometer -- 4301N
from Gurley Precision Instruments

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]

  • Display & Special Features: Analog
  • Test Media: Textiles; Paper
  • Properties Analyzed: Absorption / WaterAbsorption; Densometry / Pore Size
Force Tensiometer -- K6
from KRÜSS Scientific

The K6 Force Tensiometer is a robust and reliable manual instrument for measuring surface and interfacial tension using the ring tear-off method. As a quality product from our precision mechanical workshop, it performs fast, easy, and accurate measurements for surfactant solutions and solvents. The... [See More]

  • Display & Special Features: Analog
  • Properties Analyzed: Surface Energy / Tension
  • Methods, Technology & Standards: Force
  • Test Media: Liquid and liquid-liquid interfaces
Dilute Solution Polymer Viscometer -- PolyVISC® AIRBATH®
from CANNON Instrument Company

For Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions to 135 °C. PolyVISC ® is a fully automated, benchtop capillary viscometer with an 11 position sample handler for unattended processing and testing of of dilute solution viscosity of polymers in organic... [See More]

  • Display & Special Features: Analog
  • Properties Analyzed: Testing of of Dilute Solution Viscosity of Polymers in Organic Solvents and Aqueous Solutions
  • Methods, Technology & Standards: Weight-to-weight Methodology, Gravimetric Methodology,
  • Test Media: Polymers/Organics
Automated Catalyst Characterization System -- AutoChem II 2920
from Micromeritics

The AutoChem II 2920 is a fully automated chemisorption analyzer that can provide your laboratory with the ability to conduct a comprehensive array of highly precise studies of chemical adsorption and temperature-programmed reactions. With this single instrument, you can acquire valuable information... [See More]

  • Display & Special Features: Analog
  • Properties Analyzed: Adsorption / Desorption; Total Surface Area
  • Methods, Technology & Standards: Temperature-Programmed Reduction (TPR), Desorption (TPD), Oxidation (TPO), and Reaction Analyses
  • Test Media: Chemicals; Catalyst; Metals
Shoes Withstand Voltage Test Equipment -- HD-322
from Haida International Equipment Co., Ltd.

Shoes withstand voltage test equipment is to test if shoe soles or insulation materials can withstand voltage value, in order to understand the extent of its withstand voltage. [See More]

  • Display & Special Features: Analog
  • Test Media: Textiles