Porosity - Densometry Property Testing Equipment
from Gurley Precision Instruments
Our flagship instrument. The Model 4340 combines the abilities of our textile, standard and high pressure Densometers, S-P-S Testers as well as our programmable digital timers and provides a reading in seconds, thus reducing the time required to test a material. By utilizing state-of-the-art mass... [See More]
- Properties Analyzed: Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
- Test Media: Textiles; Paper
- Methods, Technology & Standards: Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Gurley Precision Instruments
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]
- Properties Analyzed: Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
- Test Media: Textiles; Paper
- Display & Special Features: Digital
from Quantachrome Instruments
The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]
- Properties Analyzed: Porosimetry / Pore Volume; Densometry / Pore Size
- Mounting / Loading Options: Benchtop or Laboratory
- Test Media: Powders, Bulk Solids; Powders
- Display & Special Features: PC Interface / Networkable; SPC Software or Capability
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Properties Analyzed: Densometry / Pore Size
- Test Media: Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Building & Construction Materials; Ceramics; Chemicals; Catalyst; Metals; Powders
- Methods, Technology & Standards: Mercury Porosimetry
- Mounting / Loading Options: Benchtop or Laboratory
from Micromeritics
Micromeritics' AutoPore IV 9500 Series characterizes a material ’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample ’s pores is inversely proportional to the size of the pores. This is called mercury... [See More]
- Properties Analyzed: Densometry / Pore Size
- Test Media: Concrete/Mortar; Food / Beverage; Foam / Porous Materials; Geological (Rock, Strata, etc.); Building & Construction Materials; Ceramics; Chemicals; Catalyst; Metals; Powders
- Methods, Technology & Standards: Mercury Porosimetry
- Mounting / Loading Options: Benchtop or Laboratory