Processability / Plasticity Property Testing Equipment
from ZwickRoell LP
The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics processing companies, where extrusion tests are performed sporadically. [See More]
- Properties Analyzed: Melt Flow Index (MFI); Processability / Plasticity
- Test Media: Polymers/Organics
from Imego
MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on top of... [See More]
- Properties Analyzed: Processability / Plasticity; Flowability / Workability; Gelation; Brittleness / Friability
- Test Media: Food / Beverage; Adhesives/Sealants; Chemicals; Polymers/Organics
- Methods, Technology & Standards: A unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed.
- Mounting / Loading Options: Handheld, Portable or Field
from Instron®
Instron ®'s CEAST Melt Flow Testers are specifically designed for easy and accurate measuring of the Melt Flow Rate (MFR) and the Melt Volume Rate (MVR). CEAST Melt Flow Testers range from systems that perform a simple manual test procedure to semi-automated testing systems performing multiple... [See More]
- Properties Analyzed: Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
- Test Media: Polymers/Organics
from Freeman Technology Ltd.
The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now considered a... [See More]
- Properties Analyzed: Pour Point; Processability / Plasticity; Flowability / Workability
- Test Media: Powders
- Methods, Technology & Standards: Powder Rheometer
- Mounting / Loading Options: Benchtop or Laboratory