Oils / Lubricants Property Testing Equipment
Description
Oils and lubricants property testing equipment are designed to evaluate the physical and chemical properties of oils and lubricants. These tests help in determining the condition and performance of the lubricant by analyzing aspects such as viscosity, contamination, and degradation. The equipment provides critical data that can be used to assess the quality and suitability of the lubricant for specific applications.
Working Principle
The working principle of oils and lubricants property testing equipment involves a series of analytical tests that measure various properties of the lubricant. For example, viscosity measurement is crucial as it indicates the resistance of the oil to flow, which is affected by temperature and contaminants. Techniques such as ferrography are used to separate and analyze metallic wear particles, providing insights into machine condition and lubricant effectiveness. These tests are essential for monitoring the lubricant's condition and ensuring optimal equipment performance.
Applications
Oils and lubricants property testing equipment are used in a variety of applications. For instance, spectrometric oil analysis is applicable to closed-loop lubricating systems found in diesel and gasoline engines, gas turbines, transmissions, gearboxes, compressors, and hydraulic systems. These tests help in identifying wear metals and other contaminants, allowing for timely maintenance and prevention of equipment failure.
Advantages over other Property Testing Equipment
One of the advantages of using oils and lubricants property testing equipment is the ability to detect lower levels of contaminants with high accuracy and precision. The equipment can handle high throughput with automation, making it efficient for large-scale testing. Additionally, the flexibility to test various materials and the ability to monitor machine condition through wear particle analysis provide a comprehensive assessment of lubricant performance.
Limitations
Despite their advantages, oils and lubricants property testing equipment have limitations. For example, spectroscopic analysis requires special gases and sample preparation, which can be complex and time-consuming. The equipment is also inefficient at detecting particles larger than 5 µm, which may limit its effectiveness in certain applications. Furthermore, these tests often require a controlled laboratory environment, adding to the complexity and cost.
Considerations
When considering oils and lubricants property testing equipment, several factors should be taken into account. Initial costs can be significant, and ongoing operating expenses may include the need for specialized gases and maintenance of laboratory conditions. Durability and accuracy are critical, as they directly impact the reliability of test results. Replacement and maintenance costs should also be considered, as regular calibration and servicing may be necessary to ensure optimal performance.
from AMETEK Spectro Scientific
Today, marine engine suppliers recommend daily monitoring of the Base Number (BN) to optimize cylinder lubrication feed rate and determine the residual BN of the piston underside oil. Changes in vessel operation are driving innovation in engine monitoring .The shift to “slow steaming ”... [See More]
- Test Media: Petroleum
- Mounting / Loading Options: Handheld, Portable or Field
- Methods, Technology & Standards: ASTM D2896, ASTM D7889, ASTM E1655
- Display & Special Features: Video
from KRÜSS Scientific
The DSA100HP1750 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 1750 bar and temperatures of up to 250 °C. The main focus of the instrument lies in the optimization of reservoir stimulation in oil recovery by influencing... [See More]
- Test Media: Petroleum
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from CANNON Instrument Company
The adem by GreenLab for CANNON is an automated demulsibility tester that represents the next generation in ISO 6614 and ASTM D1401 method compliance. It features a unique design with PC control enabling fully automated operation and evaluation of measurement results. Incorporates state-of-the-art... [See More]
- Test Media: Fuel / Fuel Materials; Petroleum
- Display & Special Features: PC Interface / Networkable
- Mounting / Loading Options: Benchtop or Laboratory
from CSC Scientific Company, Inc.
Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]
- Test Media: Chemicals; Petroleum
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Kett US
This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on batteries and includes a protective hard case. Special fixtures allow liquid samples,... [See More]
- Test Media: Food / Beverage; Textiles; Leathers, Carpets; Petroleum; Packaging Materials
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Static Friction; Friction
- Display & Special Features: Digital
from Fluitec International
The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential. The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. [See More]
- Test Media: Petroleum
- Mounting / Loading Options: Handheld, Portable or Field
- Properties Analyzed: Color
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
from AMETEK Brookfield
The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to be... [See More]
- Test Media: Food / Beverage; Adhesives/Sealants; Asphalt / Pavement; Petroleum; Polymers/Organics
- Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability (optional feature)
- Properties Analyzed: Cohesion / Internal Friction; Texture Analysis; Flowability / Workability; Gelation; Brittleness / Friability
from KPM Analytics
High-Precision Transmission & Reflectance NIR Instrument. The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other... [See More]
- Test Media: Food / Beverage; Moisture; Petroleum; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Moisture, Oil
- Display & Special Features: Digital; PC Interface / Networkable
from KRÜSS Scientific
The DSA100HP690 performs precise measurements of contact angle as well as surface tension and interfacial tension at pressures of up to 690 bar and temperatures of up to 200 °C. The main focus lies in optimizing the use and formulation of flooding fluids in enhanced oil recovery (EOR). The... [See More]
- Test Media: Petroleum
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
- Methods, Technology & Standards: Pendant drop/Rising drop
- Mounting / Loading Options: Benchtop or Laboratory
from CSC Scientific Company, Inc.
Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m [See More]
- Test Media: Chemicals; Petroleum
- Display & Special Features: PC Interface / Networkable
- Properties Analyzed: Surface Energy / Tension; Wettability / Contact Angle
from Fluitec International
RULER View ™ provides critical information on the health of your lubricant. Discover oxidation earlier than with any other technologies. The RULER View ™ provides the full picture of a fluid's antioxidant additive health - it's a window into the health of your lubricant. This technology... [See More]
- Test Media: Petroleum
- Properties Analyzed: Active Antioxidants
- Methods, Technology & Standards: ASTM - D7590, D6971, D6810 and D7527; DASTM4378 D6244 and DIN - VGB M416)
- Mounting / Loading Options: Handheld, Portable or Field
from KPM Analytics
High-Precision NIR for Both High-Moisture and Dry Grains. The Bruins Instruments AgriCheck XL is designed to measure dry whole grains including wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. It also includes a unique sample dish... [See More]
- Test Media: Food / Beverage; Moisture; Petroleum; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Moisture, Oil
- Display & Special Features: Digital; PC Interface / Networkable