Compactability / Compressibility Property Testing Equipment

8 Results
Manual Densometers -- 4190N
from Gurley Precision Instruments

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. [See More]

  • Properties Analyzed: Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
  • Test Media: Textiles; Paper
  • Display & Special Features: Digital
Tensile Test System -- MultiTest 1-i
from Mecmesin Corporation

The MultiTest 1-i provides a powerful and comprehensive tensile testing system for force measurements up to 1kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 1-i offers unparalleled tensile test versatility. [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Tensile Test System -- MultiTest 10-i
from Mecmesin Corporation

The MultiTest 10-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 10kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 10-i offers unparalleled... [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Tensile Test System -- MultiTest 2.5-i
from Mecmesin Corporation

The MultiTest 2.5-i provides a powerful and comprehensive tensile test system for force measurements up to 2.5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 2.5-i offers unparalleled tensile tester... [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Tensile Test System -- MultiTest 25-i
from Mecmesin Corporation

The MultiTest 25-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 25kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 25-i offers unparalleled... [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Tensile Test System -- MultiTest 5-i
from Mecmesin Corporation

The MultiTest 5-i provides a powerful and comprehensive tensile testing system for force measurements up to 5kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 5-i offers unparalleled tensile test versatility. [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Tensile Test System -- MultiTest 50-i
from Mecmesin Corporation

The MultiTest 50-i provides a powerful and comprehensive twin-column tensile test system for high capacity force measurements up to 50kN. With full programming capability and a large selection of analysis options, through the power of Emperor ™ software, the MultiTest 50-i offers unparalleled... [See More]

  • Properties Analyzed: Compactability / Compressibility; Friction
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Film; Paper; Polymers/Organics
  • Display & Special Features: Digital; SPC Software or Capability
Touchscreen Force Testing System -- MultiTest 0.5-xt
from Mecmesin Corporation

The MultiTest 0.5-xt is Mecmesin's mid-range programmable, yet self-contained force testing system rated to 0.5kN. Using a touch screen interface, it is ideal for the production environment, where repeatable, accurate routine tensile tests are performed and requires minimum set-up time and training. [See More]

  • Properties Analyzed: Compactability / Compressibility
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Textiles; Film; Paper; Polymers/Organics
  • Display & Special Features: Video