Solid State RF Switches

23 Results
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω -- USB-1SP16T-83H
from Mini-Circuits

Mini-Circuits ’ USB-1SP16T-83H is a high isolation (90 dB typical), absorptive SP16T switch with USB and LVTTL control. The fast switching, solid state switch operates from 1 MHz to 8000 MHz with 5 µs typical switch transition speed and high linearity (+50 dBm typ IP3) which allows the... [See More]

  • Type: Solid-State
  • Insertion Loss: 5.5 to 13
  • Frequency Range: 1 to 8000
  • Isolation: 100
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω -- HSWA4-63DR+
from Mini-Circuits

Mini-Circuits ’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 0.9000 to 2.5
  • Frequency Range: 30 to 6000
  • Isolation: 61
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω -- M4SWA4-34DR+
from Mini-Circuits

Mini-Circuits ’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation,... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 0.9000 to 4.8
  • Frequency Range: 30000
  • Isolation: 76
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω -- TTL-1SP4T-183
from Mini-Circuits

Mini-Circuits ’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2 to 5.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω -- RCS-1SP4T-A673
from Mini-Circuits

Mini-Circuits ’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 3 to 12.5
  • Frequency Range: 100 to 67000
  • Isolation: 65
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω -- ZSWA4-63DR+
from Mini-Circuits

Mini-Circuits ’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 1.3 to 2
  • Frequency Range: 1
  • Isolation: 73
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω -- USB-SP4T-63
from Mini-Circuits

Mini-Circuits ’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 1 to 2
  • Frequency Range: 1
  • Isolation: 85
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω -- USB-2SP4T-852H
from Mini-Circuits

Mini-Circuits ’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.1 to 7
  • Frequency Range: 10 to 8500
  • Isolation: 105
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω -- USB-1SP4T-183
from Mini-Circuits

Mini-Circuits ’ USB-1SP4T-183 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.5 to 6
  • Frequency Range: 100 to 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω -- ESB-1SP4T-A673
from Mini-Circuits

Mini-Circuits ’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 4.2 to 13.5
  • Frequency Range: 100 to 67000
  • Isolation: 55
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω -- U2C-1SP4T-852H
from Mini-Circuits

Mini-Circuits ’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (80 dB typical) allow the... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.3 to 7
  • Frequency Range: 2 to 8500
  • Isolation: 105
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω -- TTL-1SP8T-183
from Mini-Circuits

Mini-Circuits ’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of... [See More]

  • Type: Single Pole Eight Throw; Solid-State
  • Insertion Loss: 2 to 7.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω -- USB-1SP8T-852H
from Mini-Circuits

Mini-Circuits ’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide... [See More]

  • Type: Single Pole Eight Throw; Solid-State
  • Insertion Loss: 3.2 to 9
  • Frequency Range: 10 to 8500
  • Isolation: 100
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω -- USB-1SP8T-183
from Mini-Circuits

Mini-Circuits ’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]

  • Type: Single Pole Eight Throw; Solid-State
  • Insertion Loss: 3 to 6.9
  • Frequency Range: 100 to 18000
  • Isolation: 75
Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω -- USB-1SP8T-183SP
from Mini-Circuits

Mini-Circuits ’ USB-1SP8T-183SP is a fast switching solid-state SP8T covering an ultra-wide bandwidth, from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]

  • Type: Single Pole Eight Throw; Solid-State
  • Insertion Loss: 2.4 to 7.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω -- USB-1SP8T-34
from Mini-Circuits

Mini-Circuits ’ USB-1SP8T-34 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]

  • Type: Single Pole Eight Throw; Solid-State
  • Insertion Loss: 2.8 to 9.5
  • Frequency Range: 100 to 30000
  • Isolation: 90
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω -- HSWA2-63DR+
from Mini-Circuits

Mini-Circuits ’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]

  • Type: Single Pole Double Throw; Solid-State
  • Insertion Loss: 0.9500 to 1.9
  • Frequency Range: 100 to 6000
  • Isolation: 71
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω -- M3SWA-2-50DRA+
from Mini-Circuits

The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V... [See More]

  • Type: Single Pole Double Throw; Solid-State
  • Insertion Loss: 0.6000 to 1.9
  • Frequency Range: 10 to 4500
  • Isolation: 74.3
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω -- CSWA2-63DR+
from Mini-Circuits

Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50 Ω [See More]

  • Type: Single Pole Double Throw; Solid-State
  • Insertion Loss: 1
  • Frequency Range: 500 to 6000
  • Isolation: 60
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω -- VSWA2-63DR+
from Mini-Circuits

The VSWA2-63DR+ is a high isolation absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 12 µA typical. It has been designed for very wideband operation of 500 to 6000 MHz for 50 Ω systems and yet is usable in 75 Ω systems... [See More]

  • Type: Single Pole Double Throw; Solid-State
  • Insertion Loss: 0.7000 to 1.9
  • Frequency Range: 500 to 6000
  • Isolation: 74
Electro-Mechanical 50 Ohm Reflective RF Switch -- 50S-1443-XX
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]

  • Type: Solid-State
  • Insertion Loss: 0.2000 to 0.8000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 70
Pin Diode Solid State Switch -- S1517D
from Advanced Technical Materials, Inc.

When power is off the switches are reflective, absorptive model available [See More]

  • Type: Solid-State
  • Insertion Loss: 2.5 to ?
  • Frequency Range: 500 to 18000
  • Isolation: 80 to ?
Video & RF Switches/Matrix Switching Sys -- VDX Series
from Cytec Corporation

Cytec's VDX Series of video and RF switching systems are based on a solid state switch fabric and are available in non-blocking, full fan-out configurations of 16x16 to 32x32, with a bandpass of 200MHz. Input and output buffers can be added to the basic switch fabric allowing a broad range of both... [See More]

  • Type: Solid-State
  • Isolation: -95
  • Frequency Range: 80 to 200
  • Switching Speed: 5.00E-5