2 RF Switches

7 Results
Si83402BAA-IF Isolated Smart Switch -- Si83402BAA-IF
from Skyworks Solutions, Inc.

The Si83402BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83402BAA-IF is a 2 channel device integrating safety rated... [See More]

  • Output Channels: 2
  • Control Interface: Parallel
  • Package Type: Surface Mount; 9X9 DFN-32
RF & Microwave Switches -- R570013000
from Radiall

3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]

  • Output Channels: 2
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
RF & Microwave Switch -- uPG2179TB
from California Eastern Laboratories - CEL

The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]

  • Output Channels: 1; 2
  • Insertion Loss: 0.2500 to 0.4000
  • Frequency Range: 10 to 3000
  • Isolation: 24 to 27
RF & Microwave Switches -- R572412000
from Radiall

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]

  • Output Channels: 2
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF & Microwave Switches -- R585423400
from Radiall

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator. [See More]

  • Output Channels: 2
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF & Microwave Switches -- R595463225
from Radiall

Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test... [See More]

  • Output Channels: 2
  • Insertion Loss: 0.5400
  • Frequency Range: 0.0 to 20000
  • Isolation: 85
RF & Microwave Switches -- R596312100
from Radiall

An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]

  • Output Channels: 2
  • Insertion Loss: 0.3000
  • Frequency Range: 0.0 to 3000
  • Isolation: 50