SP8T RF Switches
from kTB Solutions
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]
- Type: Single Pole Eight Throw; SP7T~SP8T
- Frequency Range: 0.0 to 8000
from Richardson RFPD
The ADRF5080 is a reflective, SP8T switch manufactured in the silicon process. The ADRF5080 operates from 100 MHz to 20 GHz with an insertion loss of lower than 1.85 dB and an isolation higher than 40 dB. The device has an RF input power handling capability of 30 dBm continuous wave power for the... [See More]
- Type: Single Pole Eight Throw; SP8T
- Insertion Loss: 1.5
- Frequency Range: 100 to 20000
- Isolation: 45
from Mini-Circuits
Mini-Circuits ’ MSP8TA-12D+ is an ultra-reliable, rugged-duty absorptive fail-safe SP8T switch designed in break- before-make configuration. Its patented switch design comprised of very few frictionless moving parts which enable repeatable and optimum performance. Powered by +24VDC, the device... [See More]
- Type: Single Pole Eight Throw
- Operating Temperature: -15 to 45
- Impedance: 50 ohms
from Infineon Technologies AG
The BGS18GA14 is a Single Pole Eight Throw (SP8T) Diversity Switch Module optimized for wireless applications up to 3.8 GHz. As part of a pin- and functional-compatible SP3T-SP8T product family it has been designed to meet the requirements of chipset reference designs. The module comes in a... [See More]
- Type: Single Pole Eight Throw; SP8T
- Insertion Loss: 0.2700
- Frequency Range: 100 to 3800
- Isolation: 50
from Skyworks Solutions, Inc.
The SKY13418-485LF is a Single Pole, Eight-Throw (SP8T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13418-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use antenna diversity... [See More]
- Type: Single Pole Eight Throw; SP8T (R)
- Isolation: 18 to 37
- Frequency Range: 100 to 6000
- Package Type: Surface Mount; QFN, 14L
from DigiKey
SP8T, ABSORPTIVE, 50 RF SWITCH, [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.6
- Frequency Range: 10 to 8000
- Isolation: 30
from Richardson RFPD
The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 8 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.3000
- Frequency Range: 8000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of... [See More]
- Type: Single Pole Eight Throw; Solid-State
- Insertion Loss: 2 to 7.5
- Frequency Range: 100 to 18000
- Isolation: 80
from Infineon Technologies AG
MIPI 2.0 SP8T switch for LTE diversity, Tx and LAA applications. This SP8T RF switch is a perfect solution for multimode handsets based on LTE, WCDMA and TDCDMA. It is based on Infineon ’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to... [See More]
- Type: Single Pole Eight Throw; SP8T
- Insertion Loss: 0.3700
- Frequency Range: 100 to 6000
- Isolation: 40
from Skyworks Solutions, Inc.
Please note: SKY18106-455LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13498-21. The SKY18106-455LF is a single-pole, eight-throw (SP8T) Front- End Module (FEM) switch designed for multi-mode, high-power switching applications that demand low... [See More]
- Type: Single Pole Eight Throw; SP8T (A)
- Isolation: 25
- Frequency Range: 400 to 2200
- Package Type: Surface Mount; QFN, 26L
from DigiKey
RF Switch IC General Purpose SP8T 2.5GHz 50Ohm 24-QSOP [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.8
- Frequency Range: 0.0 to 2500
- Isolation: 28
from Richardson RFPD
The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 8 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.3000
- Frequency Range: 8000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide... [See More]
- Type: Single Pole Eight Throw; Solid-State
- Insertion Loss: 3.2 to 9
- Frequency Range: 10 to 8500
- Isolation: 100
from Skyworks Solutions, Inc.
Please note: SKY13561-670LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13637-695LF. The SKY13561-670LF is a single-pole, eight-throw (SP8T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced... [See More]
- Type: Single Pole Eight Throw; SP8T
- Package Type: Surface Mount; QFN, 20L
- Frequency Range: 400 to 2700
from DigiKey
RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4) [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.7
- Frequency Range: 0.0 to 8000
- Isolation: 25
from Richardson RFPD
The CS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 8 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.3000
- Frequency Range: 8000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ USB-1SP8T-183 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]
- Type: Single Pole Eight Throw; Solid-State
- Insertion Loss: 3 to 6.9
- Frequency Range: 100 to 18000
- Isolation: 75
from Skyworks Solutions, Inc.
The SKY13637-695LF is a single-pole, eight-throw (SP8T) antenna switch with a Mobile Industry Processor Interface (MIPI), Version 2.0. Using advanced switching technologies, the SKY13637-695LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The... [See More]
- Type: Single Pole Eight Throw; SP8T (R)
- Isolation: 25
- Frequency Range: 700 to 3800
- Package Type: Surface Mount; QFN, 14L
from DigiKey
RF Switch IC Cellular, CATV SP8T 3.5GHz 50Ohm 24-CQFN (4x4) [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.3
- Frequency Range: 0.0 to 3500
- Isolation: 35
from Mini-Circuits
Mini-Circuits ’ USB-1SP8T-183SP is a fast switching solid-state SP8T covering an ultra-wide bandwidth, from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]
- Type: Single Pole Eight Throw; Solid-State
- Insertion Loss: 2.4 to 7.5
- Frequency Range: 100 to 18000
- Isolation: 80
from Skyworks Solutions, Inc.
The SKYA21054 is a single-pole, eight-throw (SP8T) antenna switch with an integrated Mobile Industry Processor Interface (MIPI) controller. Using an advanced switching technology, the SKYA21054 maintains low insertion loss and high isolation, which makes it an ideal choice for UMTS, CDMA2000, EDGE,... [See More]
- Type: Single Pole Eight Throw; SP8T (R)
- Isolation: 22 to 35
- Frequency Range: 400 to 2700
- Package Type: Surface Mount; QFN, 20L
from DigiKey
RF Switch IC VSAT SP8T 10GHz 50Ohm Die [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.1
- Frequency Range: 0.0 to 10000
- Isolation: 32
from Mini-Circuits
Mini-Circuits ’ USB-1SP8T-34 is a fast switching solid-state SP8T covering an ultra-wide bandwidth from 0.1 to 30 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]
- Type: Single Pole Eight Throw; Solid-State
- Insertion Loss: 2.8 to 9.5
- Frequency Range: 100 to 30000
- Isolation: 90
from DigiKey
RF Switch IC WiMax SP8T 3.5GHz 50Ohm 24-QFN (4x4) [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.1
- Frequency Range: 0.0 to 3500
- Isolation: 43
from Mini-Circuits
Mini-Circuits ’ RCM-2SP8T-12 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration,... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 12000
- Isolation: 100
from DigiKey
RF Switch IC SP8T 8GHz 50Ohm 24-LFCSP (4x4) [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.7
- Frequency Range: 0.0 to 8000
- Isolation: 25
from Mini-Circuits
Mini-Circuits ’ RCM-2SP8T-26 comprises a pair of independently controlled, electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ RCM-1SP8T-12 is a software controlled, electro-mechanical SP8T switch box. The switch operates over a wide bandwidth, from DC to 12 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configuration, with a lifetime of 5... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 12000
- Isolation: 100
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ RCM-1SP8T-26 is a software controlled, electro-mechanical SP8T switch. It operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break- before-make-configuration, with a lifetime of 2... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mechanical SP8T absorptive switch. TTL interface for simple control integration. Fail-safe/redundancy switching [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 12000
- Isolation: 100
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open, with a break before make configuration, and lifetime of 2 million... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 1.5
- Frequency Range: 40000
- Isolation: 100
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ RCM-2SP8T-40 houses 2 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open, with a break before... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 1.5
- Frequency Range: 40000
- Isolation: 100
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before... [See More]
- Type: Single Pole Eight Throw
- Isolation: 80
- Frequency Range: 26500
- Switching Speed: 25
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ ZTM2-8SP8T-26 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration,... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 1.1
- Frequency Range: 26500
- Isolation: 80
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ ZTM2-8SP8T-40 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 1.5
- Frequency Range: 18000
- Isolation: 100
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ ZTM-4SP8T-26 comprises 4 independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe / normally open and... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4078-SP8T-SMA from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 4.5
- Frequency Range: 50 to 2200
- Isolation: 50
from RH Laboratories, Inc.
RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request. [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 4
- Frequency Range: 500 to 18000
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4 [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.7000
- Frequency Range: 100 to 3800
- Isolation: 33
from Radiall
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch. [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from MACOM
At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.5
- Frequency Range: 50 to 50000
- Isolation: 37
from Pulsar Microwave Corporation
Low VSWR in its off position as well as in its on position [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.4
- Frequency Range: 0.5000 to 2
- Isolation: 60
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number SEMS-4079-SP8T-SMA from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.25 to 2.5
- Frequency Range: 0.0 to 2150
- Isolation: 50 to 60
from Quarktwin Technology Ltd.
RF Switch IC LTE, W-CDMA SP8T 50Ohm ATSLP-12-10 [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.2
- Frequency Range: 100 to 6000
- Isolation: 26
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6384 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 75
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 0.8000
- Frequency Range: 0.0 to 18000
- Isolation: 55 to 70
from Quarktwin Technology Ltd.
RF Switch IC LTE, W-CDMA SP8T 50Ohm PG-ATSLP-14-10 [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.7000
- Frequency Range: 100 to 3800
- Isolation: 29
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.8
- Frequency Range: 5 to 1000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC LTE, W-CDMA SP8T 2.7 GHz 50Ohm PG-TSNP-14-3 [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.8000
- Frequency Range: 100 to 2700
- Isolation: 29
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 80
from Quarktwin Technology Ltd.
RF Switch IC Cellular, 3G, GSM SP8T [See More]
- Type: Single Pole Eight Throw
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2000 to 0.8000
- Frequency Range: 0.0 to 18000
- Isolation: 55 to 70
from Quarktwin Technology Ltd.
RF Switch IC GSM/Edge/C2K/LTE/WCDMA SP8T 2.7 GHz 50Ohm PG-VCCN-20-1 [See More]
- Type: Single Pole Eight Throw
- Operating Temperature: -30 to 85
- Impedance: 50 ohms; 50Ohm
from JFW Industries, Inc.
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 1000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC Bluetooth SP8T 32-QFN (4x4) [See More]
- Type: Single Pole Eight Throw
- Package Type: Surface Mount
- Frequency Range: 2400
from JFW Industries, Inc.
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2.5 to 4.5
- Frequency Range: 20 to 4300
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T Die [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2
- Frequency Range: 50 to 40000
- Isolation: 32
from JFW Industries, Inc.
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 2 to 4
- Frequency Range: 20 to 4300
- Isolation: 70
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm Module [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.2500
- Frequency Range: 18000
- Isolation: 80
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for... [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 1.5 to 2
- Frequency Range: 5 to 1000
- Isolation: 55
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP8T 50Ohm [See More]
- Type: Single Pole Eight Throw
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 60