SMB RF Switches

4 Results
RF Coaxial Switch -- CCR-33M10 [CCR-33M10 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]

  • Connector: SMB
  • Insertion Loss: 0.2000
  • Frequency Range: 3000
  • Isolation: 80
RF Coaxial Switch -- CCR-33M30 [CCR-33M30 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]

  • Connector: SMB
  • Insertion Loss: 0.2000
  • Frequency Range: 3000
  • Isolation: 80
RF Coaxial Switch -- CCR-33M3O-T [CCR-33M3O-T from Teledyne Relays]
from Richardson RFPD

The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]

  • Connector: SMB
  • Insertion Loss: 0.2000
  • Frequency Range: 3000
  • Isolation: 80
RF & Microwave Switches -- R570B12000
from Radiall

3 GHz frequency, SMB connector, failsafe actuator, SPDT switch. [See More]

  • Connector: SMB
  • Insertion Loss: 0.2000
  • Frequency Range: 0.0 to 3000
  • Isolation: 80