2 RF Switches
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 2
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from Radiall
3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]
- Input Channels: 2
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Input Channels: 1; 2
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 2
- Insertion Loss: 0.7500 to 2
- Frequency Range: 0.0 to 2150
- Isolation: 50 to 70
from Radiall
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]
- Input Channels: 2
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 2
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 75
from Radiall
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. Optional indicator. [See More]
- Input Channels: 2
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 2
- Insertion Loss: 0.3000 to 0.6000
- Frequency Range: 0.0 to 1450
- Isolation: 45 to 50
from Radiall
Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test... [See More]
- Input Channels: 2
- Insertion Loss: 0.5400
- Frequency Range: 0.0 to 20000
- Isolation: 85
from Radiall
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]
- Input Channels: 2
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 3000
- Isolation: 50