1 RF Switches
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 1
- Insertion Loss: 4.5
- Frequency Range: 50 to 2200
- Isolation: 50
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Input Channels: 1; 2
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27
from Broadcom Inc.
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz. [See More]
- Input Channels: 1
- Insertion Loss: 2.3
- Frequency Range: 0.0 to 50000
- Isolation: 25
from ACE Antenna Company
RF Switch is mechanical device for the purpose of 50 ohm transmission line switching based on base station system ’s necessity. The first function is bypass relay to detour main path. The second takes a role of switching combiner to combine amplified output signal when necessary. The third is... [See More]
- Input Channels: 1
- Impedance: 50 ohms
- Frequency Range: 0.0 to 2250
- Output Channels: 1
from QuinStar Technology, Inc.
QuinStar Technology ’s series QSC coaxial PIN switches provide fast switching with high isolation and low insertion loss over the full K and Ka frequency bands. Standard models are available in SPST and SPDT configurations and feature a compact package that incorporates the driver circuitry. [See More]
- Input Channels: 1
- Insertion Loss: 1.5 to 5
- Frequency Range: 18000 to 40000
- Isolation: 28 to 50
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 1
- Insertion Loss: 1.25 to 2.5
- Frequency Range: 0.0 to 2150
- Isolation: 50 to 60
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 1
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Input Channels: 1
- Insertion Loss: 2.8
- Frequency Range: 5 to 1000
- Isolation: 80