Connectorized RF Switches
from Mini-Circuits
Mini-Circuits ’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.5000 to 1.4
- Frequency Range: 18000
- Isolation: 100
from Richardson RFPD
The HMC-C011 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >45 dB isolation up to... [See More]
- Package Type: Connectorized
- Insertion Loss: 4
- Frequency Range: 0.0 to 20000
- Isolation: 35
from Mini-Circuits
Mini-Circuits ’ RCM-3SPDT-75F houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over a wide bandwidth, from DC to 2150 MHz with high isolation and low insertion loss. The absorptive switches are fail-safe, with a break before make configuration, and... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2500 to 1.5
- Frequency Range: 2150
- Isolation: 77
from Richardson RFPD
The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias... [See More]
- Package Type: Connectorized
- Insertion Loss: 6
- Frequency Range: 0.0 to 20000
- Isolation: 65
from Mini-Circuits
Mini-Circuits ’ USB-1SP16T-83H is a high isolation (90 dB typical), absorptive SP16T switch with USB and LVTTL control. The fast switching, solid state switch operates from 1 MHz to 8000 MHz with 5 µs typical switch transition speed and high linearity (+50 dBm typ IP3) which allows the... [See More]
- Package Type: Connectorized
- Insertion Loss: 5.5 to 13
- Frequency Range: 1 to 8000
- Isolation: 100
from Richardson RFPD
The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to... [See More]
- Package Type: Connectorized
- Insertion Loss: 3
- Frequency Range: 0.0 to 18000
- Isolation: 55
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration with a switching lifetime of 10 million cycles... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 18000
- Isolation: 100
from Richardson RFPD
The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to... [See More]
- Package Type: Connectorized
- Insertion Loss: 3.8
- Frequency Range: 0.0 to 20000
- Isolation: 38
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 18000
- Isolation: 100
from Richardson RFPD
Quantic PMI Model No. P1T-DC18-60-T-SFF-HSLVT is a single pole, single throw, absorptive switch which offers ultra-low video transient performance while providing ultra-fast switching speed of 6 ns; high isolation of 60 dB Min to 12 GHz, 70 dB Min to 18 GHz; and 4.5 dB maximum insertion loss. This... [See More]
- Package Type: Connectorized
- Insertion Loss: 4.5
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a switching lifetime of 2 million... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1000 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1000 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]
- Package Type: Connectorized
- Isolation: 80
- Frequency Range: 40000
- Switching Speed: 25
from Richardson RFPD
The CCR-33M Switch is the first of its series, expanding our product line to include 75 Ohms designs. This SPDT is designed for optimum performance in 75 Ohms applications switching signals from a common input to either of two outputs. The characteristic impedance is 75 Ohms. The switches are small... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 3000
- Isolation: 80
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and... [See More]
- Package Type: Connectorized
- Isolation: 80
- Frequency Range: 40000
- Switching Speed: 25
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-50 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000 to 1.2
- Frequency Range: 50000
- Isolation: 90
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of... [See More]
- Package Type: Connectorized
- Insertion Loss: 2 to 5.5
- Frequency Range: 100 to 18000
- Isolation: 80
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]
- Package Type: Connectorized
- Insertion Loss: 3 to 12.5
- Frequency Range: 100 to 67000
- Isolation: 65
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The... [See More]
- Package Type: Connectorized
- Insertion Loss: 1.3 to 2
- Frequency Range: 1
- Isolation: 73
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be... [See More]
- Package Type: Connectorized
- Insertion Loss: 1 to 2
- Frequency Range: 1
- Isolation: 85
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high... [See More]
- Package Type: Connectorized
- Insertion Loss: 2.1 to 7
- Frequency Range: 10 to 8500
- Isolation: 105
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ USB-1SP4T-183 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]
- Package Type: Connectorized
- Insertion Loss: 2.5 to 6
- Frequency Range: 100 to 18000
- Isolation: 70
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]
- Package Type: Connectorized
- Insertion Loss: 4.2 to 13.5
- Frequency Range: 100 to 67000
- Isolation: 55
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (80 dB typical) allow the... [See More]
- Package Type: Connectorized
- Insertion Loss: 2.3 to 7
- Frequency Range: 2 to 8500
- Isolation: 105
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-configuration, with a lifetime of 10 million switching cycles,... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.4500
- Frequency Range: 12000
- Isolation: 95
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-2SP6T-A12 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.4500
- Frequency Range: 12000
- Isolation: 95
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-2SP6T-26 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when used... [See More]
- Package Type: Connectorized
- Isolation: 90
- Frequency Range: 40000
- Switching Speed: 25
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-2SP6T-40 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Package Type: Connectorized
- Isolation: 90
- Frequency Range: 40000
- Switching Speed: 25
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-50 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]
- Package Type: Connectorized
- Isolation: 90
- Frequency Range: 50000
- Switching Speed: 25
from Richardson RFPD
The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000
- Frequency Range: 18000
- Isolation: 70
from ACE Antenna Company
RF Switch is mechanical device for the purpose of 50 ohm transmission line switching based on base station system ’s necessity. The first function is bypass relay to detour main path. The second takes a role of switching combiner to combine amplified output signal when necessary. The third is... [See More]
- Package Type: Connectorized
- Impedance: 50 ohms
- Frequency Range: 0.0 to 2250
- Input Channels: 1
from Radiall
10-way, 18 GHz frequency, SMA connector, normally open actuator, SP10T switch. Optioal BCD decoder, and supp. diodes. [See More]
- Package Type: Connectorized; D-Sub
- Insertion Loss: 0.7000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Vaunix Technology Corporation
The LSW-102PDT-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Package Type: Connectorized
- Insertion Loss: 3.5
- Frequency Range: 10 to 1000
- Isolation: 55 to 65
from Spectrum Microwave
Moderate Power Handling Capability, Designed for MIL-E-5400 Class II, Ganged to Make Multiport Double Through Configurations [See More]
- Package Type: Connectorized
- Insertion Loss: 0.3000
- Frequency Range: 5000
- Isolation: 30 to 50
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Package Type: Connectorized
- Insertion Loss: 4.5
- Frequency Range: 50 to 2200
- Isolation: 50
from Radiall
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional TTL drive, and supp. diodes. [See More]
- Package Type: Connectorized; D-Sub
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Vaunix Technology Corporation
The LSW-102P4T-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Package Type: Connectorized
- Insertion Loss: 3.5
- Frequency Range: 10 to 1000
- Isolation: 50 to 60
from Spectrum Microwave
Good Power Handling Capability, Designed for MIL-E-5400 Class II [See More]
- Package Type: Connectorized
- Insertion Loss: 0.3000 to 0.5000
- Frequency Range: 18000
- Isolation: 60
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Package Type: Connectorized
- Insertion Loss: 1.25 to 2.5
- Frequency Range: 0.0 to 2150
- Isolation: 50 to 60
from Radiall
3 GHz frequency, N female connector, failsafe actuator, transfer switch. Optional indicator, and TTL drive. [See More]
- Package Type: Connectorized; D-Sub
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from Vaunix Technology Corporation
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Package Type: Connectorized
- Insertion Loss: 3.5
- Frequency Range: 10 to 6000
- Isolation: 55 to 65
from JFW Industries, Inc.
Model 75S-118 is a 75 Ohm electro-mechanical 1P3T RF switch operating DC-2150 MHz. The 1P3T is normally open and absorptive (i.e. self-terminating). The unused ports will self-terminate at 75 Ohm impedance. Available with 75 Ohm RF connectors: BNC female or F female. This 1P3T RF switch has three... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.6000 to 1
- Frequency Range: 0.0 to 2150
- Isolation: 60 to 70
from Radiall
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator. [See More]
- Package Type: Connectorized; HE10 Receptacle/Connector, Cable
- Insertion Loss: 0.3900
- Frequency Range: 0.0 to 6000
- Isolation: 100
from Vaunix Technology Corporation
The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Package Type: Connectorized
- Insertion Loss: 3.5
- Frequency Range: 10 to 6000
- Isolation: 50 to 60
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.8000 to 1.3
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 60
from JFW Industries, Inc.
A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes... [See More]
- Package Type: Connectorized
- Insertion Loss: 1 to 2
- Frequency Range: 0.0 to 6000
- Isolation: 65 to 70
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from JFW Industries, Inc.
Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 1450
- Isolation: 50
from JFW Industries, Inc.
Model 50S-1772+XX is a 50 Ohm electro-mechanical 1P2T RF switch operating DC-40 GHz with 2.9mm female RF connectors. This model is failsafe and the unused port is reflective. The failsafe path is COM to NC. This 1P2T has three RF ports: COM (common port), NC (normally closed port), NO (normally open... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.3000 to 1
- Frequency Range: 0.0 to 40000
- Isolation: 50 to 70
from JFW Industries, Inc.
Model 75S-381 is a 75 Ohm electro-mechanical 1P6T RF switch operating DC-2150 MHz. The 1P6T is normally open and absorptive (i.e. self-terminating). The unused ports will self-terminate at 75 Ohm impedance. It is available with 75 Ohm F female RF connectors. This 1P6T RF switch has six control... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.4000 to 1
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 80
from JFW Industries, Inc.
Model 75S-382 is a 75 Ohm electro-mechanical 1P12T RF switch operating DC-2150 MHz. The 1P12T is failsafe and absorptive (i.e. self-terminating). The unused ports will self-terminate at 75 Ohm impedance. It is available with 75 Ohm F female RF connectors. This 1P12T RF switch has four BCD control... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.5000 to 1
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 80
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.5500
- Frequency Range: 30 to 512
- Isolation: 50
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If you need a coaxial T/R switch for medium power hot... [See More]
- Package Type: Connectorized
- Insertion Loss: 0.5000 to 0.7500
- Frequency Range: 10 to 1000
- Isolation: 50
from JFW Industries, Inc.
A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input port half or the output port half depends on how you need the matrix switch to function. With power dividers on the input... [See More]
- Package Type: Connectorized
- Insertion Loss: 13.7 to 14.5
- Frequency Range: 20 to 2000
- Isolation: 25 to 82
from JFW Industries, Inc.
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you... [See More]
- Package Type: Connectorized
- Insertion Loss: 1.5 to 3
- Frequency Range: 50 to 2000
- Isolation: 70
from JFW Industries, Inc.
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your... [See More]
- Package Type: Connectorized
- Insertion Loss: 1 to 1.5
- Frequency Range: 5 to 2000
- Isolation: 60
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for... [See More]
- Package Type: Connectorized
- Insertion Loss: 2
- Frequency Range: 20 to 1000
- Isolation: 55