SP4T RF Switches

176 Results
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder -- SKY13384-350LF
from Skyworks Solutions, Inc.

Please note: SKY13384-350LF is being discontinued and is not recommended for new designs. The SKY13384-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The switch is intended for GSM/CDMA/WCDMA/TD-SCDMA/TD-LTE cellular infrastructure applications. The impedance of the RF ports in... [See More]

  • Type: Single Pole Four Throw; SP4T (A)
  • Isolation: 36 to 50
  • Frequency Range: 20 to 4000
  • Package Type: Surface Mount; QFN, 16L
0.05 - 10 GHz High Isolation SP4T Switch -- QPC6144
from Qorvo

The Qorvo ® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 50 to 10000
  • Isolation: 65
RF - Antenna tuners - BGSA142GN12 -- BGSA142GN12
from Infineon Technologies AG

High RF Voltage Antenna Tuning SP4T Switch. The BGSA142GN12 is a versatile direct mapping Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0 GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: GPIO
  • Frequency Range: 400 to 6000
RF Switches -- 1046-1013-2-ND [PE42641MLBC-Z from pSemi]
from DigiKey

RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.5500
  • Frequency Range: 100 to 3000
  • Isolation: 27.5
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω -- M4SWA4-34DR-DG+
from Mini-Circuits

Mini-Circuits ’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation,... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000 to 2.8
  • Frequency Range: 30000
  • Isolation: 76
RF Coaxial Switches -- NMS4F&B
from kTB Solutions

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]

  • Type: Single Pole Four Throw; SP4T
  • Connector: BNC; Type F
  • Frequency Range: 0.0 to 3000
RF and Microwave Switch -- 1004378 [1004378 from Qorvo]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.6000
  • Frequency Range: 200 to 20000
  • Isolation: 38
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder -- SKY13392-359LF
from Skyworks Solutions, Inc.

Please note: SKY13392-359LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13575-639LF. The SKY13392-359LF is a symmetrical, single-pole, four-throw (SP4T) switch. The switch is intended for GSM/CDMA/WCDMA/LTE cellular infrastructure applications. The... [See More]

  • Type: Single Pole Four Throw; SP4T (A)
  • Isolation: 46 to 60
  • Frequency Range: 20 to 4000
  • Package Type: Surface Mount; QFN, 16L
0.05 - 10GHz Wideband Compact SP4T Switch -- QPC6188
from Qorvo

The Qorvo ® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation, symmetric throw ports with excellent linearity and power handling capability. The design is... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 50 to 12000
  • Isolation: 50
RF - Antenna tuners - BGSA143GL10 -- BGSA143GL10
from Infineon Technologies AG

BGSA143GL10 is a small and versatile Single-Pole Quad Throw (SP4T) RF switch optimized for low COFF as well as low RON enabling applications up to 6.0GHz. GPIO digital control lines offer the possibility to adopt SP4T, SPDT along with SPST topology for an optimum flexibility in RF Front-end designs. [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: GPIO
  • Frequency Range: 400 to 6000
RF Switches -- 1046-1064-2-ND [PE42540LGBC-Z from pSemi]
from DigiKey

RF Switch IC ATE, ISM, PHS, UMTS, WLL SP4T 8GHz 50Ohm 32-LGA (5x5) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 1.00E-5 to 8000
  • Isolation: 31
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω -- MSP4TA-18+
from Mini-Circuits

Mini-Circuits ’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high... [See More]

  • Type: Single Pole Four Throw
  • Isolation: 105
  • Insertion Loss: 0.1000 to 0.4000
  • VSWR: 1.05 to 1.6
RF and Microwave Switch -- HMC-C071
from Richardson RFPD

The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 3.8
  • Frequency Range: 0.0 to 20000
  • Isolation: 38
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a QFN Package -- SKY19245-686LF
from Skyworks Solutions, Inc.

The SKY19245-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with three control pins. Depending on the logic voltage level applied to the... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 10L
  • Frequency Range: 100 to 2700
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC -- CMD203C4
from Qorvo

Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.4
  • Frequency Range: ? to 20000
  • Isolation: 39
RF - Antenna tuners - BGSA143ML10 -- BGSA143ML10
from Infineon Technologies AG

Low Resistance Antenna Tuning Switch. BGSA143ML10 is a versatile Single-Pole Quad Throw (SP4T) RF antenna tuning switch featuring open or short reflective ports, being optimized for tuning applications up to 6.0 GHz. Including a RFFE digital control interface, this switch offers the possibility to... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI
  • Frequency Range: 400 to 6000
RF Switches -- 1046-1096-1-ND [PE42442A-Z from pSemi]
from DigiKey

RF Switch IC 3G/4G SP4T 6GHz 50Ohm 24-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.1
  • Frequency Range: 30 to 6000
  • Isolation: 61
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-1SP4T-A18
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration with a switching lifetime of 10 million cycles... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 18000
  • Isolation: 100
RF and Microwave Switch -- MASW-004103-13650G [MASW-004103-13650G from MACOM]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.5000
  • Frequency Range: 50 to 20000
  • Isolation: 56
0.1 to 2.7 GHz SP4T High-Power Antenna Tuning Switch in a WLCSP Package Applications -- SKY19225-001
from Skyworks Solutions, Inc.

Please note: SKY19225-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF. The SKY19225-001 is a wafer level chip scale package (WLCSP) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; WLCSP, 11-bump
  • Frequency Range: 100 to 2700
RF - Antenna tuners - BGSA144ML10 -- BGSA144ML10
from Infineon Technologies AG

Ultra high RF voltage antenna tuning SP4T. The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI 2.1
  • Frequency Range: 400 to 7125
RF Switches -- 1046-1108-1-ND [PE42441E-Z from pSemi]
from DigiKey

RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.8000
  • Frequency Range: 10 to 8000
  • Isolation: 45
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-2SP4T-A18
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 18000
  • Isolation: 100
RF and Microwave Switch -- MASW-011040-TR0500 [MASW-011040-TR0500 from MACOM]
from Richardson RFPD

Switch, SP4T 200 W 0.05-1.0 GHz. The MASW-011040 is a high power PIN diode SP4T switch in a common anode configuration, operating from 50 MHz to 1 GHz. It features low insertion loss and excellent linearity. It includes two high-power ports capable of handling up to 200 Watts CW and two low-power... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.4000
  • Frequency Range: 50 to 1000
  • Isolation: 45
0.1 to 3.8 GHz SP4T Antenna Switch -- SKYA21029
from Skyworks Solutions, Inc.

The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 26 to 42
  • Frequency Range: 100 to 3800
  • Package Type: Surface Mount; QFN, 14L
RF - Antenna tuners - BGSA147ML10 -- BGSA147ML10
from Infineon Technologies AG

Applications. Automotive telematics control unit (TCU). Mobile devices and smartphones. BGSA147ML10 ultra-low resistance SP4T antenna tuner. BGSA147ML10 is a Single-Pole Four Throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125 GHz. Its MIPI RFFE digital control interface... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI
  • Frequency Range: 400 to 7125
RF Switches -- 1046-PE42443A-ZTR-ND [PE42443A-Z from pSemi]
from DigiKey

ULTRACMOS SP4T RF SWITCH, 1.8 5 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.4900
  • Frequency Range: 1800 to 5000
  • Package Type: Surface Mount; 20-VFLGA Exposed Pad
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-1SP4T-26
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a switching lifetime of 2 million... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1000 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF and Microwave Switch -- PE423641MLAA-Z [PE423641MLAA-Z from pSemi]
from Richardson RFPD

UltraCMOS ® SP4T RF Switch 50 –3000 MHz. The PE423641 is a HaRP ™ technology-enhanced reflective SP4T RF switch. It has received AEC-Q100 Grade 2 certification and meets the quality and performance standards that makes it suitable for use in harsh automotive environments. It is... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.8000
  • Frequency Range: 50 to 3000
  • Isolation: 23
0.1 to 3.8 GHz SP4T High-Power Antenna Tuning Switch -- SKY19257-684LF
from Skyworks Solutions, Inc.

The SKY19257-684LF is a Quad Flat No-Lead (QFN) single-pole, four-throw switch designed for antenna tuning applications that require very low ON resistance, low OFF capacitance. The device incorporates shunts on switch outputs to improve isolation between arms. The switch can be used for either... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 10L
  • Frequency Range: 100 to 3800
RF - Antenna tuners - BGSA148MN10 -- BGSA148MN10
from Infineon Technologies AG

Ultra small antenna tuning SP4T with resonance stoppers. The BGSA148MN10 is a single-pole four throws (SP4T) antenna tuning switch optimized for RF applications up to 7.125GHz. It is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI 2.1
  • Frequency Range: 380 to 7125
RF Switches -- 1046-PE42542B-XCT-ND [PE42542B-X from pSemi]
from DigiKey

SP4T, 18 GHZ, ABSORPTIVE, 50 INS [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3.9
  • Frequency Range: 0.0090 to 18000
  • Isolation: 26
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-2SP4T-26
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1000 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF and Microwave Switch -- PE42440MLIBA-Z
from Richardson RFPD

SP4T UltraCMOS ™ RF Switch. The PE42440 is a HaRP ™-enhanced SP4T RF Switch developed on the UltraCMOS ™ process technology. This general-purpose switch contains 4 identical RF ports and can be used in a multitude of applications up to 3000 MHz. It integrates on-board CMOS control... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.4500
  • Frequency Range: 50 to 3000
  • Isolation: 34
0.1 to 3.8 GHz SP4T Medium-Power Antenna Tuning Switch -- SKY19249-686LF
from Skyworks Solutions, Inc.

The SKY19249-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller. No external DC... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 10L
  • Frequency Range: 100 to 3800
RF - Antenna tuners - BGSA14GN10 -- BGSA14GN10
from Infineon Technologies AG

The BGSA14GN10 is a Single Pole Quad Throw (SP4T) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: GPIO
  • Frequency Range: 100 to 6000
RF Switches -- 1046-PE42545A-ZTR-ND [PE42545A-Z from pSemi]
from DigiKey

ULTRACMOS SP4T RF SWITCH, 9 KHZ6 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 4.5
  • Frequency Range: 0.0090 to 67000
  • Isolation: 23
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω -- RC-1SP4T-40
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]

  • Type: Single Pole Four Throw
  • Isolation: 80
  • Frequency Range: 40000
  • Switching Speed: 25
RF and Microwave Switch -- PE42540G-Z
from Richardson RFPD

The PE42540 is a HaRP ™ technology-enhanced absorptive SP4T RF switch developed on UltraCMOS ® process technology. This switch is designed specifically to support the requirements of the test equipment and ATE market. It comprises four symmetric RF ports and has very high isolation. An... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 1
  • Frequency Range: 1.00E-5 to 8000
  • Isolation: 39
0.1-2.7 GHz SP4T Switch With Integrated Logic Decoder -- SKY13388-465LF
from Skyworks Solutions, Inc.

Please note: SKY13388-465LF is being discontinued and is not recommended for new designs. The SKY13388-465LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, medium power switching applications that demand high linearity and low insertion loss. This is a... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 21 to 31
  • Frequency Range: 100 to 2700
  • Package Type: Surface Mount; QFN,12L
RF - Antenna tuners - BGSA14M2N10 -- BGSA14M2N10
from Infineon Technologies AG

Applications. Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones. Designers who used this product also designed with. BGA123N6 |. GNSS LNAs. BGS14M8U9 |. RF Switches. BGA125N6 |. GNSS LNAs. BGA9V1MN9 |. 4G/5G MIPI LNA and LNA Bank. BGS14WMA9... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI 2.1
  • Frequency Range: 400 to 7125
RF Switches -- 1046-PE42546A-ZTR-ND [PE42546A-Z from pSemi]
from DigiKey

ULTRACMOS SP4T RF SWITCH, 9 KHZ4 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.9
  • Frequency Range: 0.0090 to 52000
  • Isolation: 41
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω -- RC-2SP4T-40
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and... [See More]

  • Type: Single Pole Four Throw
  • Isolation: 80
  • Frequency Range: 40000
  • Switching Speed: 25
RF and Microwave Switch -- SKY13575-639LF [SKY13575-639LF from Arrow Electronics]
from Richardson RFPD

The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ohm match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 C to 90 C. Switching is controlled by two CMOS/TTL... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.6000
  • Frequency Range: 100 to 6000
  • Isolation: 40
0.1-6.0 GHz SP4T Antenna Switch -- SKY13414-485LF
from Skyworks Solutions, Inc.

The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards,... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 26 to 42
  • Frequency Range: 100 to 6000
  • Package Type: Surface Mount; QFN, 14L
RF - Antenna tuners - BGSA14M3N10 -- BGSA14M3N10
from Infineon Technologies AG

The BGSA14M3N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA14M3N10 is a very compact Single Pole Four Throw (SP4T) Antenna tuning switch optimized for RF applications up to 7.125 GHz. The BGSA14M3N10 offers a powerful... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Control Interface: MIPI 2.1
  • Frequency Range: 380 to 7125
RF Switches -- 1046-PE613050A-ZCT-ND [PE613050A-Z from pSemi]
from DigiKey

SP4T, OPEN REFLECTIVE, TUNING SW [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.5000
  • Frequency Range: 5 to 3000
  • Isolation: 17
Absorptive SP4T, Mechanical Switch, DC - 50000 MHz, 50Ω -- RC-1SP4T-50
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-50 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000 to 1.2
  • Frequency Range: 50000
  • Isolation: 90
RF Coaxial Switch -- CCR-38S140 [CCR-38S140 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.4 to 2.7 GHz SP4T LTE Transmit/Receive Switch with MIPI RFFE Interface -- SKY13560-485LF
from Skyworks Solutions, Inc.

Please note: SKY13560-485LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13526-485LF. The SKY13560-485LF is a single-pole, four-throw (SP4T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 23 to 34
  • Frequency Range: 400 to 2700
  • Package Type: Surface Mount; QFN, 14L
RF - RF Switches - BGS14M8U9 -- BGS14M8U9
from Infineon Technologies AG

High Power SP4T MIPI RF Switch. The BGS14M8U9 is a Single Pole Four Throw (SP4T) high power switch in a compact 9-pin package (1.1 x 1.1 mm2). The device is optimized for 5G and other cellular applications up to 7.125 GHz. With a low insertion loss, high isolation, high linearity and high power... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.2000
  • Frequency Range: 40 to 7125
  • Isolation: 46
RF Switches -- 1127-1008-2-ND
from DigiKey

RF Switch IC General Purpose SP4T 4GHz 50Ohm 16-QFN (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 0.0 to 4000
  • Isolation: 30
Absorptive SP4T, SMT Solid State Switch, 30 - 6000 MHz, 50Ω -- HSWA4-63DR+
from Mini-Circuits

Mini-Circuits ’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 0.9000 to 2.5
  • Frequency Range: 30 to 6000
  • Isolation: 61
RF Coaxial Switch -- CCR-38S14C-T [CCR-38S14C-T from Teledyne Relays]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.4 to 3.8 GHz SP4T High Power Switch -- SKY5A5110
from Skyworks Solutions, Inc.

The SKY5A5110 is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of –40 °C to +105 °C. Switching is controlled by two CMOS/TTL... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 43
  • Frequency Range: 400 to 3800
  • Package Type: Surface Mount; QFN, 10-pin
RF Switches -- BGS14MA11
from Infineon Technologies AG

This SP4T RF switch is a perfect solution for multimode handsets based on LTE and WCDMA. It is based on Infineon ’s proprietary technology and has excellent RF performance. The ultra-low insertion loss helps customers to achieve high system sensitivity, the coverage of LTE Tx power and 6 GHz... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Insertion Loss: 0.2000
  • Frequency Range: 100 to 6000
  • Isolation: 40
RF Switches -- 1127-1009-2-ND
from DigiKey

RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 3500
  • Isolation: 26
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω -- M4SWA4-34DR+
from Mini-Circuits

Mini-Circuits ’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation,... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 0.9000 to 4.8
  • Frequency Range: 30000
  • Isolation: 76
RF Coaxial Switch -- CCR-38S14O-T [CCR-38S14O-T from Teledyne Relays]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.4 to 3.8 GHz SP4T Switch -- SKY13626-685LF
from Skyworks Solutions, Inc.

The SKY13626-685LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C. Switching is controlled by two... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 12L
  • Frequency Range: 700 to 3800
RF Switches -- 1127-1296-ND
from DigiKey

RF Switch IC General Purpose SP4T 2GHz 50Ohm 14-SOIC [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.8000
  • Frequency Range: 0.0 to 2000
  • Isolation: 32
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω -- TTL-1SP4T-183
from Mini-Circuits

Mini-Circuits ’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2 to 5.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
RF Coaxial Switch -- CCR-38S240 [CCR-38S240 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch -- SKY19260-11
from Skyworks Solutions, Inc.

Please note: SKY19260-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59269-702LF. The SKY19260-11 is a single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF, and high VPK. The device... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; MCM, 12L
  • Frequency Range: 600 to 6000
RF Switches -- 1127-1502-2-ND
from DigiKey

RF Switch IC General Purpose SP4T 20GHz 50Ohm 24-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3
  • Frequency Range: 0.0 to 20000
  • Isolation: 40
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω -- RCS-1SP4T-A673
from Mini-Circuits

Mini-Circuits ’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 3 to 12.5
  • Frequency Range: 100 to 67000
  • Isolation: 65
RF Coaxial Switch -- CCR-38S340 [CCR-38S340 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch -- SKY59269-702LF
from Skyworks Solutions, Inc.

The SKY59269-702LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON, COFF and high VPK. The switch can be used for either series or shunt tuning applications. Depending on the register setting, the antenna port can... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 12L
  • Frequency Range: 600 to 6000
RF Switches -- 1127-1673-ND
from DigiKey

RF Switch IC General Purpose SP4T 30GHz 50Ohm 24-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3.3
  • Frequency Range: 23000 to 30000
  • Isolation: 26
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω -- ZSWA4-63DR+
from Mini-Circuits

Mini-Circuits ’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 1.3 to 2
  • Frequency Range: 1
  • Isolation: 73
RF Coaxial Switch -- CCR-38S34O-R [CCR-38S34O-R from Teledyne Relays]
from Richardson RFPD

The CCR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.7 to 3.0 GHz High Isolation SP4T Switch -- SKY13524-639LF
from Skyworks Solutions, Inc.

Please note: SKY13524-639LF is being discontinued and is not recommended for new designs. The SKY13524-639LF is a single-pole, four-throw (SP4T) switch used for single-ended filter switching in cellular applications. The SKY13524-639LF maintains low insertion loss and high isolation for all... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 50
  • Frequency Range: 700 to 3000
  • Package Type: Surface Mount; QFN, 14L
RF Switches -- 1127-1679-ND
from DigiKey

RF Switch IC General Purpose SP4T 8GHz 50Ohm 16-CSMT (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.5
  • Frequency Range: 0.0 to 8000
  • Isolation: 40
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω -- USB-SP4T-63
from Mini-Circuits

Mini-Circuits ’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 1 to 2
  • Frequency Range: 1
  • Isolation: 85
RF Coaxial Switch -- CCR-39S64C [CCR-39S64C from Teledyne Relays]
from Richardson RFPD

The CCR-39 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
0.7 to 3.8 GHz SP4T High-Power Switch -- SKY13597-684LF
from Skyworks Solutions, Inc.

The SKY13597-684LF is a single-pole, four-throw (SP4T) switch. No external DC blocking capacitors are required on the RF paths as long as there is no DC voltage on the RF line. The switch can operate over the temperature range of −40 °C to +90 °C . Switching is controlled by two... [See More]

  • Type: Single Pole Four Throw; SP4T
  • Package Type: Surface Mount; QFN, 10L
  • Frequency Range: 700 to 3800
RF Switches -- 1127-1864-1-ND
from DigiKey

RF Switch IC VSAT SP4T 20GHz 50Ohm 24-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.3
  • Frequency Range: 0.0 to 20000
  • Isolation: 40
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω -- USB-2SP4T-852H
from Mini-Circuits

Mini-Circuits ’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.1 to 7
  • Frequency Range: 10 to 8500
  • Isolation: 105
RF Coaxial Switch -- CCR-39S64O-T [CCR-39S64O-T from Teledyne Relays]
from Richardson RFPD

The CCR-39 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
20 MHz-3.0 GHz High Power SP4T Switch With Decoder -- SKY13380-350LF
from Skyworks Solutions, Inc.

Please note: SKY13380-350LF is being discontinued and is not recommended for new designs. The SKY13380-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The device is designed for broadband, high power switching applications that demand high linearity and low insertion loss. This is a... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 21 to 28
  • Frequency Range: 20 to 3000
  • Package Type: Surface Mount; QFN, 16L
RF Switches -- 1127-2503-2-ND
from DigiKey

RF Switch IC Radar SP4T 12GHz 50Ohm 12-CSMT (5x5) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.1
  • Frequency Range: 0.0 to 12000
  • Isolation: 40
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω -- USB-1SP4T-183
from Mini-Circuits

Mini-Circuits ’ USB-1SP4T-183 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.5 to 6
  • Frequency Range: 100 to 18000
  • Isolation: 70
RF Coaxial Switch -- CCS-18N140 [CCS-18N140 from Teledyne Coax Switches]
from Richardson RFPD

The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 6 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
20 MHz-6.0 GHz GaAs SP4T Switch -- SKY13322-375LF
from Skyworks Solutions, Inc.

The SKY13322-375LF is a GaAs FET I/C single-pole, four-throw (SP4T) switch. This general purpose switch is an ideal choice for a variety of multiband telecommunication applications up to 6 GHz. The switch is manufactured in a compact, 2 x 3 mm, 10-pin exposed pad plastic Micro Leadframe Package Dual... [See More]

  • Type: Single Pole Four Throw; SP4T (R)
  • Isolation: 18 to 28
  • Frequency Range: 20 to 6000
  • Package Type: Surface Mount; QFN, 10L
RF Switches -- 1127-2562-ND
from DigiKey

RF Switch IC WLAN SP4T 8GHz 50Ohm Die [See More]

  • Type: Single Pole Four Throw
  • Operating Temperature: -40 to 85
  • Package Type: Die
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω -- ESB-1SP4T-A673
from Mini-Circuits

Mini-Circuits ’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 4.2 to 13.5
  • Frequency Range: 100 to 67000
  • Isolation: 55
RF Coaxial Switch -- CR-38S140 [CR-38S140 from Teledyne Coax Switches]
from Richardson RFPD

The CR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. Each... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 22000
  • Isolation: 70
Dual-Band Matched SP4T Wi-Fi Switch -- SKY13575-639LF
from Skyworks Solutions, Inc.

The SKY13575-639LF is a dual-band single-pole, four-throw switch with an integrated 50 Ω match on all RF output ports. External DC blocking capacitors are required on the RF paths. The switch can operate over the temperature range of -40 °C to 90 °C. Switching is controlled by two... [See More]

  • Type: Single Pole Four Throw; SP4T (A)
  • Isolation: 40
  • Frequency Range: 100 to 6000
  • Package Type: Surface Mount; QFN, 12L
RF Switches -- 1127-2643-ND
from DigiKey

RF Switch IC VSAT SP4T 18GHz 50Ohm Die [See More]

  • Type: Single Pole Four Throw
  • Operating Temperature: -55 to 85
  • Package Type: Die
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω -- U2C-1SP4T-852H
from Mini-Circuits

Mini-Circuits ’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (80 dB typical) allow the... [See More]

  • Type: Single Pole Four Throw; Solid-State
  • Insertion Loss: 2.3 to 7
  • Frequency Range: 2 to 8500
  • Isolation: 105
RF Coaxial Switch -- CR-38S14C-T [CR-38S14C-T from Teledyne Relays]
from Richardson RFPD

The CR-38 Switch is a broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. The switches are small using the popular connector spacing on a 1.062"" dia. circle. Each... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000
  • Frequency Range: 22000
  • Isolation: 70
GaAs SP4T Absorptive Switch 20 MHz–2.5 GHz -- SKY13296-340LF
from Skyworks Solutions, Inc.

Please note: SKY13296-340LF is being discontinued and is not recommended for new designs. The SKY13296-340LF is a pHEMT GaAs FET IC high isolation, absorptive single-pole four-throw switch packaged in a lead (Pb)-free, 4 x 4 mm, 20-lead exposed-pad plastic package for low-cost commercial... [See More]

  • Type: Single Pole Four Throw; SP4T (A)
  • Isolation: 26 to 40
  • Frequency Range: 20 to 2500
  • Package Type: Surface Mount; QFN, 20L
RF Switches -- 1127-3056-ND
from DigiKey

RF Switch IC Radar SP4T 4GHz 50Ohm 16-SMT (5.84x5.84) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 0.0 to 4000
  • Isolation: 28
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control -- ZK-MSP4TA-18
from Mini-Circuits

Mini-Circuits ’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 18000
  • Isolation: 100
RF Switches -- 1127-3216-1-ND
from DigiKey

RF Switch IC Cellular SP4T 6GHz 50Ohm 16-LFCSP-WQ (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 100 to 6000
  • Isolation: 30
Mechanical Switch Assembly, 5SP4T & 5SPDT, DC - 18 GHz, TTL, 3U, SMA -- ZT-375-TTL
from Mini-Circuits

Mini-Circuits ’ ZT-375-TTL houses 5 x SPDT and 5 x SP4T absorptive electro-mechanical switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break-before-make configuration and... [See More]

  • Type: Single Pole Double Throw; Single Pole Four Throw
  • Insertion Loss: 0.1500 to 0.5000
  • Frequency Range: 18000
  • Isolation: 90
RF Switches -- 1127-3295-ND
from DigiKey

RF Switch IC VSAT SP4T 18GHz 50Ohm Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.1
  • Frequency Range: 0.0 to 18000
  • Isolation: 38
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA -- ZT-8SP4T-18SL
from Mini-Circuits

Mini-Circuits ’ ZT-8SP4T-18SL houses 8 independently controlled electro-mechanical SP4T switches. Each switch operates over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail-safe / normally open with a break before make... [See More]

  • Type: Single Pole Four Throw
  • Isolation: 100
  • Frequency Range: 18000
  • Switching Speed: 25
RF Switches -- 1127-3637-ND
from DigiKey

RF Switch IC General Purpose SP4T 50Ohm Module [See More]

  • Type: Single Pole Four Throw
  • Isolation: 38
  • Frequency Range: 0.0 to 20000
  • Package Type: Module, SMA Connectors
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T -- RC-2SP4T-50
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-50 houses a pair of electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make- configuration, with a lifetime of 2 million... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000 to 1.2
  • Frequency Range: 50000
  • Isolation: 90
RF Switches -- 1127-3694-ND
from DigiKey

RF Switch IC General Purpose SP4T 50Ohm 24-LFCSP (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3
  • Frequency Range: 100 to 20000
  • Isolation: 40
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω -- ZSDR-425+
from Mini-Circuits

Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50 Ω [See More]

  • Type: Single Pole Four Throw
  • Operating Temperature: -55 to 100
  • Impedance: 50 ohms
RF Switches -- 1465-1053-ND [MA4SW410 from MACOM]
from DigiKey

RF Switch IC General Purpose SP4T 20GHz Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 50 to 20000
  • Isolation: 34
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω -- TOSW-425+
from Mini-Circuits

Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50 Ω [See More]

  • Type: Single Pole Four Throw
  • Operating Temperature: -55 to 100
  • Impedance: 50 ohms
SP4T Latching 0.03 dB Low Insertion Loss Repeatability DC to 20 GHz Terminated Relay Switch, Indicators, Self Cut Off, Reset, 70W, 24V, SMA -- FMSW6333
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6333 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Impedance: 50 ohms
  • Frequency Range: 0.0 to 20000
  • Connector: SMA
RF Switches -- 0875AS43A1850 [0875AS43A1850 from Johanson Technology, Inc.]
from Quarktwin Technology Ltd.

RF Switch IC GSM SP4T 1.99 GHz 12-SMD [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.6
  • Frequency Range: 824 to 1990
  • Isolation: 21
18 GHz SP4T RF Switch -- MM5120
from Menlo Microsystems, Inc.

The MM5120 is the world ’s first generally available high-power SP4T RF Ideal Switch. This new innovative technology platform enables robust and highly reliable switches capable of >25 W CW power handling at 6.0 GHz. The MM5120 provides ultra-low insertion loss and superior linearity from... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1000 to 1.5
  • Frequency Range: 18000
  • Isolation: 26
RF & Microwave Switches -- R573403410
from Radiall

4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
19" Rack, 50 Ohm RF Switch Assembly -- 50SA-301
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 80
RF / Microwave MMIC SP4T Switch -- CMD203
from Custom MMIC

The CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of required logic control lines... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.4
  • Frequency Range: 20000
  • Isolation: 39
Miniature Switches -- 140-F200
from RH Laboratories, Inc.

RH Labs provides a wide range of switch products including SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T. Excellent performance is achieved over broad frequency ranges for insertion loss, isolation, VSWR, and switching speed. Custom requirements will be considered upon request. [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.7
  • Frequency Range: 2000 to 18000
  • Isolation: 60
Switches - SP4T
from MACOM

At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power and... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.3000 to 2.5
  • Frequency Range: 0.0 to 50000
  • Isolation: 26 to 65
10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch -- LSW-102P4T-75F
from Vaunix Technology Corporation

The LSW-102P4T-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3.5
  • Frequency Range: 10 to 1000
  • Isolation: 50 to 60
F2914NBGK8
from Integrated Device Technology

The F2914 is a high reliability, low insertion loss, 50 Ω SP4T absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2914 also delivers excellent... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: -0.9000
  • Frequency Range: 50 to 8000
  • Isolation: 62
RF & Microwave Switch -- uPG2183T6C
from California Eastern Laboratories - CEL

The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package,... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.4000 to 0.7000
  • Frequency Range: 10 to 2500
  • Isolation: 17 to 24
SP4T Latching 0.03 dB Low Insertion Loss Repeatability DC to 20 GHz Terminated Relay Switch, Indicators, Self Cut Off, TTL, 70W, 24V, SMA -- FMSW6341
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6341 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Impedance: 50 ohms
  • Frequency Range: 0.0 to 20000
  • Connector: SMA
RF Switches -- AS204-80LF [AS204-80LF from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

RF Switch IC Cellular SP4T 3.5 GHz 50Ohm 16-SSOP [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 0.3000 to 3500
  • Isolation: 25
26 GHz SP4T RF Switch -- MM5130
from Menlo Microsystems, Inc.

The MM5130 is the world ’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from 26 GHz down to DC and performs more than 3 billion switching cycles. The four switch channels are... [See More]

  • Type: Single Pole Single Throw; Single Pole Four Throw
  • Insertion Loss: 0.1000 to 1.3
  • Frequency Range: 26000
  • Isolation: 25 to 45
19" Rack, 75 Ohm RF Switch Assembly -- 75SA-030
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.5
  • Frequency Range: 5 to 1000
  • Isolation: 60
RF / Microwave MMIC SP4T Switch -- CMD203C4
from Custom MMIC

The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2.4
  • Frequency Range: 20000
  • Isolation: 39
10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch -- LSW-602P4T
from Vaunix Technology Corporation

The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 3.5
  • Frequency Range: 10 to 6000
  • Isolation: 50 to 60
SP4T Latching 0.05 dB Low Insertion Loss Repeatability DC to 40 GHz Terminated Relay Switch, Indicators, Self Cut Off, 5W, 24V, 2.92mm -- FMSW6334
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6334 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Impedance: 50 ohms
  • Frequency Range: 0.0 to 40000
  • Connector: 2.92mm
RF Switches -- AS221-306LF [AS221-306LF from Skyworks Solutions, Inc.]
from Quarktwin Technology Ltd.

RF Switch IC GSM SP4T 2.5 GHz 50Ohm 16-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.1
  • Frequency Range: 100 to 2500
  • Isolation: 22
8 GHz SP4T RF Switch -- MM5140
from Menlo Microsystems, Inc.

The MM5140 is the world ’s highest performance generally available SP4T RF Ideal Switch module. This new innovative technology platform enables robust and highly reliable switches capable of 25 W CW power handling at 3.0 GHz. The MM5140 provides ultra-low insertion loss and superior linearity... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.1000 to 0.5000
  • Frequency Range: 8000
  • Isolation: 32
Benchtop RF Switch Assembly, 50 Ohm -- 50SA-360
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 85
SP4T Latching 0.05 dB Low Insertion Loss Repeatability DC to 40 GHz Terminated Relay Switch, Indicators, Self Cut Off, TTL, 5W, 24V, 2.92mm -- FMSW6342
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6342 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Impedance: 50 ohms
  • Frequency Range: 0.0 to 40000
  • Connector: 2.92mm
RF Switches -- BGS14AN16E6327XTSA1 [BGS14AN16E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC W-CDMA SP4T 3 GHz 50Ohm TSNP-16-1 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6900
  • Frequency Range: 100 to 3000
  • Isolation: 27
Electro-Mechanical 50 Ohm Reflective RF Switch -- 50S-1315+12-SMA
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 70
SP4T Latching DC to 18 GHz Terminated Electro-Mechanical Relay Switch, up to 90W, 12V, SMA -- FMSW6364
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6364 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.4000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF Switches -- BGS14GA14E6327XTSA1 [BGS14GA14E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6500
  • Frequency Range: 100 to 6000
  • Isolation: 27
Electro-Mechanical 75 Ohm RF Switch -- 75S-073
from JFW Industries, Inc.

Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm electro-mechanical RF switch models listed in the table are only our online models. JFW has over 300... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.5000 to 75
  • Frequency Range: 0.0 to 1450
  • Isolation: 50
SP4T Latching DC to 18 GHz Terminated Electro-Mechanical Relay Switch, up to 90W, 28V, SMA -- FMSW6365
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6365 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.4000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF Switches -- BGS14MA11E6327XTSA1 [BGS14MA11E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC LTE, W-CDMA SP4T 50Ohm PG-ATSLP-11-1 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.8500
  • Frequency Range: 100 to 6000
  • Isolation: 18
High Power Solid-State 50 Ohm RF Switch -- 50S-1256
from JFW Industries, Inc.

JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.5500
  • Frequency Range: 30 to 512
  • Isolation: 50
SP4T Latching DC to 22 GHz Terminated Electro-Mechanical Relay Switch, Indicators, TTL, Self Cut Off, Diodes, 20W, 12V, SMA -- FMSW6307
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6307 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 22000
  • Isolation: 60
RF Switches -- BGS14PN10E6327XTSA1 [BGS14PN10E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC SP4T 6 GHz 50Ohm PG-TSNP-10-1 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 500 to 6000
  • Isolation: 18
Medium Power Solid-State 50 Ohm RF Switch -- 50S-2040
from JFW Industries, Inc.

JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If you need a coaxial T/R switch for medium power hot... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.4000
  • Frequency Range: 20 to 100
  • Isolation: 55
SP4T Latching DC to 22 GHz Terminated Electro-Mechanical Relay Switch, Indicators, TTL, Self Cut Off, Diodes, 20W, 28V, SMA -- FMSW6308
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6308 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 22000
  • Isolation: 60
RF Switches -- BGS14WMA9E6327XTSA1 [BGS14WMA9E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC Bluetooth, LTE, WLAN SP4T 50Ohm PG-ATSLP-9-50 [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.15
  • Frequency Range: 50 to 6000
  • Isolation: 25
Solid-State 50 Ohm RF Switch, Absorptive -- 50S-1075
from JFW Industries, Inc.

JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 2 to 4
  • Frequency Range: 20 to 4300
  • Isolation: 75
SP4T Latching DC to 22 GHz Terminated Electro-Mechanical Relay Switch, Self Cut Off, 20W, 28V, SMA -- FMSW6306
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6306 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 22000
  • Isolation: 60
RF Switches -- BGSA143GL10E6327XTSA1 [BGSA143GL10E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T PG-TSLP-10-2 [See More]

  • Type: Single Pole Four Throw
  • Package Type: Surface Mount
  • Frequency Range: 6000
Solid-State 50 Ohm RF Switch, Reflective -- 50S-0536
from JFW Industries, Inc.

JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.5 to 2
  • Frequency Range: 20 to 1000
  • Isolation: 70
SP4T Latching DC to 22 GHz Terminated Electro-Mechanical Relay Switch, Self Cut Off, Diodes, 20W, 12V, SMA -- FMSW6305
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6305 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 22000
  • Isolation: 60
RF Switches -- BGSA144ML10E6327XTSA1 [BGSA144ML10E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC SP4T PG-TSLP-10-3 [See More]

  • Type: Single Pole Four Throw
  • Package Type: Surface Mount
Solid-State 75 Ohm RF Switch -- 75S-327
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1 to 1.75
  • Frequency Range: 5 to 1000
  • Isolation: 55
SP4T Latching DC to 26.5 GHz Terminated Electro-Mechanical Relay Switch, up to 90W, 12V, SMA -- FMSW6366
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6366 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.7000
  • Frequency Range: 0.0 to 26500
  • Isolation: 70
RF Switches -- BGSA14M2N10E6327XTSA1 [BGSA14M2N10E6327XTSA1 from Infineon Technologies AG]
from Quarktwin Technology Ltd.

RF Switch IC SP4T PG-TSNP-10-9 [See More]

  • Type: Single Pole Four Throw
  • Package Type: Surface Mount
  • Frequency Range: 400 to 7125
SP4T Latching DC to 26.5 GHz Terminated Electro-Mechanical Relay Switch, up to 90W, 28V, SMA -- FMSW6367
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6367 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.7000
  • Frequency Range: 0.0 to 26500
  • Isolation: 70
RF Switches -- BSW6440 [BSW6440 from BeRex, Inc.]
from Quarktwin Technology Ltd.

RF Switch IC 5G NR, Cellular, LTE, PCS, WCDMA, WIMAX SP4T 50Ohm 16-TQFN (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.8500
  • Frequency Range: 50 to 6000
  • Isolation: 62
SP4T Latching DC to 3 GHz Electro-Mechanical Relay Switch Accessory PWB, up to 400W, 12V, SMA -- FMSW8002
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW8002 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Impedance: 50 ohms
  • Frequency Range: 0.0 to 3000
  • Connector: SMA
RF Switches -- F2914NBGK [F2914NBGK from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

RF Switch IC Cellular SP4T 8 GHz 50Ohm 24-VFQFPN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Isolation: 50
  • Frequency Range: 400 to 8000
  • Impedance: 50 ohms; 50Ohm
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Self Cut Off, Diodes, 5W, 12V, 2.92mm -- FMSW6140
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6140 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- HSWA4-63DR+ [HSWA4-63DR+ from Mini-Circuits]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 50Ohm 24-QFN (4x4) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.9
  • Frequency Range: 30 to 6000
  • Isolation: 32
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Self Cut Off, Diodes, up to 18W, 28V, 2.92mm -- FMSW6141
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6141 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- JSW4-23DR-75+ [JSW4-23DR-75+ from Mini-Circuits]
from Quarktwin Technology Ltd.

RF Switch IC CATV, SatCom SP4T 75Ohm 14-QFN (2x2) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.1
  • Frequency Range: 5 to 2000
  • Isolation: 25
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 12V, 2.92mm -- FMSW6138
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6138 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MA4AGSW4 [MA4AGSW4 from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 50 GHz Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.3000
  • Frequency Range: 50 to 50000
  • Isolation: 32
SP4T Latching DC to 40 GHz Electro-Mechanical Relay Switch, Self Cut Off, Reset, Diodes, 3W, 28V, 2.92mm -- FMSW6139
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6139 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MA4SW410 [MA4SW410 from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 20 GHz Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 50 to 20000
  • Isolation: 34
SP4T Latching DC to 40 GHz Terminated Electro-Mechanical Relay Switch, Indicators, TTL, Self Cut Off, Diodes, 3W, 28V, 2.92mm -- FMSW6320
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6320 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MA4SW410B-1 [MA4SW410B-1 from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 18 GHz Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.4
  • Frequency Range: 2000 to 18000
  • Isolation: 35
SP4T Latching DC to 40 GHz Terminated Electro-Mechanical Relay Switch, Self Cut Off, Diodes, Reset, 3W, 12V, 2.92mm -- FMSW6317
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6317 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MASW-004100-11930G [MASW-004100-11930G from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 50Ohm Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 50 to 20000
  • Isolation: 34
SP4T Latching DC to 40 GHz Terminated Electro-Mechanical Relay Switch, Self Cut Off, Diodes, Reset, 3W, 28V, 2.92mm -- FMSW6318
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6318 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MASW-004100-11930W [MASW-004100-11930W from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 26 GHz [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.9000
  • Frequency Range: 50 to 26000
  • Isolation: 34
SP4T Latching DC to 40 GHz Terminated Electro-Mechanical Relay Switch, Self Cut Off, TTL, Indicators, Diodes, 3W, 12V, 2.92mm -- FMSW6319
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6319 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 40000
  • Isolation: 50
RF Switches -- MASW-004102-12760W [MASW-004102-12760W from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 50Ohm Die [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.4
  • Frequency Range: 0.0 to 18000
  • Isolation: 35
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 12V, N -- FMSW6190
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6190 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
RF Switches -- MASW-004103-13650G [MASW-004103-13650G from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 20 GHz 50Ohm [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 50 to 20000
  • Isolation: 32
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 28V, N -- FMSW6191
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6191 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
RF Switches -- MASW-004103-13650P [MASW-004103-13650P from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC SP4T 20 GHz 50Ohm [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 50 to 20000
  • Isolation: 32
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 12V, N -- FMSW6182
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6182 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
RF Switches -- MASW-004103-13655P [MASW-004103-13655P from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC General Purpose SP4T 20 GHz 50Ohm [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1.2
  • Frequency Range: 50 to 20000
  • Isolation: 32
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 28V, N -- FMSW6183
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6183 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
RF Switches -- MASW-007813-TR3000 [MASW-007813-TR3000 from MACOM]
from Quarktwin Technology Ltd.

RF Switch IC CDMA, GSM SP4T 3 GHz 50Ohm 16-PQFN (3x3) [See More]

  • Type: Single Pole Four Throw
  • Insertion Loss: 1
  • Frequency Range: 0.0 to 3000
  • Isolation: 23