4 RF Switches

8 Results
19" Rack, 50 Ohm RF Switch Assembly -- 50SA-271
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Input Channels: 4
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 80
B41 4-Channel RF Relays -- B41 RF
from Coto Technology

The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now... [See More]

  • Input Channels: 4
  • Insertion Loss: -3
  • Frequency Range: ? to 1000
  • Isolation: 40
RF & Microwave Switch -- uPG2183T6C
from California Eastern Laboratories - CEL

The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package,... [See More]

  • Input Channels: 1; 2; 4
  • Insertion Loss: 0.4000 to 0.7000
  • Frequency Range: 10 to 2500
  • Isolation: 17 to 24
RF & Microwave Switches -- R573403410
from Radiall

4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch. [See More]

  • Input Channels: 4
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
26 GHz SP4T RF Switch -- MM5130
from Menlo Microsystems, Inc.

The MM5130 is the world ’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from 26 GHz down to DC and performs more than 3 billion switching cycles. The four switch channels are... [See More]

  • Input Channels: 4
  • Insertion Loss: 0.1000 to 1.3
  • Frequency Range: 26000
  • Isolation: 25 to 45
Benchtop RF Switch Assembly, 50 Ohm -- 50SA-181
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Input Channels: 4
  • Insertion Loss: 0.1000 to 0.3500
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 85
RF & Microwave Switches -- R594373417
from Radiall

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator. [See More]

  • Input Channels: 4
  • Insertion Loss: 0.3900
  • Frequency Range: 0.0 to 6000
  • Isolation: 100
Benchtop RF Switch Assembly, 75 Ohm -- 75SA-050
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Input Channels: 4
  • Insertion Loss: 0.8000 to 1.3
  • Frequency Range: 0.0 to 2150
  • Isolation: 45 to 60