4 RF Switches
from Skyworks Solutions, Inc.
The Si83004BF-IT is a smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83004BF-IT can deliver up to 700 mA of continuous current in a compact TSSOP... [See More]
- Output Channels: 4
- Control Interface: Parallel
from Skyworks Solutions, Inc.
4x Sourcing, Parallel Input, Ch. Status/Low Voltage Ind. [See More]
- Output Channels: 4
- Control Interface: Parallel
- Package Type: Surface Mount; 9X9 DFN-32
- Operating Temperature: -40 to 125
from Coto Technology
The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now... [See More]
- Output Channels: 4
- Insertion Loss: -3
- Frequency Range: ? to 1000
- Isolation: 40
from California Eastern Laboratories - CEL
The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package,... [See More]
- Output Channels: 1; 2; 4
- Insertion Loss: 0.4000 to 0.7000
- Frequency Range: 10 to 2500
- Isolation: 17 to 24
from Radiall
4-way, 18 GHz frequency, SMA connector, normally open actuator, SP4T switch. [See More]
- Output Channels: 4
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Radiall
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator. [See More]
- Output Channels: 4
- Insertion Loss: 0.3900
- Frequency Range: 0.0 to 6000
- Isolation: 100