Type F RF Switches
from kTB Solutions
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]
- Connector: BNC; Type F
- Type: Single Pole Double Throw; SPDT
- Frequency Range: 0.0 to 3000
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Connector: BNC; Type F
- Insertion Loss: 1.25 to 2.5
- Frequency Range: 0.0 to 2150
- Isolation: 50 to 60
from Vaunix Technology Corporation
The LSW-102PDT-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Connector: Type F
- Insertion Loss: 3.5
- Frequency Range: 10 to 1000
- Isolation: 55 to 65
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Connector: BNC; TNC; Type F
- Insertion Loss: 1.4 to 1.6
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 60
from Vaunix Technology Corporation
The LSW-102P4T-75F Lab Brick USB programmable 75 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Connector: Type F
- Insertion Loss: 3.5
- Frequency Range: 10 to 1000
- Isolation: 50 to 60
from JFW Industries, Inc.
Model 75S-381 is a 75 Ohm electro-mechanical 1P6T RF switch operating DC-2150 MHz. The 1P6T is normally open and absorptive (i.e. self-terminating). The unused ports will self-terminate at 75 Ohm impedance. It is available with 75 Ohm F female RF connectors. This 1P6T RF switch has six control... [See More]
- Connector: Type F
- Insertion Loss: 0.4000 to 1
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 80
from JFW Industries, Inc.
Model 75S-382 is a 75 Ohm electro-mechanical 1P12T RF switch operating DC-2150 MHz. The 1P12T is failsafe and absorptive (i.e. self-terminating). The unused ports will self-terminate at 75 Ohm impedance. It is available with 75 Ohm F female RF connectors. This 1P12T RF switch has four BCD control... [See More]
- Connector: Type F
- Insertion Loss: 0.5000 to 1
- Frequency Range: 0.0 to 2150
- Isolation: 45 to 80