Through Hole (Plug-in) RF Switches

7 Results
RF & Microwave Switches -- R570013000
from Radiall

3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
RF & Microwave Switches -- R572412000
from Radiall

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF & Microwave Switches -- R573303540
from Radiall

5 way, 3 GHz frequency, SMA connector, normally open actuator, SP5T switch. Optional supp. diodes. [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.2000
  • Frequency Range: 0.0 to 3000
  • Isolation: 80
RF & Microwave Switches -- R577012000
from Radiall

3 GHz frequency, N female connector, failsafe actuator, transfer switch. [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
RF & Microwave Switches -- R585413200
from Radiall

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
RF & Microwave Switches -- R591702620
from Radiall

R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These... [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 26500
  • Isolation: 80
RF & Microwave Switches -- R596812100
from Radiall

An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]

  • Package Type: Plugin
  • Insertion Loss: 0.8000
  • Frequency Range: 0.0 to 8000
  • Isolation: 50