1 RF Switches
from Skyworks Solutions, Inc.
The Si83401BAA-IF is an isolated smart switch available in the sourcing switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83401BAA-IF is a 1 channel device integrating safety rated... [See More]
- Output Channels: 1
- Control Interface: Parallel
- Package Type: Surface Mount; 9X9 DFN-32
from ACE Antenna Company
RF Switch is mechanical device for the purpose of 50 ohm transmission line switching based on base station system ’s necessity. The first function is bypass relay to detour main path. The second takes a role of switching combiner to combine amplified output signal when necessary. The third is... [See More]
- Output Channels: 1
- Impedance: 50 ohms
- Frequency Range: 0.0 to 2250
- Input Channels: 1
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Output Channels: 1; 2
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27