50 ohms RF Switches
from Win Source Electronics
Win Source Part Number: 1341309-MASW-011107-DIE. Category: RF and Wireless - RF Switches. Package: Tray. Standard Package: 50. Impedance: 50Ohm. Test Frequency: 25GHz. Frequency Range: 0Hz ~ 26.5GHz. Insertion Loss: 1.5dB. Isolation: 41dB. Circuit: SPDT. Topology: Absorptive. IIP3: 45dBm. P1dB:... [See More]
- Impedance: 50 ohms
- Isolation: 41
from Siglent Technologies NA, Inc.
In order to meet the multi-port test requirements of microwave and millimeter wave systems, SIGLENT has introduced SSU5000A series mechanical switches with frequency range up to 50 GHz. The SSU5000A has compact design, excellent RF characteristics, low insertion loss, great impedance matching and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2000 to 0.4000
- Frequency Range: 18000
- Isolation: -70 to -60
from Mini-Circuits
Mini-Circuits ’ USB-1SP16T-83H is a high isolation (90 dB typical), absorptive SP16T switch with USB and LVTTL control. The fast switching, solid state switch operates from 1 MHz to 8000 MHz with 5 µs typical switch transition speed and high linearity (+50 dBm typ IP3) which allows the... [See More]
- Impedance: 50 ohms
- Insertion Loss: 5.5 to 13
- Frequency Range: 1 to 8000
- Isolation: 100
from RS Components, Ltd.
Nisshinbo Micro Devices NJG1684ME2-TE1 [See More]
- Impedance: 50 ohms
- Isolation: 22
- Insertion Loss: 0.5000
from Win Source Electronics
Win Source Part Number: 1350670-F2977NEGK. Category: RF and Wireless - RF Switches. Package: Strip. Standard Package: 300. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 30MHz ~ 6GHz. Insertion Loss: 0.45dB. Circuit: SPDT. Topology: Reflective. Voltage - Supply: 2.7V ~ 5.25V. Mounting... [See More]
- Impedance: 50 ohms
from Mini-Circuits
Mini-Circuits ’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation,... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.9000 to 2.8
- Frequency Range: 30000
- Isolation: 76
from RS Components, Ltd.
Nisshinbo Micro Devices NJG1684ME2-TE1 [See More]
- Impedance: 50 ohms
- Isolation: 22
- Insertion Loss: 0.5000
from Win Source Electronics
Win Source Part Number: 1350946-F2923NCGI. Category: RF and Wireless - RF Switches. Package: Tray. Standard Package: 490. Impedance: 50Ohm. Test Frequency: 6GHz, 8GHz. Frequency Range: 300kHz ~ 8GHz. Insertion Loss: 1.2dB. Isolation: 40dB. Circuit: SPDT. Topology: Absorptive. IIP3: 52dBm. RF Type:... [See More]
- Impedance: 50 ohms
- Isolation: 40
from Mini-Circuits
Mini-Circuits ’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high... [See More]
- Impedance: 50 ohms
- Isolation: 105
- Insertion Loss: 0.1000 to 0.4000
- VSWR: 1.05 to 1.6
from RS Components, Ltd.
Nisshinbo Micro Devices NJG1809ME7-TE1 [See More]
- Impedance: 50 ohms
- Isolation: 20
- Insertion Loss: 0.7500
- Switching Speed: 2.50E-4
from Win Source Electronics
Win Source Part Number: 1370812-NJG1815K75-TE1. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -40 °C ~ 105 °C. Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited). Mfr: Nisshinbo Micro Devices Inc. Package: Tape & Reel. Product Status: Active. RF... [See More]
- Impedance: 50 ohms
- Isolation: 25
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration with a switching lifetime of 10 million cycles... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 18000
- Isolation: 100
from RS Components, Ltd.
Nisshinbo Micro Devices NJG1809ME7-TE1 [See More]
- Impedance: 50 ohms
- Isolation: 20
- Insertion Loss: 0.7500
- Switching Speed: 2.50E-4
from Win Source Electronics
Win Source Part Number: 1373237-F2976NEGK. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -40 °C ~ 105 °C. Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited). Mfr: Renesas Electronics America Inc. Package: Strip. Product Status: Active. RF Type:... [See More]
- Impedance: 50 ohms
- Isolation: 18
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.8000
- Frequency Range: 18000
- Isolation: 100
from RS Components, Ltd.
Renesas Electronics F2910NBGP8 RF Switch [See More]
- Impedance: 50 ohms
- Isolation: 39
- Insertion Loss: 1
- Switching Speed: 5.00E-4
from Win Source Electronics
Win Source Part Number: 1373244-BGS15MU14E6327XTSA1. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited). Mfr: Infineon Technologies. Package: Tape & Reel. Product Status: Active. [See More]
- Impedance: 50 ohms
- Isolation: 48
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a switching lifetime of 2 million... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1000 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from RS Components, Ltd.
Renesas Electronics F2910NBGP8 RF Switch [See More]
- Impedance: 50 ohms
- Isolation: 39
- Insertion Loss: 1
- Switching Speed: 5.00E-4
from Win Source Electronics
Win Source Part Number: 1373246-SKYA21024. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -40 °C ~ 90 °C. Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited). Mfr: Skyworks Solutions Inc. Package: Tape & Reel. Product Status: Active. RF Type:... [See More]
- Impedance: 50 ohms
- Isolation: 15
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1000 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from RS Components, Ltd.
Infineon BGSA143GL10E6327XTSA1 RF Switch [See More]
- Impedance: 50 ohms
- Operating Temperature: 85
from Win Source Electronics
Win Source Part Number: 1373251-BGSA11GN10E6327XTSA1. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -30 °C ~ 85 °C. Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited). Mfr: Infineon Technologies. Package: Tape & Reel. Product Status: Active. RF... [See More]
- Impedance: 50 ohms
- Isolation: 14
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-40 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]
- Impedance: 50 ohms
- Isolation: 80
- Frequency Range: 40000
- Switching Speed: 25
from Win Source Electronics
Win Source Part Number: 1373254-F2915NBGK. Category: RF and Wireless - RF Switches. Temperature Range - Operating: -40 °C ~ 105 °C. Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited). Mfr: Renesas Electronics America Inc. Package: Tray. Product Status: Active. Package / Case:... [See More]
- Impedance: 50 ohms
- Isolation: 50
from Mini-Circuits
Mini-Circuits ’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and... [See More]
- Impedance: 50 ohms
- Isolation: 80
- Frequency Range: 40000
- Switching Speed: 25
from Win Source Electronics
Win Source Part Number: 1009513-UPG2417T6M-E2-A. Category: RF/IF and RFID >RF Switches. Package: Bulk. Standard Package: 3,000. Impedance: 50Ohm. Circuit: SP6T. Topology: Reflective. RF Type: NFC, FeliCa. Package / Case: 12-XFQFN Exposed Pad. Supplier Device Package: 12-TSQFN (2x2). Temperature... [See More]
- Impedance: 50 ohms
from Mini-Circuits
Mini-Circuits ’ RC-1SP4T-50 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles,... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2000 to 1.2
- Frequency Range: 50000
- Isolation: 90
from Win Source Electronics
Win Source Part Number: 1017942-MA8334-004. Category: RF/IF and RFID >RF Switches. Series: MA8334. Package: Tray. Standard Package: 1. Impedance: 50Ohm. Test Frequency: 1GHz. Frequency Range: 10MHz ~ 1GHz. Insertion Loss: 0.35dB (max). Isolation: 24dB (min). Circuit: SP3T. RF Type: General... [See More]
- Impedance: 50 ohms
- Isolation: 24
from Mini-Circuits
Mini-Circuits ’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.9000 to 2.5
- Frequency Range: 30 to 6000
- Isolation: 61
from Win Source Electronics
Win Source Part Number: 1049208-BGS16MA12E6327XTSA1. Category: RF/IF and RFID >RF Switches. Features: DC Blocked. Package: Tape & Reel (TR). Standard Package: 4,500. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 100MHz ~ 6GHz. Insertion Loss: 1.3dB. Isolation: 27dB. Circuit: SP6T. [See More]
- Impedance: 50 ohms
- Isolation: 27
from Mini-Circuits
Mini-Circuits ’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation,... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.9000 to 4.8
- Frequency Range: 30000
- Isolation: 76
from Win Source Electronics
Win Source Part Number: 1049211-BGSA141MN10E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 7,500. Impedance: 50Ohm. Test Frequency: 2.69GHz. Frequency Range: 100MHz ~ 4GHz. Insertion Loss: 0.8dB. Isolation: 13dB. Circuit: SPST, SPDT, SP3T, SP4T. [See More]
- Impedance: 50 ohms
- Isolation: 13
from Mini-Circuits
Mini-Circuits ’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of... [See More]
- Impedance: 50 ohms
- Insertion Loss: 2 to 5.5
- Frequency Range: 100 to 18000
- Isolation: 80
from Win Source Electronics
Win Source Part Number: 1049212-BGSA14RN10E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 7,500. Impedance: 50Ohm. Test Frequency: 2GHz, 1GHz. Insertion Loss: 0.8dB. Isolation: 16dB. Circuit: SP4T. RF Type: General Purpose. Voltage - Supply: 1.8V ~... [See More]
- Impedance: 50 ohms
- Isolation: 16
from Mini-Circuits
Mini-Circuits ’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]
- Impedance: 50 ohms
- Insertion Loss: 3 to 12.5
- Frequency Range: 100 to 67000
- Isolation: 65
from Win Source Electronics
Win Source Part Number: 1049215-BGSX212MA18E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 4,500. Impedance: 50Ohm. Test Frequency: 2.5GHz, 3.5GHz. Frequency Range: 100MHz ~ 3.8GHz. Insertion Loss: 0.9dB. Isolation: 39dB. RF Type: LTE. Voltage -... [See More]
- Impedance: 50 ohms
- Isolation: 39
from Mini-Circuits
Mini-Circuits ’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1.3 to 2
- Frequency Range: 1
- Isolation: 73
from Win Source Electronics
Win Source Part Number: 1049216-BGSX22G2A10E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 4,500. Impedance: 50Ohm. Frequency Range: 100MHz ~ 6GHz. Circuit: DPDT. RF Type: General Purpose. Voltage - Supply: 2.3V ~ 3.4V. Package / Case: 10-UFQFN. [See More]
- Impedance: 50 ohms
from Mini-Circuits
Mini-Circuits ’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1 to 2
- Frequency Range: 1
- Isolation: 85
from Win Source Electronics
Win Source Part Number: 1066432-JSW4-272DR+. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 500. Impedance: 50Ohm. Test Frequency: 2.7GHz. Frequency Range: 5MHz ~ 2.7GHz. Insertion Loss: 0.6dB. Isolation: 27dB. Circuit: SP4T. Topology: Reflective. IIP3: 59dBm. [See More]
- Impedance: 50 ohms
- Isolation: 27
from Mini-Circuits
Mini-Circuits ’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high... [See More]
- Impedance: 50 ohms
- Insertion Loss: 2.1 to 7
- Frequency Range: 10 to 8500
- Isolation: 105
from Win Source Electronics
Win Source Part Number: 1093368-SKY13277-355LF. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 3,000. Impedance: 50Ohm. Test Frequency: 2.5GHz. Frequency Range: 500MHz ~ 2.5GHz. Insertion Loss: 1.3dB. Isolation: 55dB. Circuit: SP3T. Topology: Absorptive. IIP3:... [See More]
- Impedance: 50 ohms
- Isolation: 55
from Mini-Circuits
Mini-Circuits ’ USB-1SP4T-183 is a fast switching solid-state SP4T covering an ultra-wide bandwidth from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low... [See More]
- Impedance: 50 ohms
- Insertion Loss: 2.5 to 6
- Frequency Range: 100 to 18000
- Isolation: 70
from Win Source Electronics
Win Source Part Number: 1121879-CG2409X3-C2. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 10,000. Impedance: 50Ohm. Test Frequency: 4GHz. Frequency Range: 50MHz ~ 6GHz. Insertion Loss: 0.7dB. Isolation: 32dB. Circuit: SPDT. IIP3: 62dBm. RF Type:... [See More]
- Impedance: 50 ohms
- Isolation: 32
from Mini-Circuits
Mini-Circuits ’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on... [See More]
- Impedance: 50 ohms
- Insertion Loss: 4.2 to 13.5
- Frequency Range: 100 to 67000
- Isolation: 55
from Win Source Electronics
Win Source Part Number: 1135127-BGS18MA12E6327XTSA1. Category: RF/IF and RFID >RF Switches. Features: DC Blocked. Package: Tape & Reel (TR). Standard Package: 4,500. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 100MHz ~ 6GHz. Insertion Loss: 1.2dB. Isolation: 26dB. Circuit: SP8T. [See More]
- Impedance: 50 ohms
- Isolation: 26
from Mini-Circuits
Mini-Circuits ’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (80 dB typical) allow the... [See More]
- Impedance: 50 ohms
- Insertion Loss: 2.3 to 7
- Frequency Range: 2 to 8500
- Isolation: 105
from Win Source Electronics
Win Source Part Number: 1139997-HRF-SW1000-B. Category: RF/IF and RFID >RF Switches. Package: Tube. Standard Package: 3,000. Impedance: 50Ohm. Test Frequency: 3GHz. Frequency Range: 0Hz ~ 4GHz. Insertion Loss: 1.7dB. Isolation: 41dB. Circuit: SPDT. Topology: Absorptive. IIP3: 37dBm. P1dB: 27dBm. [See More]
- Impedance: 50 ohms
- Isolation: 41
from Mini-Circuits
Mini-Circuits ’ MSP6TA-12+ is an ultra-reliable, rugged-duty reflective fail-safe SP6T switch designed in break- before-make configuration offering an ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high... [See More]
- Impedance: 50 ohms
- Isolation: 100
- Insertion Loss: 0.1000 to 0.4500
- VSWR: 1.05 to 1.35
from Win Source Electronics
Win Source Part Number: 1152678-UPG2422TK-E2-A. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel (TR). Standard Package: 5,000. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 50MHz ~ 6GHz. Insertion Loss: 0.55dB. Isolation: 28dB. Circuit: SPDT. Topology: Reflective. IIP3:... [See More]
- Impedance: 50 ohms
- Isolation: 28
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-configuration, with a lifetime of 10 million switching cycles,... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.4500
- Frequency Range: 12000
- Isolation: 95
from Win Source Electronics
Win Source Part Number: 1152817-SKY13395-397LF. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel (TR). Standard Package: 3,000. Impedance: 50Ohm. Test Frequency: 2.5GHz. Frequency Range: 100MHz ~ 4GHz. Insertion Loss: 0.7dB. Isolation: 21dB. Circuit: DPDT. IIP3: 62dBm. Voltage -... [See More]
- Impedance: 50 ohms
- Isolation: 21
from Mini-Circuits
Mini-Circuits ’ RC-2SP6T-A12 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.4500
- Frequency Range: 12000
- Isolation: 95
from Win Source Electronics
Win Source Part Number: 1161734-BGS14PN10E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 7,500. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 500MHz ~ 6GHz. Insertion Loss: 1.2dB. Isolation: 18dB. Circuit: SP4T. IIP3: 73dBm. Voltage -... [See More]
- Impedance: 50 ohms
- Isolation: 18
from Mini-Circuits
Mini-Circuits ’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Win Source Electronics
Win Source Part Number: 1169823-BGS13PN10E6327XTSA1. Category: RF/IF and RFID >RF Switches. Package: Tape & Reel. Standard Package: 7,500. Impedance: 50Ohm. Test Frequency: 6GHz. Frequency Range: 500MHz ~ 6GHz. Insertion Loss: 1.5dB. Isolation: 17dB. Circuit: SP3T. IIP3: 76dBm. Voltage -... [See More]
- Impedance: 50 ohms
- Isolation: 17
from Mini-Circuits
Mini-Circuits ’ RC-2SP6T-26 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500 to 0.7000
- Frequency Range: 26500
- Isolation: 90
from Integrated Device Technology
The IDT F2912 is a high reliability, low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.4300
- Frequency Range: 0.0100 to 9000
- Isolation: 59
from Custom MMIC
The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1
- Frequency Range: 10000
- Isolation: 43
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Impedance: 50 ohms
- Insertion Loss: 4.5
- Frequency Range: 50 to 2200
- Isolation: 50
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27
from Broadcom Inc.
AMMC-2008 is a monolithic PHEMT SPDT switch with low insertion loss and high isolation from DC to 50 GHz. [See More]
- Impedance: 50 ohms
- Insertion Loss: 2.3
- Frequency Range: 0.0 to 50000
- Isolation: 25
from Radiall
3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.4500
- Frequency Range: 10 to 3000
- Isolation: 25
from Pasternack
PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000
- Frequency Range: ? to 18000
- Isolation: 60
from ACE Antenna Company
RF Switch is mechanical device for the purpose of 50 ohm transmission line switching based on base station system ’s necessity. The first function is bypass relay to detour main path. The second takes a role of switching combiner to combine amplified output signal when necessary. The third is... [See More]
- Impedance: 50 ohms
- Input Channels: 1
- Frequency Range: 0.0 to 2250
- Output Channels: 1
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2050 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 10.5
- Frequency Range: 100 to 67000
- Isolation: 40
from Vaunix Technology Corporation
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 3.5
- Frequency Range: 10 to 6000
- Isolation: 55 to 65
from Microwave Photonic Systems, Inc.
Designed to support RF transmission of signals spanning the frequency range of 100 MHz to 3.0 GHz, the MP-2320-SW brings a high isolation switch capability to the MP-2320 product family. Available in both flange mount and plug-in versions, the MP-2320-SW can provide up to 75 dB port to port... [See More]
- Impedance: 50 ohms
- Insertion Loss: 3
- Frequency Range: 100 to 3000
- Isolation: 60 to 75
from Utmel Electronic Limited
IC RF SWITCH SP4T 8GHZ 24QFN [See More]
- Impedance: 50 ohms
- Isolation: 50
- Frequency Range: 400 to 8000
- Operating Temperature: -40 to 105
from Integrated Device Technology
The F2914 is a high reliability, low insertion loss, 50 Ω SP4T absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2914 also delivers excellent... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.9000
- Frequency Range: 50 to 8000
- Isolation: 62
from Custom MMIC
The CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1.7
- Frequency Range: 12000
- Isolation: 42
from JFW Industries, Inc.
Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from Radiall
18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.4500
- Frequency Range: 0.0 to 4000
- Isolation: 35
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2024 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 9.5
- Frequency Range: 50 to 67000
- Isolation: 25
from Vaunix Technology Corporation
The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 3.5
- Frequency Range: 10 to 6000
- Isolation: 50 to 60
from Utmel Electronic Limited
IC RF SWITCH SPDT 7.5GHZ 16QFN [See More]
- Impedance: 50 ohms
- Insertion Loss: 1
- Frequency Range: 7500
- Isolation: 28
from Integrated Device Technology
The F2915 is a high reliability, low insertion loss, 50 Ω SP5T absorptive RF switch designed for a wide range of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2915 also delivers... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.9300
- Frequency Range: 50 to 8000
- Isolation: 62
from Custom MMIC
The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of... [See More]
- Impedance: 50 ohms
- Insertion Loss: 2.5
- Frequency Range: 18000
- Isolation: 42
from JFW Industries, Inc.
A blocking matrix switch is constructed with switches on both the input ports and the output ports. Each input signal can be switched to only one output port at a time. If your application requires an input to be available to more than one output simultaneously, then a non-blocking matrix becomes... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1 to 2
- Frequency Range: 0.0 to 6000
- Isolation: 65 to 70
from Radiall
5 way, 3 GHz frequency, SMA connector, normally open actuator, SP5T switch. Optional supp. diodes. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2000
- Frequency Range: 0.0 to 3000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.9000
- Frequency Range: 0.0 to 3000
- Isolation: 23
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2023 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 8.5
- Frequency Range: 50 to 67000
- Isolation: 20
from Utmel Electronic Limited
RF Switch ICs CMOS SWITCH [See More]
- Impedance: 50 ohms
- Insertion Loss: 1.5
- Frequency Range: 100 to 6000
- Isolation: 15
from Integrated Device Technology
The F2923 is a low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.4800
- Frequency Range: 0.0 to 8000
- Isolation: 74
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2000 to 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 70
from Radiall
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional TTL drive, and supp. diodes. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC SPST 5 GHz 50Ohm 6-DFN (3x3) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1.3
- Frequency Range: 1 to 5000
- Isolation: 44
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6217 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 8
- Frequency Range: 500 to 40000
- Isolation: 60
from Utmel Electronic Limited
RF Switch SP3T 500MHz to 5000MHz 10-Pin TSNP T/R [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.6300
- Frequency Range: 100 to 5000
- Isolation: 17
from Integrated Device Technology
The F2932 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from JFW Industries, Inc.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1000 to 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 60 to 85
from Radiall
3 GHz frequency, N female connector, failsafe actuator, transfer switch. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from Quarktwin Technology Ltd.
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.9500
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2021 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 4
- Frequency Range: 2000 to 40000
- Isolation: 30
from Utmel Electronic Limited
RF Switch SP8T 100MHz to 3GHz 20dB 14-Pin QFN EP T/R [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.6000
- Frequency Range: 100 to 3000
- Isolation: 24
from Integrated Device Technology
The F2933 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Impedance: 50 ohms
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from JFW Industries, Inc.
Model 50S-1772+XX is a 50 Ohm electro-mechanical 1P2T RF switch operating DC-40 GHz with 2.9mm female RF connectors. This model is failsafe and the unused port is reflective. The failsafe path is COM to NC. This 1P2T has three RF ports: COM (common port), NC (normally closed port), NO (normally open... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.3000 to 1
- Frequency Range: 0.0 to 40000
- Isolation: 50 to 70
from Radiall
50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.9000
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2022 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 5.5
- Frequency Range: 2000 to 40000
- Isolation: 55
from Utmel Electronic Limited
RF Switch SPDT 0MHz to 3GHz 80dB [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.1500
- Frequency Range: 3000
- Isolation: 80
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5500
- Frequency Range: 30 to 512
- Isolation: 50
from Radiall
R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 26500
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC Radar SPDT 50 GHz 50Ohm Module [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 2
- Frequency Range: 0.0 to 50000
- Isolation: 28
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2013 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 5.5
- Frequency Range: 70 to 40000
- Isolation: 30
from Utmel Electronic Limited
RF Switch SPDT 10MHz to 3GHz 19dB 6-Pin SC-70 T/R [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000
- Frequency Range: 10 to 3000
- Isolation: 20
from JFW Industries, Inc.
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of medium power solid-state RF switch models, JFW has solutions to fit your specific medium power coaxial switch applications. If you need a coaxial T/R switch for medium power hot... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5000 to 0.7500
- Frequency Range: 10 to 1000
- Isolation: 50
from Radiall
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator. [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.3900
- Frequency Range: 0.0 to 6000
- Isolation: 100
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 18 GHz 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2019 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 4
- Frequency Range: 2000 to 40000
- Isolation: 20
from JFW Industries, Inc.
A non-blocking matrix switch is constructed with half of the matrix built with power dividers while the other half is built with switches. Whether the switches are on the input port half or the output port half depends on how you need the matrix switch to function. With power dividers on the input... [See More]
- Impedance: 50 ohms
- Insertion Loss: 13.7 to 14.5
- Frequency Range: 20 to 2000
- Isolation: 25 to 82
from Radiall
Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.5400
- Frequency Range: 0.0 to 20000
- Isolation: 85
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 18 GHz 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2020 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 5
- Frequency Range: 2000 to 40000
- Isolation: 30
from JFW Industries, Inc.
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1.5 to 3
- Frequency Range: 50 to 2000
- Isolation: 70
from Radiall
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 3000
- Isolation: 50
from Quarktwin Technology Ltd.
RF Switch IC General Purpose 18 GHz 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 60
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2011 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 6.5
- Frequency Range: 50 to 40000
- Isolation: 25
from JFW Industries, Inc.
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your... [See More]
- Impedance: 50 ohms
- Insertion Loss: 1 to 1.5
- Frequency Range: 5 to 2000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC Cellular SP6T 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.5000
- Frequency Range: 13000
- Isolation: 60
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2012 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 7.5
- Frequency Range: 50 to 40000
- Isolation: 25
from Quarktwin Technology Ltd.
RF Switch IC SP6T 13 GHz 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.3000
- Frequency Range: 1000 to 13000
- Isolation: 70
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW2014 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 7
- Frequency Range: 70 to 40000
- Isolation: 55
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 8000
- Isolation: 70
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW1000 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.7000
- Frequency Range: 0.0 to 1000
- Isolation: 50
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 8 GHz 50Ohm [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.4000
- Frequency Range: 0.0 to 8000
- Isolation: 60
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW1002 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.7000
- Frequency Range: 0.0 to 1000
- Isolation: 50
from Quarktwin Technology Ltd.
RF Switch IC 802.11b/g Bluetooth SPDT 2.5 GHz 50Ohm SOT-6 [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.4000
- Frequency Range: 0.3000 to 2500
- Isolation: 24
from Fairview Microwave Inc.
RF electromechanical relay coax switch part number FMSW6405 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]
- Impedance: 50 ohms
- Insertion Loss: 0.3500
- Frequency Range: 0.0 to 18000
- Isolation: 65
from Quarktwin Technology Ltd.
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.4000
- Frequency Range: 20 to 3000
- Isolation: 23
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6216 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 60
- Frequency Range: 500 to 40000
- Connector: 2.92mm
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4 GHz 50Ohm 8-MSOP-EP [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1
- Frequency Range: 4000
- Isolation: 40
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6227 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 55
- Frequency Range: 500 to 40000
- Connector: 2.92mm
from Quarktwin Technology Ltd.
RF Switch IC GSM SP5T 2 GHz 50Ohm 16-QFN (4x4) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1
- Frequency Range: 100 to 2000
- Isolation: 23
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6228 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 55
- Frequency Range: 500 to 40000
- Connector: 2.92mm
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-LPCC (4x4) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1.6
- Frequency Range: 0.3000 to 6000
- Isolation: 30
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6218 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 10
- Frequency Range: 500 to 40000
- Isolation: 50
from Quarktwin Technology Ltd.
RF Switch IC Cellular SP4T 3.5 GHz 50Ohm 16-SSOP [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.9000
- Frequency Range: 0.3000 to 3500
- Isolation: 25
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6229 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 45
- Frequency Range: 500 to 40000
- Connector: 2.92mm
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-LGA (1.5x1.2) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.6000
- Frequency Range: 100 to 4000
- Isolation: 26
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6215 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 6
- Frequency Range: 500 to 40000
- Isolation: 60
from Quarktwin Technology Ltd.
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1.4
- Frequency Range: 100 to 6000
- Isolation: 19
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6226 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 55
- Frequency Range: 500 to 40000
- Connector: 2.92mm
from Quarktwin Technology Ltd.
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 6 GHz 50Ohm 6-DFN (2x3) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.6000
- Frequency Range: 100 to 6000
- Isolation: 21
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6214 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Insertion Loss: 5.5
- Frequency Range: 500 to 40000
- Isolation: 55
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP3T 2 GHz 50Ohm 12-QFN (3x3) [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 0.7000
- Frequency Range: 0.3000 to 2000
- Isolation: 20
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6225 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 55
- Frequency Range: 500 to 40000
- VSWR: 2.5
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC [See More]
- Impedance: 50 ohms; 50Ohm
- Insertion Loss: 1
- Frequency Range: 0.3000 to 2500
- Isolation: 22
from Fairview Microwave Inc.
PIN diode RF switch part number FMSW6261 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]
- Impedance: 50 ohms
- Isolation: 75
- Frequency Range: 4000 to 8000
- Connector: SMA