SMA RF Switches

95 Results
RF Coaxial Switches -- NMS10S
from kTB Solutions

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]

  • Connector: SMA
  • Type: SP9T~SP10T
  • Frequency Range: 0.0 to 26500
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted -- ZTVX-16-18-S
from Mini-Circuits

Mini-Circuits ’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a standard 2... [See More]

  • Connector: SMA
  • Insertion Loss: 1 to 2.5
  • Frequency Range: 18000
  • Isolation: 90
RF and Microwave Switch -- HMC-C011
from Richardson RFPD

The HMC-C011 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >45 dB isolation up to... [See More]

  • Connector: SMA
  • Insertion Loss: 4
  • Frequency Range: 0.0 to 20000
  • Isolation: 35
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω -- USB-1SP16T-83H
from Mini-Circuits

Mini-Circuits ’ USB-1SP16T-83H is a high isolation (90 dB typical), absorptive SP16T switch with USB and LVTTL control. The fast switching, solid state switch operates from 1 MHz to 8000 MHz with 5 µs typical switch transition speed and high linearity (+50 dBm typ IP3) which allows the... [See More]

  • Connector: SMA
  • Insertion Loss: 5.5 to 13
  • Frequency Range: 1 to 8000
  • Isolation: 100
RF and Microwave Switch -- HMC-C019
from Richardson RFPD

The HMC-C019 is a high speed, high isolation GaAs MESFET SPST switch housed in a miniature hermetic module with fi eld replaceable SMA connectors. Covering DC to 20 GHz, the switch features 100 dB isolation up to 4 GHz and 65 dB isolation up to 20 GHz. CMOS interface allows a positive +5V bias... [See More]

  • Connector: SMA
  • Insertion Loss: 6
  • Frequency Range: 0.0 to 20000
  • Isolation: 65
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-1SP4T-A18
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration with a switching lifetime of 10 million cycles... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 18000
  • Isolation: 100
RF and Microwave Switch -- HMC-C058
from Richardson RFPD

The HMC-C058 is a general purpose broadband high isolation non-reflective GaAs MESFET SPDT switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 18 GHz, the switch offers high isolation and low insertion loss. The switch features >65 dB isolation up to... [See More]

  • Connector: SMA
  • Insertion Loss: 3
  • Frequency Range: 0.0 to 18000
  • Isolation: 55
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-2SP4T-A18
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 18000
  • Isolation: 100
RF and Microwave Switch -- HMC-C071
from Richardson RFPD

The HMC-C071 is a general purpose broadband high isolation non-reflective GaAs pHEMT SP4T switch housed in a miniature hermetic module with field replaceable SMA connectors. Covering DC to 20 GHz, the switch offers high isolation and low insertion loss. The switch features >42 dB isolation up to... [See More]

  • Connector: SMA
  • Insertion Loss: 3.8
  • Frequency Range: 0.0 to 20000
  • Isolation: 38
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-1SP4T-26
from Mini-Circuits

Mini-Circuits ’ RC-1SP4T-26 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a switching lifetime of 2 million... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1000 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF and Microwave Switch -- P1T-DC18-60-T-SFF-HSLVT
from Richardson RFPD

Quantic PMI Model No. P1T-DC18-60-T-SFF-HSLVT is a single pole, single throw, absorptive switch which offers ultra-low video transient performance while providing ultra-fast switching speed of 6 ns; high isolation of 60 dB Min to 12 GHz, 70 dB Min to 18 GHz; and 4.5 dB maximum insertion loss. This... [See More]

  • Connector: SMA
  • Insertion Loss: 4.5
  • Frequency Range: 0.0 to 18000
  • Isolation: 60
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-2SP4T-26
from Mini-Circuits

Mini-Circuits ’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1000 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S10 [N/A from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω -- M4SWA4-34DR+
from Mini-Circuits

Mini-Circuits ’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation,... [See More]

  • Connector: SMA
  • Insertion Loss: 0.9000 to 4.8
  • Frequency Range: 30000
  • Isolation: 76
RF Coaxial Switch -- CCR-33S10-N [CCR-33S10-N from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω -- TTL-1SP4T-183
from Mini-Circuits

Mini-Circuits ’ TTL-1SP4T-183 is a fast switching SP4T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J4. Simple control via TTL logic levels allows integration with a wide range of... [See More]

  • Connector: SMA
  • Insertion Loss: 2 to 5.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
RF Coaxial Switch -- CCR-33S10-TN [CCR-33S10-TN from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω -- ZSWA4-63DR+
from Mini-Circuits

Mini-Circuits ’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The... [See More]

  • Connector: SMA
  • Insertion Loss: 1.3 to 2
  • Frequency Range: 1
  • Isolation: 73
RF Coaxial Switch -- CCR-33S1C [CCR-33S1C from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω -- USB-SP4T-63
from Mini-Circuits

Mini-Circuits ’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be... [See More]

  • Connector: SMA
  • Insertion Loss: 1 to 2
  • Frequency Range: 1
  • Isolation: 85
RF Coaxial Switch -- CCR-33S1C-T [CCR-33S1C-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω -- USB-2SP4T-852H
from Mini-Circuits

Mini-Circuits ’ USB-2SP4T-852H is a low cost, USB controlled, solid state matrix, containing two independent SP4T RF switches. The fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3) and high... [See More]

  • Connector: SMA
  • Insertion Loss: 2.1 to 7
  • Frequency Range: 10 to 8500
  • Isolation: 105
RF Coaxial Switch -- CCR-33S1C-TN [CCR-33S1C-TN from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω -- U2C-1SP4T-852H
from Mini-Circuits

Mini-Circuits ’ U2C-1SP4T-852H is a low cost, absorptive SP4T switch with USB and I2C control. The fast switching, solid state switch operates from 2 MHz to 8500 MHz with 200 ns typical switch transition speed. High linearity (+50 dBm typ IP3), and high isolation (80 dB typical) allow the... [See More]

  • Connector: SMA
  • Insertion Loss: 2.3 to 7
  • Frequency Range: 2 to 8500
  • Isolation: 105
RF Coaxial Switch -- CCR-33S1O-T [CCR-33S1O-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω -- RC-1SP6T-A12
from Mini-Circuits

Mini-Circuits ’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-configuration, with a lifetime of 10 million switching cycles,... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.4500
  • Frequency Range: 12000
  • Isolation: 95
RF Coaxial Switch -- CCR-33S20 [CCR-33S20 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω -- RC-2SP6T-A12
from Mini-Circuits

Mini-Circuits ’ RC-2SP6T-A12 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.4500
  • Frequency Range: 12000
  • Isolation: 95
RF Coaxial Switch -- CCR-33S2C [CCR-33S2C from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-1SP6T-26
from Mini-Circuits

Mini-Circuits ’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S2C-T [CCR-33S2C-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-2SP6T-26
from Mini-Circuits

Mini-Circuits ’ RC-2SP6T-26 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.7000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S2O-T [CCR-33S2O-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω -- TTL-1SP8T-183
from Mini-Circuits

Mini-Circuits ’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of... [See More]

  • Connector: SMA
  • Insertion Loss: 2 to 7.5
  • Frequency Range: 100 to 18000
  • Isolation: 80
RF Coaxial Switch -- CCR-33S3C [CCR-33S3C from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω -- USB-1SP8T-852H
from Mini-Circuits

Mini-Circuits ’ USB-1SP8T-852H is a low cost, fast switching SP8T switch covering a wide bandwidth from 10 to 8500 MHz. The solid-state design features an impressive combination of high isolation (60 dB typical) and high linearity (+50 dBm typ IP3) allowing the model to be used for a wide... [See More]

  • Connector: SMA
  • Insertion Loss: 3.2 to 9
  • Frequency Range: 10 to 8500
  • Isolation: 100
RF Coaxial Switch -- CCR-33S3C-N [CCR-33S3C-N from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-1SPDT-A18
from Mini-Circuits

Mini-Circuits ’ RC-1SPDT-A18 is an independently controlled, electro mechanical SPDT switch. It operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break before make configuration, with a lifetime... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.5000
  • Frequency Range: 18000
  • Isolation: 90
RF Coaxial Switch -- CCR-33S3C-T [CCR-33S3C-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-2SPDT-A18
from Mini-Circuits

Mini-Circuits ’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail safe and break before make configuration, with... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.5000
  • Frequency Range: 18000
  • Isolation: 90
RF Coaxial Switch -- CCR-33S3O-T [CCR-33S3O-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-4SPDT-A18
from Mini-Circuits

Mini-Circuits ’ RC-4SPDT-A18 contains four independently controlled, electro mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break before make... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.5000
  • Frequency Range: 18000
  • Isolation: 90
RF Coaxial Switch -- CCR-33S60 [CCR-33S60 from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω -- RC-8SPDT-A18
from Mini-Circuits

Mini-Circuits ’ RC-8SPDT-A18 contains eight independently controlled, electro mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break before make... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1000 to 0.5000
  • Frequency Range: 18000
  • Isolation: 100
RF Coaxial Switch -- CCR-33S6C [CCR-33S6C from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-1SPDT-A26
from Mini-Circuits

Mini-Circuits ’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S6C-T [CCR-33S6C-T from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-2SPDT-A26
from Mini-Circuits

Mini-Circuits ’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S6D [CCR-33S6D from Teledyne Relays]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω -- RC-4SPDT-A26
from Mini-Circuits

Mini-Circuits ’ RC-4SPDT-A26 comprises of four independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1500 to 0.8000
  • Frequency Range: 26500
  • Isolation: 90
RF Coaxial Switch -- CCR-33S6D-NM [CCR-33S6D-NM from Teledyne Coax Switches]
from Richardson RFPD

The CCR-33 Switch is a broadband, SPDT, electromechanical, coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. The switches are small with connector spacing compatible with SMA connectors. The CCR-33 series... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 18000
  • Isolation: 70
ST Series -- Model STM2180A
from Spectrum Microwave

Moderate Power Handling Capability, Designed for MIL-E-5400 Class II, Ganged to Make Multiport Double Through Configurations [See More]

  • Connector: SMA
  • Insertion Loss: 0.3000
  • Frequency Range: 5000
  • Isolation: 30 to 50
Coaxial PIN Switch -- QSC Series
from QuinStar Technology, Inc.

QuinStar Technology ’s series QSC coaxial PIN switches provide fast switching with high isolation and low insertion loss over the full K and Ka frequency bands. Standard models are available in SPST and SPDT configurations and feature a compact package that incorporates the driver circuitry. [See More]

  • Connector: SMA
  • Insertion Loss: 1.5 to 5
  • Frequency Range: 18000 to 40000
  • Isolation: 28 to 50
Transfer Electromechanical Relay Pulse Latching Switch, DC to 18 GHz, up to 85W, 24V, Indicators, Hot Switching, SMA -- PE7152
from Pasternack

PE7152 electromechanical RF relay switch from Pasternack is a Transfer design. Our Transfer electromechanical RF switch uses SMA connectors at 50 Ohm. This SMA RF relay Transfer switch has a maximum frequency of 18 GHz and maximum power of 35 Watts. The Pasternack radio frequency Transfer SMA... [See More]

  • Connector: SMA
  • Insertion Loss: 0.5000
  • Frequency Range: ? to 18000
  • Isolation: 60
RF & Microwave Switches -- R570312000
from Radiall

3 GHz frequency, SMA connector, failsafe actuator, SPDT switch. [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 0.0 to 3000
  • Isolation: 80
DP3T Latching DC to 18 GHz Electro-Mechanical Relay Switch, Indicators, up to 90W, 28V, SMA -- FMSW6405
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6405 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: SMA
  • Insertion Loss: 0.3500
  • Frequency Range: 0.0 to 18000
  • Isolation: 65
19" Rack, 50 Ohm RF Switch Assembly -- 50SA-133
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Connector: BNC; SMA
  • Insertion Loss: 4.5
  • Frequency Range: 50 to 2200
  • Isolation: 50
10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch -- LSW-602PDT
from Vaunix Technology Corporation

The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]

  • Connector: SMA
  • Insertion Loss: 3.5
  • Frequency Range: 10 to 6000
  • Isolation: 55 to 65
SX Series
from Spectrum Microwave

Good Power Handling Capability, Designed for MIL-E-5400 Class II [See More]

  • Connector: SMA
  • Insertion Loss: 0.3000 to 0.5000
  • Frequency Range: 18000
  • Isolation: 60
RF & Microwave Switches -- R572412000
from Radiall

18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional low current and low size. [See More]

  • Connector: SMA
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
Field Replaceable SMA PIN Diode Switch SPST From 4 GHz to 8 GHz Rated at +20 dBm -- FMSW6261
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6261 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 75
  • Frequency Range: 4000 to 8000
  • Impedance: 50 ohms
Benchtop RF Switch Assembly, 50 Ohm -- 50SA-181
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1000 to 0.3500
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 85
10 – 6,000 MHz USB Programmable Single-Pole Four Throw RF Switch -- LSW-602P4T
from Vaunix Technology Corporation

The LSW-602P4T Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 60 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and... [See More]

  • Connector: SMA
  • Insertion Loss: 3.5
  • Frequency Range: 10 to 6000
  • Isolation: 50 to 60
RF & Microwave Switches -- R573303540
from Radiall

5 way, 3 GHz frequency, SMA connector, normally open actuator, SP5T switch. Optional supp. diodes. [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000
  • Frequency Range: 0.0 to 3000
  • Isolation: 80
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm -- FMSW6248
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6248 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3.75
  • Frequency Range: 1000 to 18000
  • VSWR: 2
Electro-Mechanical 50 Ohm Absorptive RF Switch -- 50S-1603-XX
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]

  • Connector: SMA
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 70
RF & Microwave Switches -- R574402625
from Radiall

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional TTL drive, and supp. diodes. [See More]

  • Connector: SMA
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 10 MHz to 1,000 MHz Rated at +20 dBm -- FMSW6242
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6242 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 1.4
  • Frequency Range: 10 to 1000
  • Isolation: 60
Electro-Mechanical 50 Ohm Reflective RF Switch -- 50S-1313+12-SMA
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]

  • Connector: SMA
  • Insertion Loss: 0.1000 to 0.3500
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 85
RF & Microwave Switches -- R577042005
from Radiall

3 GHz frequency, N female connector, latching actuator, transfer switch. Optional indicator. [See More]

  • Connector: SMA
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
Field Replaceable SMA SP3T PIN Diode Switch Absorptive From 12 GHz to 18 GHz Rated at +20 dBm -- FMSW6247
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6247 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3.75
  • Frequency Range: 12000 to 18000
  • Isolation: 70
RF & Microwave Switches -- R585413200
from Radiall

50 ohm terminated, 18 GHz frequency, SMA connector, failsafe actuator, DP3T switch. [See More]

  • Connector: SMA
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 80
Field Replaceable SMA SP3T PIN Diode Switch From 1 GHz to 2 GHz Rated at +20 dBm -- FMSW6271
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6271 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 60
  • Frequency Range: 1000 to 2000
  • Impedance: 50 ohms
RF & Microwave Switches -- R591702620
from Radiall

R591 RADIALL coaxial subminiature switches have a typical operating life exceeding 25 million cycles. Excellent RF & repeatability characteristics along with a guaranteed life of 10 million cycles make these switches ideal for Automated Test Equipment (ATE) and other measurement applications. These... [See More]

  • Connector: SMA
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 26500
  • Isolation: 80
Field Replaceable SMA SP3T PIN Diode Switch From 10 MHz to 1,000 MHz Rated at +20 dBm -- FMSW6270
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6270 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 60
  • Frequency Range: 10 to 1000
  • Impedance: 50 ohms
RF & Microwave Switches -- R594373417
from Radiall

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch. Optional indicator. [See More]

  • Connector: SMA
  • Insertion Loss: 0.3900
  • Frequency Range: 0.0 to 6000
  • Isolation: 100
Field Replaceable SMA SP3T PIN Diode Switch From 2 GHz to 4 GHz Rated at +20 dBm -- FMSW6272
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6272 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Impedance: 50 ohms
  • Frequency Range: 2000 to 4000
RF & Microwave Switches -- R595463225
from Radiall

Radiall's PLATINUM SERIES switches are optimised to perform at a high level over an extended life span. With outstanding RF performances, and a guaranteed Insertion Loss repeatability of 0.03 dB over a life span of 10 million switching cycles. PLATINUM SERIES switches are perfect for automated test... [See More]

  • Connector: SMA
  • Insertion Loss: 0.5400
  • Frequency Range: 0.0 to 20000
  • Isolation: 85
Field Replaceable SMA SP3T PIN Diode Switch From 500 MHz to 18 GHz Rated at +20 dBm -- FMSW6222
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6222 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 55
  • Frequency Range: 500 to 18000
  • VSWR: 2
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 1 GHz to 18 GHz Rated at +20 dBm -- FMSW6255
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6255 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3.75
  • Frequency Range: 1000 to 18000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 1 GHz to 2 GHz Rated at +20 dBm -- FMSW6250
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6250 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 1.2
  • Frequency Range: 1000 to 2000
  • Isolation: 60
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 10 MHz to 1,000 MHz Rated at +20 dBm -- FMSW6249
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6249 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 1.5
  • Frequency Range: 10 to 1000
  • Isolation: 60
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 12 GHz to 18 GHz Rated at +20 dBm -- FMSW6254
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6254 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3.75
  • Frequency Range: 12000 to 18000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 2 GHz to 4 GHz Rated at +20 dBm -- FMSW6251
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6251 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 1.5
  • Frequency Range: 2000 to 4000
  • Isolation: 75
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 4 GHz to 8 GHz Rated at +20 dBm -- FMSW6252
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6252 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 2.2
  • Frequency Range: 4000 to 8000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch Absorptive From 8 GHz to 12 GHz Rated at +20 dBm -- FMSW6253
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6253 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 2.6
  • Frequency Range: 8000 to 12000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch From 1 GHz to 18 GHz Rated at +20 dBm -- FMSW6283
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6283 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3
  • Frequency Range: 1000 to 18000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch From 1 GHz to 2 GHz Rated at +20 dBm -- FMSW6278
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6278 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 60
  • Frequency Range: 1000 to 2000
  • Impedance: 50 ohms
Field Replaceable SMA SP4T PIN Diode Switch From 10 MHz to 1,000 MHz Rated at +20 dBm -- FMSW6277
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6277 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 60
  • Frequency Range: 10 to 1000
  • Impedance: 50 ohms
Field Replaceable SMA SP4T PIN Diode Switch From 12 GHz to 18 GHz Rated at +20 dBm -- FMSW6282
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6282 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Insertion Loss: 3
  • Frequency Range: 12000 to 18000
  • Isolation: 70
Field Replaceable SMA SP4T PIN Diode Switch From 2 GHz to 4 GHz Rated at +20 dBm -- FMSW6279
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6279 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 75
  • Frequency Range: 2000 to 4000
  • Impedance: 50 ohms
Field Replaceable SMA SP4T PIN Diode Switch From 2 GHz to 6 GHz Rated at +20 dBm -- FMSW6284
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6284 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 70
  • Frequency Range: 2000 to 6000
  • Impedance: 50 ohms
Field Replaceable SMA SP4T PIN Diode Switch From 4 GHz to 8 GHz Rated at +20 dBm -- FMSW6280
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6280 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 70
  • Frequency Range: 4000 to 8000
  • Impedance: 50 ohms
Field Replaceable SMA SP4T PIN Diode Switch From 500 MHz to 18 GHz Rated at +20 dBm -- FMSW6223
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6223 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 55
  • Frequency Range: 500 to 18000
  • VSWR: 2
Field Replaceable SMA SP4T PIN Diode Switch From 6 GHz to 12 GHz Rated at +20 dBm -- FMSW6285
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW6285 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: SMA
  • Isolation: 70
  • Frequency Range: 6000 to 12000
  • Impedance: 50 ohms