Surface Mount RF Switches
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.8
- Frequency Range: 23000 to 30000
- Isolation: 26
from Mini-Circuits
Mini-Circuits ’ HSWA4-63DR+ is a MMIC SP4T absorptive switch with an internal driver designed for wideband operation from 30 MHz to 6000 MHz, supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9000 to 2.5
- Frequency Range: 30 to 6000
- Isolation: 61
from Marki Microwave LLC
The MSW2-1002HLGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 20GHz with average insertion loss and isolation of 0.8 dB and 44 dB respectively and input power handling and hot... [See More]
- Package Type: Surface Mount
- Frequency Range: 100 to 20000
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 20-QFN (4x4) [See More]
- Package Type: Surface Mount; 20-VFQFN Exposed Pad
- Insertion Loss: 1.2
- Frequency Range: 10 to 3000
- Isolation: 44
from Skyworks Solutions, Inc.
The SKY13453-385LF is a Single-Pole, Double-Throw (SP2T) switch intended for mode switching in pre-Power Amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKY13453-385LF maintains low insertion loss and high isolation for all switching paths. The high linearity... [See More]
- Package Type: Surface Mount; QFN, 6L
- Isolation: 15 to 27
- Frequency Range: 10 to 6000
- Type: Single Pole Double Throw; SPDT (R)
from Richardson RFPD
Microsemi's MPS2R10-606 is a 100W series-shunt pin diode SPDT reflective switch. It offers 60dB isolation with 0.1dB insertion loss and low 28dB return loss, all in a surface mount 0805 form factor. Thermal transfer is optimized by elimination of the traditional package interface. The MPS2R10-606 is... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.2000
- Frequency Range: 50 to 1000
- Isolation: 55
from Mini-Circuits
Mini-Circuits ’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation,... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9000 to 4.8
- Frequency Range: 30000
- Isolation: 76
from Marki Microwave LLC
The MSW2-1001ELGA is a reflective, single-pole double throw (SPDT) switch. The part is manufactured using a Silicon-On-Insulator (SOI) process. The switch operates from 100MHz to 40GHz with average insertion loss and isolation of 1.2dB and 40dB respectively and input power handling and hot switching... [See More]
- Package Type: Surface Mount
- Frequency Range: 100 to 40000
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm SC-70-6 [See More]
- Package Type: Surface Mount; 6-TSSOP, SC-88, SOT-363
- Insertion Loss: 0.5000
- Frequency Range: 10 to 3000
- Isolation: 20
from Skyworks Solutions, Inc.
The SKYA21024 is a single-pole, double-throw (SPDT) switch intended for mode switching in pre-power amplifier (PA) cellular or WLAN applications. Using advanced switching technologies, the SKYA21024 maintains low insertion loss and high isolation for all switching paths. The high linearity... [See More]
- Package Type: Surface Mount; QFN, 6L
- Isolation: 15 to 27
- Frequency Range: 10 to 6000
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
Mini-Circuits ’ HSWA2-63DR+ is a MMIC SPDT absorptive switch with an internal driver designed for wideband operation from 100 MHz to 6.0 GHz supporting many applications requiring high performance across a wide frequency range. This model provides excellent isolation, fast switching speed and... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9500 to 1.9
- Frequency Range: 100 to 6000
- Isolation: 71
from DigiKey
RF Switch IC General Purpose SP4T 3GHz 50Ohm 16-QFN (3x3) [See More]
- Package Type: Surface Mount; 16-WFQFN Exposed Pad
- Insertion Loss: 0.5500
- Frequency Range: 100 to 3000
- Isolation: 27.5
from Skyworks Solutions, Inc.
Please note: SKY13350-385LF is being discontinued and is not recommended for new designs. The SKY13350-385LF is a GaAs pHEMT FET single-pole, doublethrow (SPDT) switch. The switch may be used in transmit/receive applications by connecting the RF common port (INPUT, pin 6) to either the OUTPUT1 or... [See More]
- Package Type: Surface Mount; MLPD, 6L
- Isolation: 18 to 20
- Frequency Range: 10 to 6000
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
The M3SWA-2-50DRA+ is a high isolation fast switching absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 50 µA typical. It has been designed for wideband operation. It is packaged in a tiny 3.25 x 3.25 mm, 8-lead package passes +250 V... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000 to 1.9
- Frequency Range: 10 to 4500
- Isolation: 74.3
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP [See More]
- Package Type: Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
- Insertion Loss: 0.7500
- Frequency Range: 10 to 3000
- Isolation: 40
from Skyworks Solutions, Inc.
Please note: SKY13398-000 is being discontinued and is not recommended for new designs. The SKY13398-000 is a GaAs pHEMT Single-Pole, Triple-Throw (SP3T) antenna switch that operates in the 0.1 to 6.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is... [See More]
- Package Type: Surface Mount; die
- Isolation: 15 to 27
- Frequency Range: 20 to 6000
- Type: SP3T (R)
from Mini-Circuits
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Insertion Loss: 1
- Frequency Range: 500 to 6000
- Isolation: 60
from DigiKey
RF Switch IC General Purpose SPDT 3GHz 50Ohm 8-MSOP-EP [See More]
- Package Type: Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
- Insertion Loss: 0.7500
- Frequency Range: 10 to 3000
- Isolation: 43
from Skyworks Solutions, Inc.
Please note: SKY12208-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12208-478LF. The SKY12208-306LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 33 to 45
- Frequency Range: 20 to 2700
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
The VSWA2-63DR+ is a high isolation absorptive SPDT switch with integral CMOS driver, operates with single positive supply voltage while consuming, 12 µA typical. It has been designed for very wideband operation of 500 to 6000 MHz for 50 Ω systems and yet is usable in 75 Ω systems... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.7000 to 1.9
- Frequency Range: 500 to 6000
- Isolation: 74
from DigiKey
RF Switch IC General Purpose SPDT 4GHz 50Ohm 6-DFN (3x3) [See More]
- Package Type: Surface Mount; 6-VDFN Exposed Pad
- Insertion Loss: 0.7000
- Frequency Range: 0.0 to 4000
- Isolation: 32
from Skyworks Solutions, Inc.
The SKY12208-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device can cover two frequency bands, 0.02 to 0.70 GHz or 0.05 to 2.7 GHz, by changing the value of an RF choke in the SMT bias network. The SKY12208-478LF features low insertion loss,... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 35 to 50
- Frequency Range: 20 to 2700
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Type: Single Pole Double Throw; Solid-State
- Impedance: 50 ohms
- Operating Temperature: -40 to 85
from DigiKey
RF Switch IC CATV SPDT 2.2GHz 75Ohm 12-QFN (3x3) [See More]
- Package Type: Surface Mount; 12-WFQFN Exposed Pad
- Insertion Loss: 1.7
- Frequency Range: 5 to 2200
- Isolation: 57
from Skyworks Solutions, Inc.
Please note: SKY13384-350LF is being discontinued and is not recommended for new designs. The SKY13384-350LF is a symmetrical, single-pole, four-throw (SP4T) switch. The switch is intended for GSM/CDMA/WCDMA/TD-SCDMA/TD-LTE cellular infrastructure applications. The impedance of the RF ports in... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 36 to 50
- Frequency Range: 20 to 4000
- Type: Single Pole Four Throw; SP4T (A)
from Mini-Circuits
Mini-Circuits ’ M3SWA2-34DR+ is a GaAs MMIC SPDT absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimum gate lag effects. This model provides excellent isolation,... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000 to 2.2
- Frequency Range: 30000
- Isolation: 83
from DigiKey
RF Switch IC General Purpose SPDT 6GHz 50Ohm 12-QFN (2x2) [See More]
- Package Type: Surface Mount; 12-UFQFN Exposed Pad
- Insertion Loss: 0.9000
- Frequency Range: 5 to 6000
- Isolation: 17
from Skyworks Solutions, Inc.
Please note: SKY13392-359LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY13575-639LF. The SKY13392-359LF is a symmetrical, single-pole, four-throw (SP4T) switch. The switch is intended for GSM/CDMA/WCDMA/LTE cellular infrastructure applications. The... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 46 to 60
- Frequency Range: 20 to 4000
- Type: Single Pole Four Throw; SP4T (A)
from Mini-Circuits
The HSWA2-30DR+ is a 50 Ω high isolation SPDT RF switch designed for wireless applications, covering a broad frequency range from DC up to 3000 MHz with low insertion loss. The HSWA2-30DR+ operates on a single supply voltage +3 V. See application note AN-80-006 for +5 V supply voltage. This... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.7500 to 1.4
- Frequency Range: 3000
- Isolation: 64
from DigiKey
RF Switch IC General Purpose SP3T 3GHz 50Ohm 8-DFN (1.5x1.5) [See More]
- Package Type: Surface Mount; 8-UFDFN Exposed Pad
- Insertion Loss: 0.5500
- Frequency Range: 100 to 3000
- Isolation: 30
from Skyworks Solutions, Inc.
Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF. The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 32 to 49
- Frequency Range: 50 to 2700
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Type: Single Pole Double Throw; Solid-State
- Impedance: 50 ohms
- Operating Temperature: -55 to 100
from DigiKey
RF Switch IC ATE, ISM, PHS, UMTS, WLL SP4T 8GHz 50Ohm 32-LGA (5x5) [See More]
- Package Type: Surface Mount; 32-TFQFN Exposed Pad
- Insertion Loss: 1.2
- Frequency Range: 1.00E-5 to 8000
- Isolation: 31
from Skyworks Solutions, Inc.
The SKY12212-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch. The device operates over the 50 MHz to 2.7 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12212-478LF is well-suited... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 29 to 50
- Frequency Range: 50 to 2700
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
Mini-Circuits ’ MSWA2-50+ is an absorptive GaAs MESFET SPDT MMIC Switch supporting a wide range of switching applications from DC to 5000 MHz. This model provides high isolation and ultra-fast switching 5ns Rise/Fall time. It is produced using GaAs MESFET process and comes in a tiny 3x3mm QFN... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.5000 to 2.4
- Frequency Range: 5000
- Isolation: 88
from DigiKey
RF Switch IC General Purpose SPDT 6GHz 50Ohm 20-LGA (4x4) [See More]
- Package Type: Surface Mount; 20-TFLGA Exposed Pad
- Insertion Loss: 1.6
- Frequency Range: 100 to 6000
- Isolation: 50
from Skyworks Solutions, Inc.
Please note: SKY13358-388LF is being discontinued and is not recommended for new designs. The SKY13358-388LF is a GaAs pHEMT Single-Pole, Five-Throw (SP5T) switch with an internal CMOS decoder. The high linearity performance and low insertion loss achieved by the SKY13358-388LF make it an ideal... [See More]
- Package Type: Surface Mount; QFN, 16L
- Isolation: 21 to 30
- Frequency Range: 100 to 3000
- Type: SP5T (R)
from Mini-Circuits
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Impedance: 50 ohms
from DigiKey
RF Switch IC General Purpose SP5T 1GHz 50Ohm 32-QFN (5x5) [See More]
- Package Type: Surface Mount; 32-VFQFN Exposed Pad
- Insertion Loss: 0.4000
- Frequency Range: 30 to 1000
- Isolation: 29
from Skyworks Solutions, Inc.
Please note: SKY13448-001 is being discontinued and is not recommended for new designs. The SKY13448-001 is a Single-Pole, Double-Throw (SPDT) LTE/WCDMA/GSM transmit switch. Switching is controlled by an integrated GPIO interface with a single control pin. Depending on the logic voltage level... [See More]
- Package Type: Surface Mount; WLCSP, 8-bump
- Isolation: 25 to 32
- Frequency Range: 100 to 3000
- Type: Single Pole Double Throw; SPDT (R)
from Mini-Circuits
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Operating Temperature: -40 to 85
- Impedance: 50 ohms
from DigiKey
RF Switch IC ATE SPDT 13GHz 50Ohm 16-QFN (3x3) [See More]
- Package Type: Surface Mount; 16-VFQFN Exposed Pad
- Insertion Loss: 2
- Frequency Range: 0.0090 to 13000
- Isolation: 18
from Skyworks Solutions, Inc.
Please note: SKY13434-002 is being discontinued and is not recommended for new designs. [See More]
- Package Type: Surface Mount; Wire bond die
- Isolation: 24 to 30
- Frequency Range: 100 to 6000
- Type: DP5T (R)
from Mini-Circuits
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50 Ω [See More]
- Package Type: Surface Mount
- Operating Temperature: -55 to 100
- Impedance: 50 ohms
from DigiKey
RF Switch IC General Purpose SP5T 4GHz 50Ohm 24-QFN (4x4) [See More]
- Package Type: Surface Mount; 24-WFQFN Exposed Pad
- Insertion Loss: 1.6
- Frequency Range: 450 to 4000
- Isolation: 45
from Skyworks Solutions, Inc.
Please note: SKY19244-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF. The SKY19244-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: SP3T
- Frequency Range: 100 to 2700
from Mini-Circuits
JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000 to 0.8000
- Frequency Range: 5 to 2700
- Isolation: 37
from DigiKey
RF Switch IC WLAN SP4T 8GHz 50Ohm 32-LGA (5x5) [See More]
- Package Type: Surface Mount; 32-VFLGA Exposed Pad
- Insertion Loss: 0.8000
- Frequency Range: 10 to 8000
- Isolation: 45
from Skyworks Solutions, Inc.
Please note: SKY19247-686LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF. The SKY19247-686LF is a Quad Flat No-Lead (QFN) single-pole, triple-throw (SP3T) switch designed for antenna tuning applications that require very low RON and COFF. [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: SP3T
- Frequency Range: 100 to 2700
from Mini-Circuits
The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.3800 to 0.6400
- Frequency Range: 5 to 3000
- Isolation: 45
from DigiKey
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-DFN (1.5x1.5) [See More]
- Package Type: Surface Mount; 6-UFDFN Exposed Pad
- Insertion Loss: 0.8000
- Frequency Range: 100 to 6000
- Isolation: 48
from Skyworks Solutions, Inc.
The SKY19245-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with three control pins. Depending on the logic voltage level applied to the... [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: Single Pole Four Throw; SP4T
- Frequency Range: 100 to 2700
from Mini-Circuits
Mini-Circuits ’ JSW2-63VHDRG+ is a reflective symmetric MMIC SPDT switch with an internal CMOS driver designed for wideband operation from 5 to 6000 MHz. This model provides power handling up to 2.5W with low insertion loss, high dynamic range, and fast switching speed in a tiny 2x2mm 12-Lead... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.2300 to 1.25
- Frequency Range: 5 to 6000
- Isolation: 68
from DigiKey
RF Switch IC SPDT 26.5GHz 50Ohm 29-LGA (4x4) [See More]
- Package Type: Surface Mount; 29-TFLGA Exposed Pad
- Isolation: 22
- Frequency Range: 0.0090 to 26500
- Type: Single Pole Double Throw
from Skyworks Solutions, Inc.
Please note: SKY19225-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19245-686LF. The SKY19225-001 is a wafer level chip scale package (WLCSP) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require very low RON... [See More]
- Package Type: Surface Mount; WLCSP, 11-bump
- Type: Single Pole Four Throw; SP4T
- Frequency Range: 100 to 2700
from Mini-Circuits
The VSW2-33-10W+ is a PHEMT high power reflective SPDT switch operates with positive control voltage while consuming, 20 μA typical. Compared to competitive models, it operates over a wide frequency range, 50 to 3000 MHz and control voltages up to +5 V. It is packaged in a tiny 2 x 3 x 1 mm... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.4000 to 0.8000
- Frequency Range: 50 to 3000
- Isolation: 42
from DigiKey
RF Switch IC SP5T 1GHz 50Ohm 32-QFN (5x5) [See More]
- Package Type: Surface Mount; 32-VFQFN Exposed Pad
- Insertion Loss: 0.8000
- Frequency Range: 30 to 1000
- Isolation: 30
from Skyworks Solutions, Inc.
Please note: SKY19250-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19243-686LF. The SKY19250-001 is a single-pole, single-throw (SPST) switch designed for antenna tuning applications that require very low ON resistance and low OFF capacitance. [See More]
- Package Type: Surface Mount; WLCSP, 6-bump
- Type: Single Pole Single Throw; SPST
- Frequency Range: 100 to 2700
from Mini-Circuits
The RSW-2-25PA+ is a 50 Ω high isolation, reflective SPDT RF switch designed for wireless applications, covering a broad frequency range from DC to 2500 MHz. This model is footprint compatible with Mini- Circuits ’ model number RSW-2-25P+ which is at End of Life. It provides very fast... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.5000 to 1.8
- Frequency Range: 2500
- Isolation: 80
from DigiKey
RF Switch IC SPDT 1.79GHz 75Ohm 12-QFN (3x3) [See More]
- Package Type: Surface Mount; 12-WFQFN Exposed Pad
- Type: Single Pole Double Throw
- Frequency Range: 5 to 1790
- Operating Temperature: -40 to 85
from Skyworks Solutions, Inc.
The SKYA21002 is a single-pole, triple-throw (SP3T) antenna switch that operates in the 0.1 to 3.0 GHz frequency range. Switching between the antenna (RFC signal) and the RF1, RF2, and RF3 ports is accomplished with three control voltages. The low loss, high isolation, high linearity, and small size... [See More]
- Package Type: Surface Mount; DFN, 8L
- Isolation: 25
- Frequency Range: 100 to 3000
- Type: SP3T (R)
from DigiKey
AEC-Q100 CERTIFIED SPDT, LOW IL, [See More]
- Package Type: Surface Mount; 6-UFDFN Exposed Pad
- Insertion Loss: 0.6000
- Frequency Range: 300 to 10600
- Isolation: 15
from Skyworks Solutions, Inc.
The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric port... [See More]
- Package Type: Surface Mount; QFN, 14L
- Isolation: 26 to 42
- Frequency Range: 100 to 3800
- Type: Single Pole Four Throw; SP4T (R)
from DigiKey
ULTRACMOS SP4T RF SWITCH, 1.8 5 [See More]
- Package Type: Surface Mount; 20-VFLGA Exposed Pad
- Insertion Loss: 0.4900
- Frequency Range: 1800 to 5000
- Type: Single Pole Four Throw
from Skyworks Solutions, Inc.
The SKY19257-684LF is a Quad Flat No-Lead (QFN) single-pole, four-throw switch designed for antenna tuning applications that require very low ON resistance, low OFF capacitance. The device incorporates shunts on switch outputs to improve isolation between arms. The switch can be used for either... [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: Single Pole Four Throw; SP4T
- Frequency Range: 100 to 3800
from DigiKey
SPDT, 60GHZ, LOW IL, REFLECTIVE, [See More]
- Package Type: Surface Mount; Die
- Insertion Loss: 2.7
- Frequency Range: 0.0090 to 60000
- Isolation: 36
from Skyworks Solutions, Inc.
The SKY19249-686LF is a Quad Flat No-Lead (QFN) single-pole, four-throw (SP4T) switch designed for antenna tuning applications that require ultra-low ON resistance and low OFF capacitance. Switching is controlled by an integrated Mobile Industry Processor Interface (MIPI) controller. No external DC... [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: Single Pole Four Throw; SP4T
- Frequency Range: 100 to 3800
from DigiKey
ULTRACMOS SP4T RF SWITCH, 9 KHZ6 [See More]
- Package Type: Surface Mount; Die
- Insertion Loss: 4.5
- Frequency Range: 0.0090 to 67000
- Isolation: 23
from Skyworks Solutions, Inc.
The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the... [See More]
- Package Type: Surface Mount; QFN, 10L
- Type: Single Pole Double Throw; SPDT
- Frequency Range: 100 to 3800
from DigiKey
ULTRACMOS SP4T RF SWITCH, 9 KHZ4 [See More]
- Package Type: Surface Mount; 20-VFLGA Exposed Pad
- Insertion Loss: 2.9
- Frequency Range: 0.0090 to 52000
- Isolation: 41
from Skyworks Solutions, Inc.
The SKYA21070 is a pHEMT GaAs double-pole, double-throw (DPDT) switch designed for applications in the broadband frequency range from 0.1 to 6.0 GHz. The switch provides highlinearity performance, low insertion loss, and high isolation in the broadband frequency band. Switching is controlled by two... [See More]
- Package Type: Surface Mount; MLPD, 6L
- Isolation: 25 to 34
- Frequency Range: 100 to 6000
- Type: Double Pole Double Throw; DPDT
from DigiKey
SPST, OPEN REFLECTIVE, TUNING SW [See More]
- Package Type: Surface Mount; 10-UFQFN Exposed Pad
- Insertion Loss: 0.8000
- Frequency Range: 100 to 3000
- Isolation: 4
from Skyworks Solutions, Inc.
The SKY13588-460LF is a CMOS silicon-on-insulator (SOI), single-pole, triple-throw (SP3T) switch. The high-linearity performance and low insertion loss makes the device an ideal choice for WCDMA handset and data card applications. The SKY13588-460LF SP3T switch is provided in a compact Quad Flat... [See More]
- Package Type: Surface Mount; QFN, 12L
- Type: SP3T (R)
- Frequency Range: 100 to 6000
from Integrated Device Technology
The IDT F2912 is a high reliability, low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 0.009 MHz to 9000 MHz. In addition to providing low insertion loss, the F2912 also... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
- Insertion Loss: -0.4300
- Frequency Range: 0.0100 to 9000
- Isolation: 59
from Utmel Electronic Limited
RF Switch SPDT 0MHz to 3GHz 80dB [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.1500
- Frequency Range: 3000
- Isolation: 80
from Custom MMIC
The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and offers a low insertion loss of 1 dB and high isolation of 43 dB at 6 GHz. The CMD272P3 operates using complementary control voltage... [See More]
- Package Type: Surface Mount
- Insertion Loss: 1
- Frequency Range: 10000
- Isolation: 43
from Anokiwave
The AWMF-0135 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Package Type: Surface Mount
- Frequency Range: 24250 to 27500
from Radiall
3 GHz frequency, N female connector, latching actuator, SPDT switch. [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.2500
- Frequency Range: 0.0 to 3000
- Isolation: 85
from California Eastern Laboratories - CEL
The uPG2179TB is a GaAs MMIC L, S-band SPDT (Single Pole Double Throw) switch for mobile phone and other L, S-band applications. This device operates with dual control voltages of 2.5 to 5.3 V. This device can operate from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.2500 to 0.4000
- Frequency Range: 10 to 3000
- Isolation: 24 to 27
from Coto Technology
The B41 is four independent form A channels in one planar quad package. Coto's Ball Grid Array (BGA) construction offers a breakthrough in reed relay performance.This patented technology allows for shorter RF paths in a controlled 50 W environment to minimize signal attentuation. The designer is now... [See More]
- Package Type: Surface Mount
- Insertion Loss: -3
- Frequency Range: ? to 1000
- Isolation: 40
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm 8-MSOP [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.4500
- Frequency Range: 10 to 3000
- Isolation: 25
from Integrated Device Technology
The F2914 is a high reliability, low insertion loss, 50 Ω SP4T absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2914 also delivers excellent... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
- Insertion Loss: -0.9000
- Frequency Range: 50 to 8000
- Isolation: 62
from Custom MMIC
The CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary control... [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.7
- Frequency Range: 12000
- Isolation: 42
from Anokiwave
The AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Package Type: Surface Mount
- Frequency Range: 26500 to 29500
from Radiall
8-way, 18 GHz frequency, SMA connector, normally open actuator, SP8T switch. [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.4500
- Frequency Range: 0.0 to 4000
- Isolation: 35
from Integrated Device Technology
The F2915 is a high reliability, low insertion loss, 50 Ω SP5T absorptive RF switch designed for a wide range of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2915 also delivers... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
- Insertion Loss: -0.9300
- Frequency Range: 50 to 8000
- Isolation: 62
from Custom MMIC
The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18 GHz, the CMD196C3 features a low insertion loss of 1.5 dB and high isolation of 46 dB at 8 GHz. The CMD196C3 switch... [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.5
- Frequency Range: 18000
- Isolation: 46
from Anokiwave
The AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Package Type: Surface Mount
- Frequency Range: 26500 to 29500
from Radiall
18 GHz frequency, SMA connector, latching actuator, transfer switch. Optional indicator. [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.5000
- Frequency Range: 0.0 to 18000
- Isolation: 80
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9000
- Frequency Range: 0.0 to 3000
- Isolation: 23
from Integrated Device Technology
The F2923 is a low insertion loss 50 Ω SP2T ( SPDT ) absorptive RF Switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 300 kHz to 8000 MHz. In addition to providing low insertion loss, industry leading isolation at 2 GHz and... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 0.75MM- NO LEAD
- Insertion Loss: -0.4800
- Frequency Range: 0.0 to 8000
- Isolation: 74
from Custom MMIC
The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20 GHz, the CMD204C3 features a low insertion loss of 1.3 dB and high isolation of 48 dB at 10 GHz. The CMD204C3 switch... [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.3
- Frequency Range: 20000
- Isolation: 48
from Anokiwave
The AWMF-0145 is a highly integrated silicon quad core Rx IC intended for 5G phased array applications. The device supports four radiating elements and includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides 4.5 dB NF and includes gain compensation over... [See More]
- Package Type: Surface Mount
- Frequency Range: 37100 to 40000
from Radiall
An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.3000
- Frequency Range: 0.0 to 3000
- Isolation: 50
from Quarktwin Technology Ltd.
RF Switch IC SPST 5 GHz 50Ohm 6-DFN (3x3) [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.3
- Frequency Range: 1 to 5000
- Isolation: 44
from Integrated Device Technology
The F2932 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 1.0 MM- NO LEAD
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from Custom MMIC
The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers a low insertion loss of 2 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2
- Frequency Range: 15000 to 18000
- Isolation: 40
from Anokiwave
The AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides +12 dBm output power and includes gain... [See More]
- Package Type: Surface Mount
- Frequency Range: 37100 to 40000
from Quarktwin Technology Ltd.
RF Switch IC SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9500
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from Integrated Device Technology
The F2933 is a high-reliability, low-insertion loss, 50 Ω SP2T absorptive RF switch designed for a wide range of markets and applications. This device covers a broad frequency range from 50 MHz to 8000 MHz, has an operating temperature range of -40 to 105 °C and wide supply voltage range... [See More]
- Package Type: Surface Mount; VFQFP-N 4 X 4 X 1.0 MM- NO LEAD
- Insertion Loss: -0.7300
- Frequency Range: 50 to 8000
- Isolation: 70
from Custom MMIC
The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.4
- Frequency Range: 20000
- Isolation: 39
from Anokiwave
The AWMF-0156 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support... [See More]
- Package Type: Surface Mount
- Frequency Range: 37100 to 40000
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 6 GHz 50Ohm 20-QFN (4x4) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9000
- Frequency Range: 0.0090 to 6000
- Isolation: 21
from Custom MMIC
The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 40 dB at 10 GHz. The switch also includes an on board binary decoder circuit which... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 15000 to 18000
- Isolation: 40
from Anokiwave
The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28 dB... [See More]
- Package Type: Surface Mount
- Frequency Range: 26000 to 30000
from Quarktwin Technology Ltd.
RF Switch IC 802.11b/g Bluetooth SPDT 2.5 GHz 50Ohm SOT-6 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.4000
- Frequency Range: 0.3000 to 2500
- Isolation: 24
from Custom MMIC
The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through Ku band) and offers a low insertion loss of 2 dB and high isolation of 37 dB as well as positive gain slope. The positive gain slope... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2
- Frequency Range: 18000
- Isolation: 37
from Anokiwave
The AWMF-0143 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +20 dB transmit channel gain with +15 dBm P1dB... [See More]
- Package Type: Surface Mount
- Frequency Range: 26000 to 30000
from Quarktwin Technology Ltd.
RF Switch IC 802.11b, g, Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.4000
- Frequency Range: 20 to 3000
- Isolation: 23
from Custom MMIC
The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss of 2.5 dB and high isolation of 42 dB at 10 GHz. The switch also includes an on board binary decoder circuit which reduces the number of... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 18000
- Isolation: 42
from Anokiwave
The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28 dB... [See More]
- Package Type: Surface Mount
- Frequency Range: 10500 to 16000
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 4 GHz 50Ohm 8-MSOP-EP [See More]
- Package Type: Surface Mount
- Insertion Loss: 1
- Frequency Range: 4000
- Isolation: 40
from Anokiwave
The AWMF-0141 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device can support half-duplex operation or operate as a receive only or transmit only IC. It features +22 dB transmit channel gain with +13.5 dBm P1dB... [See More]
- Package Type: Surface Mount
- Frequency Range: 10500 to 16000
from Quarktwin Technology Ltd.
RF Switch IC GSM SP5T 2 GHz 50Ohm 16-QFN (4x4) [See More]
- Package Type: Surface Mount
- Insertion Loss: 1
- Frequency Range: 100 to 2000
- Isolation: 23
from Anokiwave
The AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The device provides 30 dB linear gain and 3W saturated output power during Tx mode; 24 dB gain and 2.8 dB noise figure during Rx mode. Additional features... [See More]
- Package Type: Surface Mount
- Frequency Range: 8500 to 10550
from Quarktwin Technology Ltd.
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-LPCC (4x4) [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.6
- Frequency Range: 0.3000 to 6000
- Isolation: 30
from Anokiwave
The AWS-0101 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Package Type: Surface Mount
- Frequency Range: 8500 to 10550
from Quarktwin Technology Ltd.
RF Switch IC Cellular SP4T 3.5 GHz 50Ohm 16-SSOP [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.9000
- Frequency Range: 0.3000 to 3500
- Isolation: 25
from Anokiwave
The AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and dual beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Package Type: Surface Mount
- Frequency Range: 8500 to 10550
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-LGA (1.5x1.2) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000
- Frequency Range: 100 to 4000
- Isolation: 26
from Anokiwave
The AWS-0104 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Package Type: Surface Mount
- Frequency Range: 8500 to 10550
from Quarktwin Technology Ltd.
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3) [See More]
- Package Type: Surface Mount
- Insertion Loss: 1.4
- Frequency Range: 100 to 6000
- Isolation: 19
from Anokiwave
The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The device... [See More]
- Package Type: Surface Mount
- Frequency Range: 8500 to 10550
from Quarktwin Technology Ltd.
RF Switch IC 802.11a/b/g/WiFi, WLAN SPDT 6 GHz 50Ohm 6-DFN (2x3) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000
- Frequency Range: 100 to 6000
- Isolation: 21
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SP3T 2 GHz 50Ohm 12-QFN (3x3) [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.7000
- Frequency Range: 0.3000 to 2000
- Isolation: 20
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC [See More]
- Package Type: Surface Mount
- Insertion Loss: 1
- Frequency Range: 0.3000 to 2500
- Isolation: 22
from Quarktwin Technology Ltd.
RF Switch IC General Purpose 1 GHz 50Ohm SOT-143B [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 0.0 to 1000
- Isolation: 30
from Quarktwin Technology Ltd.
RF Switch IC General Purpose 1 GHz 50Ohm SOT-143R [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 0.0 to 1000
- Isolation: 30
from Quarktwin Technology Ltd.
RF Switch IC General Purpose 1 GHz 50Ohm 4-SO [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 0.0 to 1000
- Isolation: 30
from Quarktwin Technology Ltd.
RF Switch IC General Purpose 1 GHz 50Ohm CMPAK-4 [See More]
- Package Type: Surface Mount
- Insertion Loss: 2.5
- Frequency Range: 0.0 to 1000
- Isolation: 30
from Quarktwin Technology Ltd.
RF Switch IC General Purpose SPDT 3 GHz 50Ohm PG-TSLP-7-6 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.5000
- Frequency Range: 30 to 3000
- Isolation: 25
from Quarktwin Technology Ltd.
RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.5100
- Frequency Range: 50 to 6000
- Isolation: 27
from Quarktwin Technology Ltd.
RF Switch IC SPDT 6 GHz 50Ohm PG-TSNP-10-1 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6000
- Frequency Range: 500 to 6000
- Isolation: 20
from Quarktwin Technology Ltd.
RF Switch IC Bluetooth, WLAN SPDT 6 GHz 50Ohm PG-TSNP-6-2 [See More]
- Package Type: Surface Mount
- Insertion Loss: 0.6500
- Frequency Range: 100 to 6000
- Isolation: 21