Type N RF Switches

58 Results
RF Coaxial Switches -- NMS12N
from kTB Solutions

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation. [See More]

  • Connector: Type N
  • Type: Single Pole Twelve Throw; SP9T~SP12T
  • Frequency Range: 0.0 to 1000
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear -- ZT-317
from Mini-Circuits

Mini-Circuits ’ ZT-317 houses 3 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe, with a break before make configuration, and... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000 to 1.4
  • Frequency Range: 18000
  • Isolation: 100
RF Coaxial Switch -- CCS-18N140 [CCS-18N140 from Teledyne Coax Switches]
from Richardson RFPD

The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 6 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N -- RC-2MTS-12N
from Mini-Circuits

Mini-Circuits ’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The switches are of a... [See More]

  • Connector: Type N
  • Insertion Loss: 0.1000 to 0.5000
  • Frequency Range: 12400
  • Isolation: 95
RF Coaxial Switch -- CCS-18N23O-T [CCS-18N23O-T from Teledyne Relays]
from Richardson RFPD

The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 6 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA -- ZTS-1SP64T-852
from Mini-Circuits

Mini-Circuits ’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64 path bi-directional switch, operating from 10 MHz to 8.5 GHz with fast switching... [See More]

  • Connector: SMA; Type N
  • Insertion Loss: 10 to 21
  • Frequency Range: 10 to 8500
  • Isolation: 90
RF Coaxial Switch -- CCS-18N36O-T [CCS-18N36O-T from Teledyne Relays]
from Richardson RFPD

The CCS-18 Switch is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 6 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-18N430 [CCS-18N430 from Teledyne Coax Switches]
from Richardson RFPD

The CCS-18/CS-18 is a broadband multi-position coaxial switch designed to switch RF signals from one input port to any one of 3 through 8 output ports. It is readily adapted to any 50 Ohms transmission line system. The standard actuator gives individual solenoid control of each position and when... [See More]

  • Connector: Type N
  • Insertion Loss: 0.4000
  • Frequency Range: 12000
  • Isolation: 75
RF Coaxial Switch -- CCS-32N1C [CCS-32N1C from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N30 [CCS-32N30 from Teledyne Coax Switches]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N3C [CCS-32N3C from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N3C-T [CCS-32N3C-T from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N3O-T [CCS-32N3O-T from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N6C [CCS-32N6C from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N8E-T [CCS-32N8E-T from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-32N8O-T [CCS-32N8O-T from Teledyne Relays]
from Richardson RFPD

The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-47N1O-T [CCS-47N1O-T from Teledyne Relays]
from Richardson RFPD

The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-47N3C [CCS-47N3C from Teledyne Relays]
from Richardson RFPD

The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-47N3O-T [CCS-47N3O-T from Teledyne Relays]
from Richardson RFPD

The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CCS-47N8C-T [CCS-47N8C-T from Teledyne Relays]
from Richardson RFPD

The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CS-32N10 [CS-32N10 from Teledyne Coax Switches]
from Richardson RFPD

The CS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CS-32N8O-T [CS-32N8O-T from Teledyne Relays]
from Richardson RFPD

The CS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 11500
  • Isolation: 70
RF Coaxial Switch -- CS-47N7E [CS-47N7E from Teledyne Relays]
from Richardson RFPD

The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
RF Coaxial Switch -- CS-47N8C-T [CS-47N8C-T from Teledyne Relays]
from Richardson RFPD

The Type CS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the... [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 12000
  • Isolation: 70
2-Way Switch -- BN 74 37 41
from Spinner Atlanta

Linear solenoid drive, failsafe [See More]

  • Connector: Type N
  • Insertion Loss: 0.0700
  • Frequency Range: 0.0 to 2000
  • Isolation: 70
RF & Microwave Switches -- R570013000
from Radiall

3 GHz frequency, N female connector, failsafe actuator, SPDT switch. [See More]

  • Connector: Type N
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
A/B Coaxial DC to 1,000 MHz Electro-Mechanical Relay Switch, 5W, 12V, N -- FMSW1002
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW1002 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.7000
  • Frequency Range: 0.0 to 1000
  • Isolation: 50
ST Series -- Model STN2180A
from Spectrum Microwave

Moderate Power Handling Capability, Designed for MIL-E-5400 Class II, Ganged to Make Multiport Double Through Configurations [See More]

  • Connector: Type N
  • Insertion Loss: 0.3000
  • Frequency Range: 5000
  • Isolation: 30 to 50
19" Rack, 50 Ohm RF Switch Assembly -- 50SA-476
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Connector: BNC; SMA; TNC; Type N
  • Insertion Loss: 2.5 to 3.5
  • Frequency Range: 5 to 3000
  • Isolation: 60 to 80
RF & Microwave Switches -- R577012000
from Radiall

3 GHz frequency, N female connector, failsafe actuator, transfer switch. [See More]

  • Connector: Type N
  • Insertion Loss: 0.2500
  • Frequency Range: 0.0 to 3000
  • Isolation: 85
N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed -- FMSW1103
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW1103 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: Type N
  • Insertion Loss: 1.5
  • Frequency Range: 500 to 6000
  • Isolation: 35
Benchtop RF Switch Assembly, 50 Ohm -- 50SA-475
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 50 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Connector: Type N
  • Insertion Loss: 0.1500 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 85
RF & Microwave Switches -- R596832100
from Radiall

An innovative and original « micro-mechanical » design allows the R596 SMT micro-relay to bring together the excellent reliability, RF and repeatability characteristics of coaxial switches with the miniature size and low cost implementation of surface mount components. Very low return loss and... [See More]

  • Connector: Type N
  • Insertion Loss: 0.8000
  • Frequency Range: 0.0 to 8000
  • Isolation: 50
N Reflective SPDT GaN High Power PIN Diode Switch from 500 MHz to 6 GHz Rated at 100 Watts 100ns Speed with Heatsink -- FMSW1108
from Fairview Microwave Inc.

PIN diode RF switch part number FMSW1108 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for... [See More]

  • Connector: Type N
  • Insertion Loss: 1.5
  • Frequency Range: 500 to 6000
  • Isolation: 35
Benchtop RF Switch Assembly, 75 Ohm -- 75SA-050
from JFW Industries, Inc.

Capabilities & Options. Custom Models. The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW ’s test system business involves custom designed models. JFW does not charge NRE ’s for custom models. We encourage you to email... [See More]

  • Connector: Type N
  • Insertion Loss: 0.8000 to 1.3
  • Frequency Range: 0.0 to 2150
  • Isolation: 45 to 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 12V, N -- FMSW6190
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6190 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
Electro-Mechanical 50 Ohm Reflective RF Switch -- 50S-1315+12-SMA
from JFW Industries, Inc.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's electro-mechanical RF switches have the proven reliability needed... [See More]

  • Connector: Type N
  • Insertion Loss: 0.2000 to 0.5000
  • Frequency Range: 0.0 to 18000
  • Isolation: 60 to 70
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 28V, N -- FMSW6191
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6191 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 12V, N -- FMSW6182
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6182 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 28V, N -- FMSW6183
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6183 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 160W, 12V, N -- FMSW6192
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6192 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 160W, 28V, N -- FMSW6193
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6193 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 50W, 12V, N -- FMSW6184
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6184 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP4T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 50W, 28V, N -- FMSW6185
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6185 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T Latching DC to 12.4 GHz Electro-Mechanical Relay Switch, Indicators, Reset, up to 400W, 12V, N -- SEMS-4070-SP6T-N
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number SEMS-4070-SP6T-N from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 12400
  • Isolation: 60
SP6T Latching DC to 12.4 GHz Electro-Mechanical Relay Switch, Indicators, Reset, up to 400W, 28V, N -- SEMS-4071-SP6T-N
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number SEMS-4071-SP6T-N from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 12400
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 12V, N -- FMSW6194
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6194 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, 160W, 28V, N -- FMSW6195
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6195 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 12V, N -- FMSW6186
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6186 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, 50W, 28V, N -- FMSW6187
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6187 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 160W, 12V, N -- FMSW6196
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6196 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 160W, 28V, N -- FMSW6197
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6197 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 50W, 12V, N -- FMSW6188
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6188 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SP6T NO DC to 10 GHz Electro-Mechanical Relay Switch, Indicators, TTL, Diodes, 50W, 28V, N -- FMSW6189
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6189 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 10000
  • Isolation: 60
SPDT Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, up to 600W, 12V, N -- FMSW6348
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6348 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 12000
  • Isolation: 70
SPDT Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, up to 600W, 12V, N -- FMSW6398
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6398 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 12000
  • Isolation: 70
SPDT Failsafe DC to 12 GHz Electro-Mechanical Relay Switch, up to 600W, 28V, N -- FMSW6397
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6397 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.5000
  • Frequency Range: 0.0 to 12000
  • Isolation: 70
SPDT Failsafe DC to 12.4 GHz Electro-Mechanical Relay Switch, 160W, 12V, N -- FMSW6158
from Fairview Microwave Inc.

RF electromechanical relay coax switch part number FMSW6158 from Fairview Microwave is one of a huge selection of coaxial switching products for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are... [See More]

  • Connector: Type N
  • Insertion Loss: 0.6000
  • Frequency Range: 0.0 to 12400
  • Isolation: 60