Rear Access Cover / Door Operator Interface Enclosures

3 Results
Command Enclosures -- profiPANEL
from Rolec Enclosures Inc.

Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Locking; RoHS Compliant
  • Width: 5.91 to 31.5
  • Length: 5.91 to 31.5
  • Depth: 11.81 to 14.17
HMI / Panel Enclosures -- profiPANEL Standard
from Rolec Enclosures Inc.

Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 15.75
  • Length: 15.75
  • Depth: 3.54
Sealed Enclosures -- multiPANEL
from Rolec Enclosures Inc.

IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 31.49
  • Length: 31.49
  • Depth: 2.75 to 5.11