Steel Operator Interface Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]
- Material: Steel; Polycarbonate; ABS; Polyurethane, Stainless Steel
- Width: 2.25 to 12.17
- Length: 1.02 to 1.22
- Depth: 3.75 to 4.93
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Material: Steel
- Width: 8 to 72
- Length: 8 to 65.59
- Depth: 7.09 to 23
from R. STAHL, Inc.
Enclosure material. Painted sheet steel. Stainless steel. 6 enclosure sizes available. ATEX / IECEx. Class I (NEC 505). (NEC 506). Class I. Class II. Class III. Zone. 0. 1. 2. 20. 21. 22. Zone. 0. 1. 2. 20. 21. 22. Division. 1. 2. 1. 2. 1. 2. For use. x. x. x. x. For use in. x. For use in. x [See More]
- Material: Steel; Steel - Stainless (optional feature)
- Width: 6.95 to 28.62
- Length: 4.59 to 14.17
- Depth: 3.58 to 7.48
from Emcor Enclosures - Crenlo
The 10 Series ® Enclosure System is your choice for applications requiring exceptional strength and weight load capabilities while providing contemporary styling at a reasonable cost. [See More]
- Material: Steel
- Width: 22.56
- Length: 49.12
- Depth: 26.31
from Ralston Metal Products Limited
Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Material: Steel
- Width: 4
- Length: 4
- Depth: 4.75
from Emcor Enclosures - Crenlo
The ESQ Enclosure System is your choice for applications requiring a clean contemporary appearance and an efficient means for housing your electronic equipment. ESQ enclosures provide the benefits of economy, style and quality.. [See More]
- Material: Steel
- Width: 21.06
- Length: 46.84
- Depth: 22
from Ralston Metal Products Limited
Application. Ralston ’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction. All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Material: Steel
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Ralston Metal Products Limited
Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Material: Steel
- Width: 4
- Length: 4
- Depth: 4.75
from Ralston Metal Products Limited
Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]
- Material: Steel
- Width: 7.25
- Length: 10.5
- Depth: 6
from Ralston Metal Products Limited
Application. Ralston ’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction. All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Material: Steel
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Ralston Metal Products Limited
Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]
- Material: Steel
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Ralston Metal Products Limited
Application. Ralston ’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an advanced... [See More]
- Material: Steel
- Width: 23.6
- Length: 63
- Depth: 23.6
from Ralston Metal Products Limited
Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]
- Material: Steel
- Width: 23.6
- Length: 27.6
- Depth: 19.7
from Ralston Metal Products Limited
Application. Ralston ’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]
- Material: Steel
- Width: 23.6
- Length: 38.8
- Depth: 15.7
from Ralston Metal Products Limited
Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]
- Material: Steel
- Width: 24
- Length: 40.12
- Depth: 18.25
from Ralston Metal Products Limited
Ralston ’s MAP Series enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction. MAP enclosures are made from 1.5mm steel with all seams... [See More]
- Material: Steel
- Width: 23.6
- Length: 11.8
- Depth: 11.8