Hinged Cover Operator Interface Enclosures

29 Results
Aluminum Enclosures -- aluCASE
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting to a wall or a machine, or for use as a mobile instrument. The enclosures are sealed to IP 67 for indoor and outdoor... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); Locking; RoHS Compliant
  • Width: 1.97 to 11.81
  • Length: 2.95 to 16.93
  • Depth: 1.3 to 4.72
Hinged Inspection Window -- IW
from Takachi Electronics Enclosure Co., Ltd.

IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]

  • Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
  • Width: 2.25 to 12.17
  • Length: 1.02 to 1.22
  • Depth: 3.75 to 4.93
Aluminum Enclosures -- aluDISC
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.82 to 7.05
  • Length: 4.33 to 7.48
  • Depth: 2.17 to 3.54
IP68 Polycarbonate Hinged Enclosure -- UPC series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different sizes available for selection. High durability achieved through material thickness and stainless steel latch. Built-in bosses on both the Top... [See More]

  • Features: Hinged Cover
  • Width: 6.77 to 16.97
  • Length: 5.28 to 11.26
  • Depth: 8.78 to 18.98
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
Command Enclosures -- aluFACE
from Rolec Enclosures Inc.

IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); Locking; RoHS Compliant
  • Width: 4.72 to 12.59
  • Length: 4.72 to 25.19
  • Depth: 3.14 to 5.31
Command Enclosures -- multiVISION Display
from Rolec Enclosures Inc.

IP 65. multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and... [See More]

  • Features: Hinged Cover; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 31.49
  • Length: 31.49
  • Depth: 14.17
Command Enclosures -- profiPANEL
from Rolec Enclosures Inc.

Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Locking; RoHS Compliant
  • Width: 5.91 to 31.5
  • Length: 5.91 to 31.5
  • Depth: 11.81 to 14.17
HMI / Panel Enclosures -- profiPANEL Standard
from Rolec Enclosures Inc.

Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 15.75
  • Length: 15.75
  • Depth: 3.54
Plastic Enclosures -- starCASE
from Rolec Enclosures Inc.

IP 66. starCASE is a truly multipurpose range of plastic enclosures molded in flame-retardant Luran. These highly attractive and ergonomic housings are perfectly suitable for modern industrial electronics. The enclosures can be mounted on a wall, bulkhead, ceiling or machine – everything is... [See More]

  • Features: Hinged Cover; Flame Retardant; EMI/RFI (optional feature); Locking; RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 4.72 to 11.02
  • Depth: 1.96 to 2.36
Plastic Enclosures -- technoPLUS
from Rolec Enclosures Inc.

IP 66 - Optional: IP 67 or IP 69K. technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment. These designer enclosures can be supplied with a unique pole/mast attachment which is designed for fast and secure... [See More]

  • Features: Hinged Cover; EMI/RFI (optional feature); RoHS Compliant
  • Width: 3.54 to 6.69
  • Length: 5.11 to 10.62
  • Depth: 2.75 to 3.54
Polyester Enclosures -- polyDOOR
from Rolec Enclosures Inc.

IP 66. polyDOOR is a range of weather-resistant IP 66 enclosures in glass-fibre reinforced polyester that features a hinged front lid for easy access. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 4.72 to 7.87
  • Length: 5.51 to 12.59
  • Depth: 3.93 to 4.72
Polyester Enclosures -- polyKOM
from Rolec Enclosures Inc.

IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]

  • Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
  • Width: 2.95 to 15.94
  • Length: 3.14 to 15.74
  • Depth: 2.16 to 4.72
Sealed Enclosures -- commandCASE
from Rolec Enclosures Inc.

IP 66. commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models feature ergonomic handles on the front for easy positioning when suspended. The range is available in three... [See More]

  • Features: Hinged Cover; Carrying Handle; Locking; RoHS Compliant
  • Width: 7.87 to 11.81
  • Length: 9.05 to 16.92
  • Depth: 4.72
Sealed Enclosures -- multiPANEL
from Rolec Enclosures Inc.

IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]

  • Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 31.49
  • Length: 31.49
  • Depth: 2.75 to 5.11
Sealed Enclosures -- multiVISION Kommando
from Rolec Enclosures Inc.

IP 65. multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three... [See More]

  • Features: Hinged Cover; Carrying Handle (optional feature); Locking; RoHS Compliant
  • Width: 31.49
  • Length: 31.49
  • Depth: 11.81
Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 8 to 72
  • Length: 8 to 65.59
  • Depth: 7.09 to 23
Enclosure, Smoked, Transparent, Hinged Cover -- Cardmaster PC 17/16-3
from Fibox Enclosures

Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 6.3
  • Length: 6.54
  • Depth: 5.28
Commander 1 Small Control Enclosure -- 13050000 00
from Phoenix Mecano Inc.

Rose+Bopla ’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting... [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window
  • Width: 9.06
  • Length: 3.94
  • Depth: 5.08
30mm Push Button Hinged Cover -- PB89-6
from Ralston Metal Products Limited

Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]

  • Features: Hinged Cover; Screw-on Cover
  • Width: 7.25
  • Length: 10.5
  • Depth: 6
Stainless Steel Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Features: Hinged Cover; Screw-on Cover; Knockouts
  • Width: 8 to 30
  • Length: 8 to 65.59
  • Depth: 7.09 to 32.25
Enclosure, Smoked, Transparent, Hinged Cover -- Cardmaster PC 21/18-3
from Fibox Enclosures

Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]

  • Features: Hinged Cover; Locking; Viewing Door / Window; RoHS Compliant
  • Width: 7.28
  • Length: 9.25
  • Depth: 4.69
Computer Enclosure -- MCM-16066
from Ralston Metal Products Limited

Application. Ralston ’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an advanced... [See More]

  • Features: Hinged Cover
  • Width: 23.6
  • Length: 63
  • Depth: 23.6
Console - 3 Piece - Base Unit -- MPC-063
from Ralston Metal Products Limited

Application. Ralston ’s MPC Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPC is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Features: Hinged Cover; Locking
  • Width: 23.6
  • Length: 27.6
  • Depth: 19.7
Console Enclosure -- MPG-06
from Ralston Metal Products Limited

Application. Ralston ’s MPG Series consoles are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls and instrumentation systems. The MPG is suitable for control functions in paper and saw mills, lumberyards, on factory floors as well... [See More]

  • Features: Hinged Cover
  • Width: 23.6
  • Length: 38.8
  • Depth: 15.7
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Features: Hinged Cover
  • Width: 24
  • Length: 40.12
  • Depth: 18.25
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Features: Hinged Cover
  • Width: 24
  • Length: 40.12
  • Depth: 18.25
Enclosure with Swing Arm System -- OICP-305220
from Ralston Metal Products Limited

Ralston ’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm system can be used with most... [See More]

  • Features: Hinged Cover; Viewing Door / Window (optional feature)
  • Width: 20.7
  • Length: 12.2
  • Depth: 7.9
Water and Dust Tight Enclosure -- MAP-0306030-R5
from Ralston Metal Products Limited

Ralston ’s MAP Series enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction. MAP enclosures are made from 1.5mm steel with all seams... [See More]

  • Features: Hinged Cover; Viewing Door / Window (optional feature)
  • Width: 23.6
  • Length: 11.8
  • Depth: 11.8