Type 8 Operator Interface Enclosures

5 Results
IP68 Aluminum Enclosure With Silicone Protector -- AWP Series
from Takachi Electronics Enclosure Co., Ltd.

Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger,... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 8
  • Width: 2.85 to 8.42
  • Length: 4.09 to 13.46
  • Depth: 2.11 to 3.74
IP68 Aluminum Enclosure With Wall Mounting Flange -- AW Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 8
  • Width: 2.15 to 8.12
  • Length: 2.56 to 12.2
  • Depth: 1.52 to 3.62
IP68 High Performance Waterproof Enclosure -- WG Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance plastic enclosure protected from immersion as long as 24 hours at 1m depth. Perfect for use as outdoor communication or network devices. With a silicone waterproof gasket, and supported by multiple enclosing screws from the rear side, it allows the enclosure to maintain a... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 8
  • Width: 3.94 to 5.71
  • Length: 2.17 to 3.54
  • Depth: 5.91 to 8.27
IP68 Polycarbonate Hinged Enclosure -- UPC series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance polycarbonate box that can withstand submersion to a depth of 2 meters for up to 24 hours. 2 new sizes added for a total of 6 different sizes available for selection. High durability achieved through material thickness and stainless steel latch. Built-in bosses on both the Top... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 8
  • Width: 6.77 to 16.97
  • Length: 5.28 to 11.26
  • Depth: 8.78 to 18.98
IP68 Waterproof Enclosure With Ventilation Plug -- WGV Series
from Takachi Electronics Enclosure Co., Ltd.

IP68 high performance plastic box protected from immersion as long as 1 hour at 2m depth where external (surroundings) and internal (inside box) pressure are different. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication or... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 8
  • Width: 3.94 to 5.71
  • Length: 2.17 to 3.54
  • Depth: 5.91 to 8.27