Type 4 Operator Interface Enclosures

7 Results
Economical Outdoor Network Box -- OB Series
from Takachi Electronics Enclosure Co., Ltd.

Unique seamless construction and rainproof outdoor network box. Although it is IP44, it can completely protect the internal components against rain when installed vertically. ASA material is resistant to deterioration and discoloration from ultraviolet rays. Perfect for use as outdoor communication... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Width: 2.95 to 4.92
  • Length: 5.51 to 8.27
  • Depth: 1.38 to 2.17
Handheld Enclosures For Large Graphics Displays -- DATEC-CONTROL
from OKW Enclosures, Inc.

Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Width: 2.28 to 3.54
  • Length: 7.87 to 10.47
  • Depth: 1.56 to 2.36
Command Enclosures -- aluDISPLAY
from Rolec Enclosures Inc.

IP 54. aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide rails... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Shape: Rectangular
  • Length: 7.08 to 11.81
  • Material: Aluminum
Hinged Inspection Window -- IW
from Takachi Electronics Enclosure Co., Ltd.

IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Width: 2.25 to 12.17
  • Length: 1.02 to 1.22
  • Depth: 3.75 to 4.93
Highly Attractive Slim Handheld Enclosures -- SLIM-CASE
from OKW Enclosures, Inc.

SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Width: 2.91
  • Length: 0.7500 to 0.8700
  • Depth: 5.83
Handheld Enclosures -- mobilCASE
from Rolec Enclosures Inc.

IP 54 / IP 65. mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4; 5
  • Material: Aluminum
  • Shape: Rectangular
  • Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
Modular Enclosures For Interface Electronics -- INTERFACE-TERMINAL
from OKW Enclosures, Inc.

Multifunction electronic enclosures. Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today ’s man-machine interfaces. aesthetic and ergonomic design. uniquely, the operator can decide to use the electronics as a mobile or as a... [See More]

  • Ingress Protection(IP) Rating Against Moisture: 4
  • Width: 5.32 to 7.68
  • Length: 7.48 to 10.83
  • Depth: 0.9650 to 1.44